- Interface
- Moisture Sensitivity Level (MSL)
- Part Status
- Applications
- Frequency
- RoHS Status
- Modulation or Protocol
- Series
- Data Rate (Max)
- Voltage - Supply
- Function
- Power - Output
Attribute column
Manufacturer
Digi RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Usage Level | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Interface | RAM Size | Logic Function | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4-P8J-U905 Digi | In Stock | - | Datasheet | 9 Weeks | - | - | - | 2013 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 6V~30V | 2.4GHz | - | - | Serial | - | - | - | - | 21Mbps | HSPA+ | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-Z14-CS4PH-A Digi | In Stock | - | Datasheet | 4 Weeks | External | - | - | 2012 | XBee-Pro® | Obsolete | 1 (Unlimited) | 70°C | -40°C | General Purpose | 9V~30V | 2.4GHz | Transceiver, ZigBee™ | 30V | Digital | - | Transceiver | 17dBm 50mW | -102dBm | 250kbps | DSSS | -102 dBm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XA-Z14-CS5PH-A Digi | In Stock | - | Datasheet | 4 Weeks | External | - | - | 2010 | XBee-Pro® | Obsolete | 1 (Unlimited) | 70°C | -40°C | General Purpose | 9V~30V | 2.4GHz | Transceiver, ZigBee™ | 30V | Analog | - | Transceiver | 17dBm 50mW | - | 250kbps | DSSS | -102 dBm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XA-M14-CS2P-A Digi | In Stock | - | Datasheet | 9 Weeks | External | - | - | 2009 | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 3.7V~6V | 2.4GHz | Adapter | - | RS-232, RS-485, USB, Digital, Analog | - | - | 18dBm | - | 250kbps | ISM | -100 dBm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XA-A14-CS2P Digi | In Stock | - | Datasheet | 4 Weeks | Wire | - | - | 2007 | XBee-Pro® | Obsolete | 1 (Unlimited) | 70°C | -40°C | Sensor Interface - Ready To Go Module | 9V~30V | 2.4GHz~2.4835GHz | Transceiver | 30V | RS-232 (DB9) | - | Transceiver | 18dBm | -100dBm | 250kbps | 802.15.4 Zigbee™ | -100 dBm | 100m Range | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() XA-Z14-CS3PH-A Digi | 2539 |
| Datasheet | 5 Weeks | External | - | Industrial grade | 2010 | XBee-Pro® | Active | 1 (Unlimited) | 70°C | -40°C | General Purpose | 9V~30V | 2.4GHz | Transceiver, ZigBee™ | 30V | RS-485 | - | Transceiver | 17dBm 50mW | -102dBm | 250kbps | DSSS | -102 dBm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XA-M14-CS4P-A Digi | In Stock | - | Datasheet | 9 Weeks | External | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 3V~6V | 2.4GHz | Adapter | - | Digital | - | - | 18dBm | -100dBm | 250kbps | DSSS, ISM | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-A14-CE1P Digi | In Stock | - | Datasheet | 4 Weeks | Wire | - | - | 2007 | XBee-Pro® | Obsolete | 1 (Unlimited) | 70°C | -40°C | Sensor Interface - Ready To Go Module | 5V USB | 2.4GHz~2.4835GHz | Transceiver | 5V | USB | - | Transceiver | 18dBm | -100dBm | 250kbps | 802.15.4 Zigbee™ | -100 dBm | 100m Range | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() X4-Z11-PE-A Digi | In Stock | - | Datasheet | 12 Weeks | - | - | - | 2013 | ConnectPort™ X4 | Active | 1 (Unlimited) | 75°C | -30°C | General Purpose | 6V~30V | 800MHz 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Transceiver, Modem | 30V | RS-232, RS-422, RS-485 | 32MB | Transceiver | - | - | 21Mbps | 802.15.4 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-Z11-PE-W Digi | In Stock | - | Datasheet | 12 Weeks | - | - | - | 2013 | ConnectPort™ X4 | Active | 1 (Unlimited) | 75°C | -30°C | General Purpose | 6V~30V | 800MHz 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Transceiver, Modem | 30V | RS-232, RS-422, RS-485 | 32MB | Transceiver | - | - | 21Mbps | 802.15.4 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XU-Z11 Digi | In Stock | - | Datasheet | 6 Weeks | - | Module | - | 2010 | XBee® | Active | 1 (Unlimited) | 85°C | -40°C | ISM | 5VDC USB Powered | 2.4GHz | Transceiver, ZigBee™ | 5V | USB | - | Transceiver | 4.5dBm | -90dBm | 250kbps | DSSS | -90 dBm | - | 10.8mm | 58.3mm | 20.3mm | - | RoHS Compliant | Lead Free | ||
![]() XA-M14-CE1P-W Digi | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 3.7V~6V | 2.4GHz | Adapter | - | USB | - | - | 18dBm | -100dBm | 250kbps | DSSS, ISM | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-M14-CE1P-A Digi | In Stock | - | Datasheet | 9 Weeks | - | - | - | 2012 | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 3.7V~6V | 2.4GHz | Adapter | - | USB | - | - | 18dBm | -100dBm | 250kbps | DSSS, ISM | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XA-M14-CS5P-W Digi | In Stock | - | Datasheet | - | External | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 3V~6V | 2.4GHz | Adapter | - | Analog | - | - | 18dBm | -100dBm | 250kbps | DSSS, ISM | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XM-M92-4P-UA Digi | 2003 |
| Datasheet | 5 Weeks | - | - | Industrial grade | 2013 | XBee-Pro® | Active | 1 (Unlimited) | - | - | General Purpose | 2.1V~3.6V | 902MHz~928MHz | Transceiver, Modem | - | RS-485 | - | Transceiver | 24dBm | - | 200kbps | FHSS | -110 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() XM-M92-2P-UA Digi | 2488 |
| Datasheet | 5 Weeks | - | - | - | 2013 | XBee-Pro® | Active | 1 (Unlimited) | - | - | General Purpose | 7V~30V | 902MHz~928MHz | Transceiver, Modem | - | RS-232 | - | Transceiver | 24dBm | - | 200kbps | FHSS | -110 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-HMU-B201-A Digi | In Stock | - | Datasheet | 9 Weeks | - | - | - | 2013 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 6V~30V | 2.4GHz | - | - | Serial | - | - | - | - | 21Mbps | EV-DO, HSPA+ | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-A1U-U905 Digi | In Stock | - | Datasheet | 9 Weeks | - | - | - | 2013 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 6V~30V | 2.4GHz | - | - | Serial | - | - | - | - | 21Mbps | HSPA+ | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XM-X9-3P-U Digi | 2775 |
| Datasheet | 5 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | 7V~30V | 902MHz~928MHz | Modem | - | RS-232, USB | - | - | 30dBm | -113dBm | 250kbps | ISM | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-A1U-U901-A Digi | In Stock | - | Datasheet | 9 Weeks | - | - | - | 2013 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 6V~30V | 2.4GHz | - | - | Serial | - | - | - | - | 21Mbps | HSPA+ | - | - | - | - | - | - | RoHS Compliant | - |