- Interface
- Moisture Sensitivity Level (MSL)
- Part Status
- Applications
- Frequency
- RoHS Status
- Modulation or Protocol
- Series
- Data Rate (Max)
- Voltage - Supply
- Function
- Power - Output
Attribute column
Manufacturer
Digi RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Voltage - Supply | Frequency | Function | Max Output Current | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | RAM Size | Logic Function | Data Rate | Max Frequency | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Length | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XA-Z16-CS4RL Digi | In Stock | - | Datasheet | - | Wire | - | - | 2012 | XBee® | Obsolete | 1 (Unlimited) | 70°C | -40°C | General Purpose | - | 3V~6V | 2.4GHz | Transceiver, ZigBee™ | - | 6V | Digital | - | - | - | - | Transceiver | - | - | 1dBm | - | 250kbps | DSSS | -96 dBm | - | - | - | RoHS Compliant | - | ||
![]() X24-009PKC-UA Digi | In Stock | - | Datasheet | - | - | Module | 23.999998g | 2007 | XStream™ | Obsolete | 1 (Unlimited) | 70°C | 0°C | ISM | 50mW | 5V~12V | 2.4GHz~2.4835GHz | Transceiver, Modem | 150mA | 5V | USB | - | - | - | - | Transceiver | - | - | 17dBm 50mW | - | 9.6kbps | FHSS, FSK | -105 dBm | 69.9mm | 28.6mm | - | RoHS Compliant | Contains Lead | ||
![]() X24-009PKT-R Digi | In Stock | - | - | - | - | - | 23.999998g | 2015 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | - | 7V~18V | 2.4GHz~2.4835GHz | Transceiver, Modem | - | - | RS-232, RS-485 | - | - | - | - | Transceiver | - | - | 17dBm 50mW | -105dBm | 9.6kbps | FHSS, FSK | -105 dBm | - | - | - | RoHS Compliant | - | ||
![]() X24-009PKC-E Digi | In Stock | - | - | - | - | - | - | - | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | - | 7V~28V | 2.4GHz~2.4835GHz | Transceiver, Modem | - | - | RJ-45 Ethernet | - | - | - | - | Transceiver | - | - | 17dBm 50mW | -105dBm | 9.6kbps | FHSS, FSK | -105 dBm | - | - | - | RoHS Compliant | - | ||
![]() X4-M11-W-W Digi | In Stock | - | - | 1 Weeks | - | - | - | 2016 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | 2.4GHz | Transceiver, Gateway | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XEB09-CISAF Digi | In Stock | - | - | 2 Weeks | - | 125 | - | 2015 | XPress™ | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 9V~48V | 902MHz~928MHz | Transceiver, Bridge | - | - | RJ-45 | - | - | - | - | - | - | - | 21dBm | -97dBm | 1.536Mbps | DSSS | - | - | - | - | RoHS Compliant | - | ||
![]() X24-019PKT-R Digi | In Stock | - | - | - | - | - | 23.999998g | 2012 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | - | 7V~18V | 2.4GHz~2.4835GHz | Transceiver, Modem | - | - | RS-232, RS-485 | - | - | - | - | Transceiver | - | - | 17dBm 50mW | -102dBm | 19.2kbps | FHSS, FSK | -102 dBm | - | - | - | RoHS Compliant | - | ||
![]() X24-019PKC-U Digi | In Stock | - | - | - | - | - | - | 2011 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | - | 5V~12V | 2.4GHz~2.4835GHz | Transceiver, Modem | - | - | USB | - | - | - | - | - | - | - | 17dBm 50mW | -102dBm | 19.2kbps | FHSS, FSK | - | - | - | - | - | - | ||
![]() X24-019PKC-E Digi | In Stock | - | - | - | - | Module | - | 2004 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 50mW | 7V~28V | 2.4GHz~2.4835GHz | Transceiver, Modem | 150mA | 5V | RJ-45 Ethernet | - | - | - | - | Transceiver | - | - | 17dBm 50mW | -102dBm | 19.2kbps | FHSS, FSK | -102 dBm | - | - | - | RoHS Compliant | Lead Free | ||
![]() X4-P81-E-W Digi | In Stock | - | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | - | 868MHz | Transceiver, Gateway | - | 30V | Ethernet, Serial, USB | - | - | - | 32MB | Transceiver | 100 Mbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-M94-CS4P-A Digi | In Stock | - | Datasheet | - | External | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 3.7V~6V | 900MHz 2.4GHz | Adapter | - | - | Analog, Digital, RS-232, RS-485, USB | - | - | - | - | - | - | - | 18dBm | -100dBm | 250kbps | ISM | - | - | - | No | RoHS Compliant | - | ||
![]() X4-HMU-U901-A Digi | In Stock | - | Datasheet | 12 Weeks | - | - | - | 2003 | ConnectPort™ X4 | Active | 1 (Unlimited) | - | - | General Purpose | - | 6V~30V | 2.4GHz | - | - | - | Serial | - | - | - | - | - | - | - | - | - | 21Mbps | EV-DO, HSPA+ | - | - | - | - | RoHS Compliant | - | ||
![]() XU-A11 Digi | In Stock | - | Datasheet | 2 Weeks | - | Module | - | 2010 | X-Stick® | Not For New Designs | 1 (Unlimited) | 85°C | -40°C | Networking | - | 5V USB | 2.4GHz~2.4835GHz | Transceiver | - | 5V | USB | - | - | - | - | Transceiver | - | - | 0dBm | -90dBm | 250kbps | 802.15.4 | -90 dBm | - | - | - | RoHS Compliant | Lead Free | ||
![]() X4-P8J-U805 Digi | In Stock | - | Datasheet | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | 6V~30V | 868MHz | Transceiver, Modem | - | - | RS-232, RS-422/485 | 30V | 6V | - | 32MB | Transceiver | - | 868MHz | - | - | 21Mbps | 802.15.4 Zigbee™ | - | - | - | No | RoHS Compliant | - | ||
![]() XM-P91-UP-UA Digi | In Stock | - | Datasheet | - | - | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 7V~30V | 902MHz~928MHz | - | - | - | USB | - | - | - | - | - | - | - | 24dBm | -110dBm | 200kbps | ISM | -110 dBm | - | - | - | RoHS Compliant | Lead Free | ||
![]() X24-019PKC-RA Digi | In Stock | - | Datasheet | - | - | - | 23.999998g | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | - | 7V~18V | 2.4GHz~2.4835GHz | Transceiver, Modem | - | - | RS-232, RS-485 | - | - | - | - | Transceiver | - | - | 17dBm 50mW | -102dBm | 19.2kbps | FHSS, FSK | -102 dBm | 69.9mm | 28.6mm | - | RoHS Compliant | Contains Lead | ||
![]() X4-M91-U801-A Digi | In Stock | - | Datasheet | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | - | 900MHz | Transceiver, Gateway | - | - | RS-232, USB | 30V | 6V | - | 32MB | Transceiver | 230 kbps | 900MHz | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() X4-P8J-U801-W Digi | In Stock | - | Datasheet | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | 6V~30V | 868MHz | Transceiver, Modem | - | - | RS-232, RS-422/485 | 30V | 6V | - | 32MB | Transceiver | - | - | - | - | 21Mbps | 802.15.4 Zigbee™ | - | - | - | No | RoHS Compliant | - | ||
![]() X4-Z2J-U801-W Digi | In Stock | - | Datasheet | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | 6V~30V | 868MHz | Transceiver, Modem | - | - | RS-232, RS-422/485 | 30V | 6V | - | 32MB | Transceiver | - | - | - | - | 21Mbps | EV-DO, HSPA+ | - | - | - | No | RoHS Compliant | - | ||
![]() XEB09-CIPA Digi | In Stock | - | Datasheet | 4 Weeks | Screw | - | - | 2012 | XPress™ | Obsolete | 1 (Unlimited) | 70°C | -40°C | General Purpose | - | 9V~48V | 902MHz~928MHz | Transceiver, Bridge | - | - | RJ-45 | 48V | 9V | 175mA | - | Transceiver | - | - | 21dBm | -97dBm | 1.5Mbps | DSSS | -97 dBm | - | - | - | RoHS Compliant | Lead Free |