- Interface
- Moisture Sensitivity Level (MSL)
- Part Status
- Applications
- Frequency
- RoHS Status
- Modulation or Protocol
- Series
- Data Rate (Max)
- Voltage - Supply
- Function
- Power - Output
Attribute column
Manufacturer
Digi RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | RAM Size | Logic Function | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XEB09-CISA Digi | In Stock | - | Datasheet | - | Screw | 2012 | XPress™ | Obsolete | 1 (Unlimited) | 70°C | -40°C | General Purpose | 9V~48V | 902MHz~928MHz | Transceiver, Bridge | - | RJ-45 | 48V | 9V | 175mA | - | Transceiver | - | - | 21dBm | -97dBm | 1.5Mbps | DSSS | -97 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() X4-Z1J-U901-CW Digi | In Stock | - | - | 9 Weeks | - | - | ConnectPort® | Active | 1 (Unlimited) | - | - | WLAN | 12V | 850MHz 900MHz 1.9GHz 2.1GHz 2.4GHz | Transceiver, ZigBee™ | - | Ethernet, RS-232, USB | - | - | - | - | - | - | - | - | - | 100Mbps | ZigBee™ | - | 1 ConnexNet Ethernet Transceiver | - | RoHS Compliant | - | ||
![]() X4-Z2U-U801-A Digi | In Stock | - | Datasheet | - | - | 2013 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | 6V~30V | - | Transceiver, Modem | - | RS-232, RS-422/485 | 30V | 6V | - | 32MB | Transceiver | - | - | - | - | 21Mbps | EV-DO, HSPA+ | - | - | No | RoHS Compliant | - | ||
![]() XA-Z16-CS2RL Digi | In Stock | - | Datasheet | - | Wire | 2012 | XBee® | Obsolete | 1 (Unlimited) | 70°C | -40°C | General Purpose | 3V~6V | 2.4GHz | Transceiver, ZigBee™ | 6V | RS-232 | - | - | - | - | Transceiver | - | - | 1dBm | -96dBm | 250kbps | DSSS | -96 dBm | - | - | RoHS Compliant | - | ||
![]() X4-Z11-A01-W Digi | In Stock | - | Datasheet | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | 2.4GHz | Transceiver, Xbee, Gateway | 30V | Ethernet, Serial, USB | - | - | - | 32MB | Transceiver | 100 Mbps | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XR-SE4-CW1P1 Digi | In Stock | - | Datasheet | - | - | - | XBee® | Obsolete | 1 (Unlimited) | 70°C | 0°C | Home Automation, Security | 85VAC~265VAC | 2.4GHz | - | - | Port | - | - | - | - | - | - | - | 18dBm | - | 250kbps | 802.15.4 Zigbee™ | -102 dBm | US Power Cord | - | RoHS Compliant | Lead Free | ||
![]() XL9-U Digi | In Stock | - | Datasheet | 4 Weeks | - | 2014 | XLR | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~26V | 902MHz~928MHz | Ethernet | - | RJ-45, RS-232, USB | - | - | - | - | - | - | - | 30dBm | - | 3.2Mbps | ISM | -120 dBm | - | - | RoHS Compliant | - | ||
![]() X4-Z11-A01H-UK Digi | In Stock | - | Datasheet | - | Edge | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | 2.4GHz | Transceiver, Xbee, Gateway | 30V | Ethernet, Serial, USB | - | - | - | 32MB | Transceiver | 100 Mbps | 10.4W | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-Z11-A01H-EU Digi | In Stock | - | Datasheet | - | Edge | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | 2.4GHz | Transceiver, Xbee, Gateway | 30V | Ethernet, Serial, USB | - | - | - | 32MB | Transceiver | 100 Mbps | 10.4W | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 2 Weeks | - | - | EX15 | Active | Not Applicable | - | - | General Purpose | 18V | 2.4GHz 5GHz | Ethernet | - | Ethernet, RJ-45, RS-232 | - | - | - | - | - | - | - | - | - | 1Gbps | 802.11 a/b/g/n/ac, HSPA+, LTE | - | Environmental | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 2 Weeks | - | - | EX15 | Active | Not Applicable | - | - | General Purpose | 18V | 2.4GHz 5GHz | Ethernet | - | Ethernet, RJ-45, RS-232 | - | - | - | - | - | - | - | - | - | 1Gbps | 802.11 a/b/g/n/ac, HSPA+, LTE | - | Environmental | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 2 Weeks | - | - | EX15 | Active | Not Applicable | - | - | General Purpose | 18V | - | Ethernet | - | Ethernet, RJ-45, RS-232 | - | - | - | - | - | - | - | - | - | 1Gbps | HSPA+, LTE | - | Environmental | - | RoHS Compliant | - | ||
![]() XTP9B-PKC-UA Digi | 2066 |
| Datasheet | 26 Weeks | - | 2016 | XTend® | Active | 1 (Unlimited) | - | - | General Purpose | 7V~28V | 902MHz~928MHz | Transceiver | - | USB | - | - | - | - | - | - | - | 30dBm | -110dBm | 125kbps | FSK | - | - | - | Non-RoHS Compliant | - | ||
![]() X4-Z2J-U805 Digi | In Stock | - | Datasheet | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | 6V~30V | - | Transceiver, Modem | - | RS-232, RS-422/485 | 30V | 6V | - | 32MB | Transceiver | - | - | - | - | 21Mbps | EV-DO, HSPA+ | - | - | No | RoHS Compliant | - | ||
![]() XA-A14-CS4R Digi | In Stock | - | Datasheet | - | Wire | 2007 | XBee® | Obsolete | 1 (Unlimited) | 85°C | -40°C | Sensor Interface - Ready To Go Module | 9V~30V | 2.4GHz~2.4835GHz | Transceiver | 30V | Digital | - | - | - | - | - | - | - | 0dBm | - | 250kbps | 802.15.4 Zigbee™ | -92 dBm | 30m Range | - | RoHS Compliant | - | ||
![]() X4H-Z1J-U801-UK Digi | In Stock | - | Datasheet | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | 6V~30V | - | Transceiver, Modem | - | RS-232, RS-422/485 | - | - | - | 32MB | Transceiver | - | - | - | - | 21Mbps | EV-DO, HSPA+ | - | - | - | RoHS Compliant | - | ||
![]() X4H-Z1J-U801-EU Digi | In Stock | - | Datasheet | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | 6V~30V | - | Transceiver, Modem | - | RS-232, RS-422/485 | - | - | - | 32MB | Transceiver | - | - | - | - | 21Mbps | EV-DO, HSPA+ | - | - | - | RoHS Compliant | - | ||
![]() XL9-UA Digi | In Stock | - | Datasheet | 4 Weeks | - | 2007 | XLR | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~26V | 902MHz~928MHz | Ethernet | - | RJ-45, RS-232, USB | - | - | - | - | - | - | - | 30dBm | -120dBm | 3.2Mbps | ISM | -120 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() XT09-PKC-UA Digi | In Stock | - | Datasheet | - | - | 2007 | XTend® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 7V~28V | 902MHz~928MHz | Transceiver, Modem | - | USB | - | - | - | - | - | - | - | 1W | -110dBm | 115kbps | FSK | - | - | - | - | - | ||
![]() XA-A14-CS3R Digi | In Stock | - | Datasheet | - | Wire | 2007 | XBee® | Obsolete | 1 (Unlimited) | 70°C | -40°C | Sensor Interface - Ready To Go Module | 9V~30V | 2.4GHz~2.4835GHz | Transceiver | 30V | RS-485 | - | - | - | - | Transceiver | - | - | 0dBm | -92dBm | 250kbps | 802.15.4 Zigbee™ | -92 dBm | 30m Range | - | RoHS Compliant | - |