- Interface
- Moisture Sensitivity Level (MSL)
- Part Status
- Applications
- Frequency
- RoHS Status
- Modulation or Protocol
- Series
- Data Rate (Max)
- Voltage - Supply
- Function
- Power - Output
Attribute column
Manufacturer
Digi RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | RAM Size | Logic Function | Data Rate | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4H-Z1U-U801-US Digi | In Stock | - | Datasheet | - | - | - | 2012 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | 6V~30V | - | Transceiver, Modem | - | RS-232, RS-422/485 | - | - | 32MB | Transceiver | - | - | - | 21Mbps | EV-DO, HSPA+ | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() X4-Z11-P01-A Digi | In Stock | - | Datasheet | - | Edge | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | - | Transceiver, Gateway | 30V | Ethernet, Serial, USB | - | - | 32MB | Transceiver | 100 Mbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-Z2U-U805 Digi | In Stock | - | Datasheet | - | - | - | 2013 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | 6V~30V | - | Transceiver, Modem | - | RS-232, RS-422/485 | 30V | 6V | 32MB | Transceiver | - | - | - | 21Mbps | EV-DO, HSPA+ | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() XM-M92-4P-U Digi | In Stock | - | Datasheet | 9 Weeks | - | - | 2013 | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 2.1V~3.6V | 902MHz~928MHz | Transceiver, Modem | - | RS-485 | - | - | - | Transceiver | - | 24dBm | - | 200kbps | FHSS | -110 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-M11-A01-W Digi | In Stock | - | Datasheet | - | Edge | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | 2.4GHz | Transceiver, Gateway | 30V | Ethernet, Serial, USB | - | - | 32MB | Transceiver | 100 Mbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-Z14-CS5P-W Digi | In Stock | - | - | - | - | Module | 2009 | XBee-Pro® | Obsolete | 1 (Unlimited) | 70°C | -40°C | General Purpose | 5V | 2.4GHz | Adapter | 6V | RS-232, RS-485, USB, Ethernet | - | - | - | - | - | 18dBm | - | 250kbps | ZigBee® | -102 dBm | - | 30.4mm | 91.4mm | 48.2mm | - | RoHS Compliant | - | ||
![]() XA-P81-CS2P-W Digi | In Stock | - | - | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 3.7V~6V | 900MHz 2.4GHz | Adapter | - | Analog, Digital, RS-232, RS-485, USB | - | - | - | - | - | 18dBm | -100dBm | 250kbps | ISM | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-P81-CE1P-W Digi | In Stock | - | - | - | Wire | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 3.7V~6V | 900MHz 2.4GHz | Adapter | - | Analog, Digital, RS-232, RS-485, USB | - | - | - | - | - | 18dBm | -100dBm | 250kbps | ISM | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XT09-4EI-RA Digi | In Stock | - | Datasheet | - | - | - | 2013 | XTend® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 902MHz~928MHz | Transceiver, Modem | - | RS-232, RS-485 | - | - | - | - | - | 1W | -110dBm | 230kbps | FSK | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 2 Weeks | - | - | - | EX15 | Active | Not Applicable | - | - | General Purpose | 18V | - | Ethernet | - | Ethernet, RJ-45, RS-232 | - | - | - | - | - | - | - | 1Gbps | HSPA+, LTE | - | Environmental | - | - | - | - | RoHS Compliant | - | ||
![]() XA-B14-CS5R Digi | In Stock | - | Datasheet | - | Wire | - | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | 3V~6V | 2.4GHz | Transceiver, Xbee, Gateway | - | RJ-45, RS-232, USB | - | - | - | Transceiver | - | 3dBm | - | 250kbps | DSSS | -96 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-P81-A01-W Digi | In Stock | - | - | - | Edge | - | 2016 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | 868MHz | Transceiver, Gateway | 30V | Ethernet, Serial, USB | - | - | 32MB | Transceiver | 100 Mbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XR-SE4-CW1P5 Digi | In Stock | - | - | - | - | - | - | XBee® | Obsolete | 1 (Unlimited) | 70°C | 0°C | General Purpose | - | - | - | - | - | - | - | - | - | 250 kbps | - | - | - | ZigBee™ | -102 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() X24-009PKC-RA Digi | In Stock | - | Datasheet | - | - | - | 2004 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 2.4GHz~2.4835GHz | Transceiver, Modem | - | RS-232, RS-485 | - | - | - | - | - | 17dBm 50mW | -105dBm | 9.6kbps | FHSS, FSK | - | - | - | - | - | - | - | - | ||
![]() XA-Z14-CS4P-A Digi | In Stock | - | - | - | External | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | 70°C | -40°C | General Purpose | 3V~6V | 2.4GHz | Transceiver, ZigBee™ | 6V | Digital | - | - | - | Transceiver | - | 18dBm | -102dBm | 250kbps | DSSS | -102 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() XR-SE4-CW1P4 Digi | In Stock | - | - | - | - | - | - | XBee® | Obsolete | 1 (Unlimited) | 70°C | 0°C | General Purpose | - | - | - | - | - | - | - | - | - | 250 kbps | - | - | - | ZigBee™ | -102 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() XT09-PKI-RA-NA Digi | In Stock | - | Datasheet | - | - | - | 2012 | XTend® | Obsolete | 1 (Unlimited) | - | - | - | 7V~28V | 900MHz | Transceiver, Modem | - | RS-232, RS-485 | - | - | - | - | - | - | -110dBm | 10kbps | FHSS, FSK | - | - | - | - | - | - | - | - | ||
![]() XA-B14-CS4R Digi | In Stock | - | Datasheet | - | Wire | - | 2012 | - | Obsolete | 1 (Unlimited) | 70°C | -40°C | - | 3V~6V | 2.4GHz | Transceiver, Xbee, Gateway | 30V | RJ-45, RS-232, USB | - | - | - | Transceiver | - | 3dBm | - | 250kbps | DSSS | -96 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-B14-CS2R Digi | In Stock | - | Datasheet | - | Wire | - | 2012 | - | Obsolete | 1 (Unlimited) | 70°C | -40°C | - | 3V~6V | 2.4GHz | Transceiver, Xbee, Gateway | 30V | RS-232 | - | - | - | Transceiver | - | 3dBm | - | 250kbps | DSSS | -96 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-X2-SE1-BD1 Digi | In Stock | - | Datasheet | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | AMR, Consumer/PC, ISM | 5V | - | Transceiver, Gateway | - | RJ-45 | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |