- Interface
- Moisture Sensitivity Level (MSL)
- Part Status
- Applications
- Frequency
- RoHS Status
- Modulation or Protocol
- Series
- Data Rate (Max)
- Voltage - Supply
- Function
- Power - Output
Attribute column
Manufacturer
Digi RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Voltage - Supply | Frequency | Function | Max Output Current | Operating Supply Voltage | Interface | RAM Size | Logic Function | Data Rate | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XT09-PKI-RA Digi | In Stock | - | Datasheet | - | - | - | - | 2007 | XTend® | Obsolete | 1 (Unlimited) | - | - | - | - | 7V~28V | 900MHz | Transceiver, Modem | - | - | RS-232, RS-485 | - | - | - | - | -110dBm | 115.2kbps | FHSS, FSK | - | - | - | Non-RoHS Compliant | - | ||
![]() XEB09-BIS Digi | In Stock | - | Datasheet | - | - | - | - | 2007 | XPress™ | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | 902MHz~928MHz | Transceiver, Bridge | - | - | RJ-45 | - | Transceiver | - | 21dBm | - | 1.5Mbps | DSSS | - | - | - | Non-RoHS Compliant | - | ||
![]() X4-M91-W-A Digi | In Stock | - | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | - | 900MHz | Transceiver, Gateway | - | 30V | Ethernet, Serial, USB | 32MB | Transceiver | 100 Mbps | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X09-009PKI-R Digi | In Stock | - | Datasheet | - | - | Module | 23.999998g | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 100mW | 7V~18V | 902MHz~928MHz | Transceiver, Modem | 140mA | 5V | RS-232, RS-485 | - | Transceiver | - | 20dBm 100mW | - | 9.6kbps | FHSS, FSK | -110 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() X2E-Z1C-H1-A Digi | In Stock | - | Datasheet | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | - | AMR, Consumer/PC, ISM | - | 5V | 2.4GHz | Transceiver, Gateway | - | - | RJ-45 | - | Transceiver | - | 8dBm | -102dBm | 72.2Mbps | 802.15.4 Zigbee™ | -102 dBm | Power Supply Included | - | RoHS Compliant | - | ||
![]() XL9-AA Digi | In Stock | - | - | 4 Weeks | - | - | - | 2016 | - | Obsolete | Not Applicable | - | - | General Purpose | - | 9V~26V | 902MHz~928MHz | Transceiver | - | - | Mini USB | - | - | - | 30dBm | - | 3.2Mbps | ISM | -120 dBm | - | - | RoHS Compliant | - | ||
![]() XT09-PKI-R Digi | In Stock | - | Datasheet | - | - | - | 199.999989g | 2013 | XTend® | Obsolete | 1 (Unlimited) | 85°C | -40°C | General Purpose | - | 7V~28V | 902MHz~928MHz | - | - | 28V | DB9 | - | - | - | 30dBm | -110dBm | 115.2kbps | ISM | -110 dBm | - | - | RoHS Compliant | - | ||
![]() XEB09-BCS Digi | In Stock | - | Datasheet | - | - | - | - | 2007 | XPress™ | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | 902MHz~928MHz | Transceiver, Bridge | - | - | RJ-45 | - | Transceiver | - | 21dBm | -97dBm | 1.5Mbps | DSSS | -97 dBm | - | - | Non-RoHS Compliant | - | ||
![]() X4-Z11-A01-A Digi | In Stock | - | - | - | Edge | - | 199.999989g | 2012 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | 12VDC | 2.4GHz | Transceiver, Xbee, Gateway | - | 30V | RJ45, DB-9, USB | 32MB | Transceiver | - | 15dBm | - | 54Mbps | UDP/TCP, DHCP, SNMPv1 | -93 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() XR-SE4-CW1P3 Digi | In Stock | - | - | - | - | - | - | - | XBee® | Obsolete | 1 (Unlimited) | 70°C | 0°C | General Purpose | - | - | - | - | - | - | - | - | - | 250 kbps | - | - | - | ZigBee™ | -102 dBm | - | - | RoHS Compliant | - | ||
![]() XR-SE4-CW1P2 Digi | In Stock | - | - | - | - | - | - | - | XBee® | Obsolete | 1 (Unlimited) | 70°C | 0°C | General Purpose | - | - | - | - | - | - | - | - | - | 250 kbps | - | - | - | ZigBee™ | -102 dBm | - | - | RoHS Compliant | - | ||
![]() XTH9-PKC-UA-128 Digi | In Stock | - | Datasheet | - | - | - | - | 2016 | XTend® | Obsolete | 1 (Unlimited) | 70°C | 0°C | General Purpose | - | 7V~28V | 902MHz~928MHz | Transceiver, Modem | - | 28V | RS-232, RS-422, RS-485 | - | Transceiver | - | 30dBm | -110dBm | 125kbps | ISM | -110 dBm | - | - | RoHS Compliant | - | ||
![]() XM-C91-UP-UA Digi | 46 |
| - | 2 Weeks | - | - | - | 2014 | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 7V~30V | 902MHz~928MHz | Transceiver | - | - | USB | - | - | - | 24dBm | - | 10kbps | 802.15.4 Zigbee™ | -109 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() XM-C91-2P-UA Digi | In Stock | - | - | 2 Weeks | - | - | - | 2014 | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 7V~30V | 902MHz~928MHz | Transceiver | - | - | RS-232 | - | - | - | 24dBm | - | 10kbps | 802.15.4 Zigbee™ | -109 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() XL9-A Digi | In Stock | - | - | 4 Weeks | - | - | - | 2016 | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 9V~26V | 902MHz~928MHz | Transceiver | - | - | Mini USB | - | - | - | 30dBm | - | 3.2Mbps | ISM | -120 dBm | - | - | RoHS Compliant | - | ||
![]() XA-B14-CE1R Digi | In Stock | - | Datasheet | - | Wire | - | - | 2010 | - | Obsolete | 1 (Unlimited) | 70°C | -40°C | - | - | 5V USB | 2.4GHz | Transceiver, Xbee, Gateway | - | 30V | USB | - | Transceiver | - | 3dBm | - | 250kbps | DSSS | -96 dBm | - | - | RoHS Compliant | Lead Free | ||
![]() XA-A14-CS1R Digi | In Stock | - | Datasheet | - | Wire | - | - | 2007 | XBee® | Obsolete | 1 (Unlimited) | 70°C | -40°C | Sensor Interface - Ready To Go Module | - | 9V~30V | 2.4GHz~2.4835GHz | Transceiver | - | 30V | RJ-45 | - | Transceiver | - | 0dBm | -92dBm | 250kbps | 802.15.4 Zigbee™ | -92 dBm | 30m Range | No SVHC | RoHS Compliant | Lead Free | ||
![]() X4-Z11-W-A Digi | In Stock | - | - | - | - | - | - | 2012 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | 12V | 2.4GHz | Transceiver, Gateway | - | 30V | RJ-45, RS-232, USB | 32MB | Transceiver | - | 15dBm | - | 54Mbps | DSSS | -93 dBm | - | - | RoHS Compliant | - | ||
![]() XT09-PKT-R Digi | In Stock | - | Datasheet | - | - | - | - | 2012 | XTend® | Obsolete | 1 (Unlimited) | - | - | - | - | - | 900MHz | Transceiver, Modem | - | - | RS-232 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X2-P81-EM-W Digi | In Stock | - | Datasheet | - | - | - | - | 2015 | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 9V~30V | 868MHz | Transceiver, Gateway | - | - | RJ-45 Ethernet | - | Transceiver | - | - | - | - | - | - | - | - | RoHS Compliant | - |