- Interface
- Moisture Sensitivity Level (MSL)
- Part Status
- Applications
- Frequency
- RoHS Status
- Modulation or Protocol
- Series
- Data Rate (Max)
- Voltage - Supply
- Function
- Power - Output
Attribute column
Manufacturer
Digi RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Interface | RAM Size | Logic Function | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | Length | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X2-B11-W-A Digi | In Stock | - | - | - | 199.999989g | - | 2012 | - | Obsolete | 1 (Unlimited) | 70°C | -30°C | General Purpose | 12V | 2.4GHz | Transceiver, Xbee, Gateway | 30V | RJ-45, RS-232, USB | - | Transceiver | - | - | 16dBm | -82dBm | 11Mbps | UDP/TCP, DHCP, SNMPv1 | -82 dBm | - | - | - | RoHS Compliant | - | ||
![]() X4-M91-E-A Digi | In Stock | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | 900MHz | Transceiver, Gateway | 30V | Ethernet, Serial, USB | 32MB | Transceiver | 100 Mbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X2-T11-E-A Digi | In Stock | - | - | - | - | Bulk | - | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | 70°C | -30°C | General Purpose | 12VDC | 2.4GHz | Transceiver, Gateway | 12V | RJ-45 Ethernet | - | Transceiver | - | 3.4W | 16dBm | -82dBm | 11Mbps | 802.15.4 Zigbee™ | -82 dBm | - | - | - | RoHS Compliant | - | ||
![]() X4-Z11-C10-A Digi | In Stock | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X5R-Z1U-G1R70-00 Digi | In Stock | - | - | - | - | - | - | ConnectPort™ X5 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~48V | 2.4GHz | Gateway | - | J1708, J1939, RJ-45, RS-232 | - | - | - | - | 16dBm | -82dBm | 54Mbps | 802.11b/g, 802.15.4 Zigbee, CDMA, GPS, GPRS, GSM | - | IP67 | - | - | RoHS Compliant | - | ||
![]() X5R-000-G1T7K-W1 Digi | In Stock | - | - | - | - | - | - | ConnectPort™ X5 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~48V | 2.4GHz | Gateway | - | J1708, J1939, RJ-45, RS-232 | - | - | - | - | 16dBm | -82dBm | 54Mbps | 802.11b/g, 802.15.4 Zigbee, CDMA, GPS, GPRS, GSM | - | IP67 | - | - | RoHS Compliant | - | ||
![]() XTH9-PKI-RA-128 Digi | In Stock | - | Datasheet | - | - | - | - | XTend® | Obsolete | 1 (Unlimited) | 85°C | -40°C | General Purpose | 7V~28V | 902MHz~928MHz | Transceiver, Modem | 28V | RS-232, RS-422, RS-485 | - | Transceiver | - | - | 30dBm | -110dBm | 125kbps | ISM | -110 dBm | - | - | - | RoHS Compliant | - | ||
![]() X09-009PKC-R Digi | In Stock | - | Datasheet | - | - | - | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | - | RS-232, RS-485 | - | Transceiver | - | - | 20dBm 100mW | - | 9.6kbps | FHSS, FSK | -110 dBm | - | - | - | RoHS Compliant | - | ||
![]() X09-019PKC-R Digi | In Stock | - | Datasheet | - | - | - | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | - | RS-232, RS-485 | - | Transceiver | - | - | 20dBm 100mW | - | 19.2kbps | FHSS, FSK | -107 dBm | - | - | - | RoHS Compliant | - | ||
![]() X2E-Z1C-D2-A Digi | In Stock | - | Datasheet | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | AMR, Consumer/PC, ISM | 5V | 2.4GHz | Transceiver, Gateway | - | RJ-45 | - | Transceiver | - | - | 8dBm | -102dBm | 72.2Mbps | 802.15.4 Zigbee™ | -102 dBm | Power Supply Included | - | - | RoHS Compliant | - | ||
![]() X4-B11-E-A Digi | In Stock | - | - | - | 340.194277g | - | 2012 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | 12V | 2.4GHz | Transceiver, Xbee, Gateway | 30V | RJ-45 Ethernet | - | Transceiver | - | - | 15dBm | -93dBm | 54Mbps | UDP/TCP, DHCP, SNMPv1 | -93 dBm | - | - | - | RoHS Compliant | - | ||
![]() X24-009PKI-RA Digi | In Stock | - | - | - | - | - | 2011 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 2.4GHz~2.4835GHz | Transceiver, Modem | - | RS-232, RS-485 | - | - | - | - | 17dBm 50mW | -105dBm | 9.6kbps | FHSS, FSK | - | - | - | - | - | - | ||
![]() X09-019PKC-EA Digi | In Stock | - | Datasheet | - | - | - | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~28V | 902MHz~928MHz | Transceiver, Modem | - | RJ-45 Ethernet | - | Transceiver | - | - | 20dBm 100mW | - | 19.2kbps | FHSS, FSK | -107 dBm | Kit | 69.9mm | 28.6mm | Non-RoHS Compliant | Lead Free | ||
![]() XC09-038PKC-RA Digi | In Stock | - | Datasheet | - | - | - | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | 70°C | 0°C | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | 18V | RS-232, RS-485 | - | Transceiver | - | - | 6dBm | -104dBm | 38.4kbps | FHSS, FSK | -104 dBm | Kit | 69.9mm | 28.6mm | RoHS Compliant | Contains Lead | ||
![]() X4-A1J-U801-W Digi | In Stock | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 6V~30V | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz 2.4GHz | - | - | Serial | - | - | - | - | - | - | 21Mbps | HSPA+ | - | - | - | - | RoHS Compliant | - | ||
![]() X4-A1U-U801-A Digi | In Stock | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | 6V~30V | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz 2.4GHz | - | 30V | Serial | 32MB | - | - | - | - | - | 21Mbps | HSPA+ | - | - | - | - | RoHS Compliant | - | ||
![]() X4-Z11-PW-A Digi | In Stock | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | - | 2.4GHz | - | 30V | Ethernet, Serial, USB | 32MB | - | 100 Mbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X2E-Z1C-W1-A Digi | In Stock | - | Datasheet | - | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | AMR, Consumer/PC, ISM | 5V | 2.4GHz | Transceiver, Gateway | - | RJ-45 | - | Transceiver | - | - | 8dBm | -102dBm | 72.2Mbps | 802.15.4 Zigbee™ | -102 dBm | Power Supply Included | - | - | RoHS Compliant | - | ||
![]() X09-019PKI-R Digi | In Stock | - | Datasheet | - | 23.999998g | - | 2006 | XStream™ | Obsolete | 1 (Unlimited) | 85°C | -40°C | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | 18V | RS-232, RS-485 | - | Transceiver | - | - | 20dBm 100mW | - | 19.2kbps | FHSS, FSK | -107 dBm | - | - | - | RoHS Compliant | - | ||
![]() X09-009PKT-R Digi | In Stock | - | Datasheet | 4 | 23.999998g | - | 2012 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | - | RS-232, RS-485 | - | Transceiver | - | - | 20dBm 100mW | - | 9.6kbps | FHSS, FSK | -110 dBm | - | - | - | RoHS Compliant | - |