- Interface
- Moisture Sensitivity Level (MSL)
- Part Status
- Applications
- Frequency
- RoHS Status
- Modulation or Protocol
- Series
- Data Rate (Max)
- Voltage - Supply
- Function
- Power - Output
Attribute column
Manufacturer
Digi RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Interface | RAM Size | Logic Function | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | Length | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X5R-000-G1T70-00 Digi | In Stock | - | - | - | - | - | ConnectPort™ X5 | Obsolete | 1 (Unlimited) | 70°C | -40°C | General Purpose | 9V~48V | 2.4GHz | - | 48V | J1708, J1939, RJ-45, RS-232 | - | - | - | - | 16dBm | -82dBm | 54Mbps | 802.11b/g, 802.15.4 Zigbee, CDMA, GPS, GPRS, GSM | - | - | - | - | RoHS Compliant | - | ||
![]() XC09-009PKC-R Digi | In Stock | - | Datasheet | - | - | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | 70°C | 0°C | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | 18V | RS-232, RS-485 | - | Transceiver | - | - | 6dBm | - | 9.6kbps | FHSS, FSK | -108 dBm | - | 69.9mm | 28.6mm | RoHS Compliant | Lead Free | ||
![]() XA-A14-CS3P-25 Digi | In Stock | - | Datasheet | - | - | - | XBee™ | Obsolete | 1 (Unlimited) | - | - | Remote Control | 9V~30V | 2.4GHz | Adapter | - | RS-485 | - | - | - | - | 18dBm | -100dBm | 250kbps | 802.15.4 Zigbee™ | - | 100m Range | - | - | RoHS Compliant | - | ||
![]() X4-A11-A01H-US Digi | In Stock | - | Datasheet | - | Edge | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | - | Transceiver, Gateway | 30V | Ethernet, RS-232, USB | 32MB | Transceiver | 100 Mbps | - | - | - | - | 802.15.4 | - | - | - | - | RoHS Compliant | - | ||
![]() XC09-038PKC-U Digi | In Stock | - | Datasheet | - | - | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | 70°C | 0°C | ISM | 5V~12V | 902MHz~928MHz | Transceiver, Modem | 12V | USB | - | Transceiver | - | - | 6dBm | - | 38.4kbps | FHSS, FSK | -104 dBm | - | 69.9mm | 28.6mm | RoHS Compliant | Lead Free | ||
![]() XC09-038PKI-RA Digi | In Stock | - | Datasheet | - | - | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | 70°C | 0°C | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | 18V | RS-232, RS-485 | - | Transceiver | - | - | 6dBm | -104dBm | 38.4kbps | FHSS, FSK | -104 dBm | Kit | 69.9mm | 28.6mm | RoHS Compliant | Lead Free | ||
![]() X4-A1J-U805 Digi | In Stock | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | - | - | - | 30V | Ethernet, Serial, USB | 32MB | - | 100 Mbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC09-009PKI-RA Digi | In Stock | - | Datasheet | - | - | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | - | RS-232, RS-485 | - | - | - | - | 6dBm | -108dBm | 9.6kbps | FHSS, FSK | - | Kit | - | - | - | - | ||
![]() XA-A14-CS4P-25 Digi | In Stock | - | Datasheet | - | - | - | XBee™ | Obsolete | 1 (Unlimited) | - | - | Remote Control | 9V~30V | 2.4GHz | Adapter | - | Digital | - | - | - | - | 18dBm | -100dBm | 250kbps | 802.15.4 Zigbee™ | - | 100m Range | - | - | RoHS Compliant | - | ||
![]() XC09-038PKI-R Digi | In Stock | - | Datasheet | - | - | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | 70°C | 0°C | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | 18V | RS-232, RS-485 | - | Transceiver | - | - | 6dBm | - | 38.4kbps | FHSS, FSK | -104 dBm | - | 69.9mm | 28.6mm | RoHS Compliant | Lead Free | ||
![]() X2-SE4-BD25 Digi | In Stock | - | - | - | - | - | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | 70°C | -30°C | General Purpose | 5VDC | 2.4GHz | Transceiver, Gateway | 5V | RJ-45 Ethernet | 8MB | Transceiver | 100 Mbps | 3.4W | 19.1dBm | - | - | ZigBee™ | - | - | - | - | RoHS Compliant | - | ||
![]() XA-A14-CS2P-25 Digi | In Stock | - | Datasheet | - | - | - | XBee™ | Obsolete | 1 (Unlimited) | - | - | Remote Control | 9V~30V | 2.4GHz | Adapter | - | RS-232 (DB9) | - | - | - | - | 18dBm | -100dBm | 250kbps | 802.15.4 Zigbee™ | - | 100m Range | - | - | RoHS Compliant | - | ||
![]() X09-019PKC-E Digi | In Stock | - | - | - | - | - | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~28V | 902MHz~928MHz | Transceiver, Modem | - | RJ-45 Ethernet | - | Transceiver | - | - | 20dBm 100mW | - | 19.2kbps | FHSS, FSK | -107 dBm | - | - | - | RoHS Compliant | - | ||
![]() XC09-009PKC-U Digi | In Stock | - | Datasheet | - | - | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | 70°C | 0°C | ISM | 5V~12V | 902MHz~928MHz | Transceiver, Modem | 12V | USB | - | Transceiver | - | - | 6dBm | - | 9.6kbps | FHSS, FSK | -108 dBm | - | 69.9mm | 28.6mm | RoHS Compliant | Lead Free | ||
![]() X4-M91-A01-A Digi | In Stock | - | - | - | Edge | 2012 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | 900MHz | Transceiver, Gateway | 30V | Ethernet, Serial, USB | 32MB | Transceiver | 100 Mbps | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XU3-A11 Digi | 26 |
| Datasheet | 5 Weeks | - | - | XBee® 3 | Active | 1 (Unlimited) | - | - | Networking | 5V | 2.4GHz | Transceiver | - | USB | - | - | - | - | 8dBm | -103dBm | 250kbps | 802.15.4, DigiMesh, Zigbee | - | - | - | - | - | - | ||
![]() XA-A14-CS2R-25 Digi | In Stock | - | Datasheet | - | - | - | XBee™ | Obsolete | 1 (Unlimited) | - | - | Remote Control | 9V~30V | 2.4GHz | Adapter | - | RS-232 (DB9) | - | - | - | - | 0dBm | -92dBm | 250kbps | 802.15.4 Zigbee™ | - | 30m Range | - | - | RoHS Compliant | - | ||
![]() XT09-4II-RA-NA Digi | In Stock | - | Datasheet | - | - | 2013 | XTend® | Active | 1 (Unlimited) | - | - | General Purpose | 7V~28V | 902MHz~928MHz | Transceiver, Modem | - | RS-232, RS-485 | - | Transceiver | - | - | 30dBm | - | 230kbps | FSK | -110 dBm | - | 130mm | 38.1mm | RoHS Compliant | Lead Free | ||
![]() XA-A14-CS1R-25 Digi | In Stock | - | Datasheet | - | - | - | XBee™ | Obsolete | 1 (Unlimited) | - | - | Remote Control | 9V~30V | 2.4GHz | Adapter | - | 1-Wire | - | - | - | - | 0dBm | -92dBm | 250kbps | 802.15.4 Zigbee | - | 30m Range | - | - | RoHS Compliant | - | ||
![]() XA-A14-CS3R-25 Digi | In Stock | - | Datasheet | - | - | - | XBee™ | Obsolete | 1 (Unlimited) | - | - | Remote Control | 9V~30V | 2.4GHz | Adapter | - | RS-485 | - | - | - | - | 0dBm | -92dBm | 250kbps | 802.15.4 Zigbee™ | - | 30m Range | - | - | RoHS Compliant | - |