- Interface
- Moisture Sensitivity Level (MSL)
- Part Status
- Applications
- Frequency
- RoHS Status
- Modulation or Protocol
- Series
- Data Rate (Max)
- Voltage - Supply
- Function
- Power - Output
Attribute column
Manufacturer
Digi RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Memory Types | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Interface | Max Supply Voltage | Min Supply Voltage | RAM Size | Logic Function | Data Rate | Power Consumption | Max Frequency | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Features | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XA-A14-CS4R-25 Digi | In Stock | - | Datasheet | - | - | - | - | XBee™ | Obsolete | 1 (Unlimited) | - | - | Remote Control | 9V~30V | 2.4GHz | Adapter | Digital | - | - | - | - | - | - | - | 0dBm | -92dBm | 250kbps | 802.15.4 Zigbee™ | 30m Range | - | RoHS Compliant | ||
![]() XA-A14-CS5R-25 Digi | In Stock | - | Datasheet | - | - | - | - | XBee™ | Obsolete | 1 (Unlimited) | - | - | Remote Control | 9V~30V | 2.4GHz | Adapter | Analog | - | - | - | - | - | - | - | 0dBm | -92dBm | 250kbps | 802.15.4 Zigbee™ | 30m Range | - | RoHS Compliant | ||
![]() XA-A14-CS5P-25 Digi | In Stock | - | Datasheet | - | - | - | - | XBee™ | Obsolete | 1 (Unlimited) | - | - | Remote Control | 9V~30V | 2.4GHz | Adapter | Analog | - | - | - | - | - | - | - | 18dBm | -100dBm | 250kbps | 802.15.4 Zigbee™ | 100m Range | - | RoHS Compliant | ||
![]() XT09-PKC-UA-NA Digi | In Stock | - | Datasheet | - | - | - | 2007 | XTend® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 7V~28V | 902MHz~928MHz | Transceiver, Modem | USB | - | - | - | - | - | - | - | 1W | -110dBm | 115kbps | FSK | - | - | - | ||
![]() XT09-PKI-EA Digi | In Stock | - | Datasheet | - | - | - | 2007 | XTend® | Obsolete | 1 (Unlimited) | - | - | - | 7V~28V | 900MHz | Transceiver, Modem | RJ-45 Ethernet | - | - | - | - | - | - | - | - | -110dBm | 10kbps | FHSS, FSK | - | - | - | ||
![]() X4-Z11-C08H-AU Digi | In Stock | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X4K-Z1U-U7011-A1 Digi | In Stock | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | - | - | - | Gateway | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X4-Z1J-U801-CW Digi | In Stock | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 6V~30V | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz 2.4GHz | Transceiver, ZigBee™ | Ethernet, RS-232, USB | - | - | - | - | - | - | - | - | - | 21Mbps | ZigBee™ | - | - | RoHS Compliant | ||
![]() XA-Z14-CS4PH-A25 Digi | In Stock | - | - | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 2.4GHz | Adapter | RS-232, RS-485, USB, Ethernet | - | - | - | - | - | - | - | 18dBm | -102dBm | 250kbps | ZigBee® | - | - | RoHS Compliant | ||
![]() XA-Z14-CS3PH-W25 Digi | In Stock | - | - | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 2.4GHz | Adapter | RS-232, RS-485, USB, Ethernet | - | - | - | - | - | - | - | 18dBm | -102dBm | 250kbps | ZigBee® | - | - | RoHS Compliant | ||
![]() X4-Z1U-U805 Digi | In Stock | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 6V~30V | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz 2.4GHz | Transceiver, ZigBee™ | Ethernet, RS-232, USB | - | - | - | - | - | - | - | - | - | 21Mbps | ZigBee™ | - | - | RoHS Compliant | ||
![]() XA-Z14-CS3P-W-25 Digi | In Stock | - | - | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 2.4GHz | Adapter | RS-232, RS-485, USB, Ethernet | - | - | - | - | - | - | - | 18dBm | -102dBm | 250kbps | ZigBee® | - | - | RoHS Compliant | ||
![]() XA-Z14-CS3PH-A25 Digi | In Stock | - | - | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 2.4GHz | Adapter | RS-232, RS-485, USB, Ethernet | - | - | - | - | - | - | - | 18dBm | -102dBm | 250kbps | ZigBee® | - | - | RoHS Compliant | ||
![]() XA-Z16-CS4RL-25 Digi | In Stock | - | - | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 2.4GHz | Adapter | RS-232, RS-485, USB, Ethernet | - | - | - | - | - | - | - | 18dBm | -102dBm | 250kbps | ZigBee® | - | - | RoHS Compliant | ||
![]() XA-Z16-CS3RL-25 Digi | In Stock | - | - | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 2.4GHz | Adapter | RS-232, RS-485, USB, Ethernet | - | - | - | - | - | - | - | 18dBm | -102dBm | 250kbps | ZigBee® | - | - | RoHS Compliant | ||
![]() X4-M91-U805 Digi | In Stock | - | - | - | FLASH, RAM | Bulk | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | - | 900MHz | Transceiver, Gateway | Ethernet | 30V | 6V | 32MB | Transceiver | 230 kbps | 10.4W | 900MHz | - | - | - | - | - | No | RoHS Compliant | ||
![]() X4-Z11-C01-W Digi | In Stock | - | - | - | - | - | 2013 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XA-Z14-CS5P-W-25 Digi | In Stock | - | - | External | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 2.4GHz | Adapter | RS-232, RS-485, USB, Ethernet | - | - | - | - | - | - | - | 18dBm | -102dBm | 250kbps | ZigBee® | - | - | RoHS Compliant | ||
![]() XA-Z16-CS2RL-25 Digi | In Stock | - | - | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 2.4GHz | Adapter | RS-232, RS-485, USB, Ethernet | - | - | - | - | - | - | - | 18dBm | -102dBm | 250kbps | ZigBee® | - | - | RoHS Compliant | ||
![]() XA-Z14-CS4P-A-25 Digi | In Stock | - | - | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 2.4GHz | Adapter | RS-232, RS-485, USB, Ethernet | - | - | - | - | - | - | - | 18dBm | -102dBm | 250kbps | ZigBee® | - | - | RoHS Compliant |