- Interface
- Moisture Sensitivity Level (MSL)
- Part Status
- Applications
- Frequency
- RoHS Status
- Modulation or Protocol
- Series
- Data Rate (Max)
- Voltage - Supply
- Function
- Power - Output
Attribute column
Manufacturer
Digi RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Interface | RAM Size | Logic Function | Data Rate | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XEB09-I Digi | In Stock | - | Datasheet | - | 2005 | XPress™ | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 902MHz~928MHz | Transceiver, Bridge | - | RJ-45 | - | - | - | 21dBm | -102dBm | 1.5Mbps | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 2 Weeks | - | EX15 | Active | - | - | - | General Purpose | 18V | 2.4GHz 5GHz | Ethernet | - | Ethernet, RJ-45, RS-232 | - | - | - | - | - | 867Mbps | 802.11 a/b/g/n/ac, HSPA+, LTE | - | Environmental | - | ||
![]() XT09-PKI-E-NA Digi | In Stock | - | Datasheet | - | 2007 | XTend® | Obsolete | 1 (Unlimited) | - | - | - | 7V~28V | 900MHz | Transceiver, Modem | - | RJ-45 Ethernet | - | - | - | - | -110dBm | 10kbps | FHSS, FSK | - | - | - | ||
![]() 101-1303 Digi | In Stock | - | - | - | - | MINICORE® RCM6700 | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | Modem | - | - | - | - | - | - | - | - | GSM, GPRS | - | - | RoHS Compliant | ||
![]() X4-Z1U-U601-A Digi | In Stock | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | - | - | - | 30V | Ethernet, Serial, USB | 32MB | - | 100 Mbps | - | - | - | - | - | - | RoHS Compliant | ||
![]() XH9-019PKC-RA Digi | In Stock | - | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 923MHz | Transceiver, Modem | - | RS-232, RS-485 | - | Transceiver | - | 20dBm 100mW | - | 19.2kbps | FHSS, FSK | -107 dBm | Kit | RoHS Compliant | ||
![]() XA-Z14-CS4PH-C01 Digi | In Stock | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 2.4GHz | Adapter | - | RS-232, RS-485, USB, Ethernet | - | - | - | 18dBm | -102dBm | 250kbps | ZigBee® | - | - | - | ||
![]() XH9-009PKC-RA Digi | In Stock | - | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 923MHz | Transceiver, Modem | - | RS-232, RS-485 | - | Transceiver | - | 20dBm 100mW | - | 9.6kbps | FHSS, FSK | -110 dBm | Kit | RoHS Compliant | ||
![]() XH9-009PKI-RA Digi | In Stock | - | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 923MHz | Transceiver, Modem | - | RS-232, RS-485 | - | Transceiver | - | 20dBm 100mW | - | 9.6kbps | FHSS, FSK | -110 dBm | Kit | RoHS Compliant | ||
![]() X2E-Z4C-H1-CV-B Digi | In Stock | - | Datasheet | - | 2016 | - | Active | - | - | - | General Purpose | 5V | 800MHz 850MHz 900MHz 1.9GHz 2.1GHz | Gateway | - | - | - | - | - | 18dBm | -87dBm | 72.2Mbps | GSM, Zigbee® | - | - | RoHS Compliant | ||
![]() X4K-Z1J-00012-W1 Digi | In Stock | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | - | - | - | Gateway | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X2-WM1-EC-W-25 Digi | In Stock | - | - | - | - | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5VDC | 868MHz | Transceiver, Gateway | - | RJ-45 Ethernet | - | Transceiver | - | - | - | 100Mbps | ISM | - | - | RoHS Compliant | ||
![]() X4-Z11-C01H-US Digi | In Stock | - | - | - | - | ConnectPort™ X4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XT09-PKI-R-NL Digi | In Stock | - | - | - | - | XTend® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 902MHz~928MHz | Transceiver, Modem | - | RS-232, RS-422/485 | - | Transceiver | - | - | -110dBm | - | FHSS, FSK | -110 dBm | - | RoHS Compliant | ||
![]() XTH9-PKI-EA-128 Digi | In Stock | - | - | - | - | XTend® | Obsolete | 1 (Unlimited) | 85°C | -40°C | General Purpose | 7V~28V | 902MHz~928MHz | Transceiver, Modem | 28V | RJ-45, RS-232, RS-422, RS-485 | - | - | - | 30dBm | -110dBm | 125kbps | ISM | - | - | RoHS Compliant | ||
![]() X4-A1U-U701-A Digi | In Stock | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | - | - | - | 30V | Ethernet, Serial, USB | 32MB | - | 100 Mbps | - | - | - | - | - | - | RoHS Compliant | ||
![]() X2-WM1-EC-W Digi | In Stock | - | - | - | - | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5VDC | 868MHz | Transceiver, Gateway | - | RJ-45 Ethernet | - | Transceiver | - | - | - | 100Mbps | ISM | - | - | RoHS Compliant | ||
![]() X4-A1U-U601-A Digi | In Stock | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | - | - | - | 30V | Ethernet, Serial, USB | 32MB | - | 100 Mbps | - | - | - | - | - | - | RoHS Compliant | ||
![]() X2-T11-W-A Digi | In Stock | - | - | - | - | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 12VDC | 2.4GHz | Transceiver, Gateway | - | RJ-45 Ethernet | - | Transceiver | - | 16dBm | -82dBm | 11Mbps | 802.15.4 Zigbee™ | -82 dBm | - | RoHS Compliant | ||
![]() X4K-Z1U-00014-W1 Digi | In Stock | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | - | - | - | Gateway | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |