- Interface
- Moisture Sensitivity Level (MSL)
- Part Status
- Applications
- Frequency
- RoHS Status
- Modulation or Protocol
- Series
- Data Rate (Max)
- Voltage - Supply
- Function
- Power - Output
Attribute column
Manufacturer
Digi RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Interface | RAM Size | Logic Function | Data Rate | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4-A1U-U805 Digi | In Stock | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X5R-000-G1T7K-A1 Digi | In Stock | - | - | - | ConnectPort™ X5 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~48V | 2.4GHz | Gateway | 48V | J1708, J1939, RJ-45, RS-232 | - | - | - | 16dBm | -82dBm | 54Mbps | 802.11b/g, 802.15.4 Zigbee, CDMA, GPS, GPRS, GSM | - | IP67 | RoHS Compliant | ||
![]() ERT-X2-SE1-BD25 Digi | In Stock | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | AMR, Consumer/PC, ISM | 5V | - | Transceiver, Gateway | - | RJ-45 | - | Transceiver | - | - | - | - | - | - | 25 pcs per pkg | RoHS Compliant | ||
![]() XH9-009PKC-U Digi | In Stock | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 5V~12V | 923MHz | Transceiver, Modem | - | USB | - | Transceiver | - | 20dBm 100mW | - | 9.6kbps | FHSS, FSK | -110 dBm | - | RoHS Compliant | ||
![]() XH9-009PKC-E Digi | In Stock | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~28V | 923MHz | Transceiver, Modem | - | RJ-45 Ethernet | - | Transceiver | - | 20dBm 100mW | - | 9.6kbps | FHSS, FSK | -110 dBm | - | RoHS Compliant | ||
![]() XH9-009PKC-EA-W Digi | In Stock | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~28V | 923MHz | Transceiver, Modem | - | RJ-45 Ethernet | - | Transceiver | - | 20dBm 100mW | - | 9.6kbps | FHSS, FSK | -110 dBm | Kit | RoHS Compliant | ||
![]() X4K-Z1J-00015-W1 Digi | In Stock | - | - | 2016 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | - | - | - | Gateway | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X4-Z1J-U705 Digi | In Stock | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | - | - | - | 30V | Ethernet, Serial, USB | 32MB | - | 100 Mbps | - | - | - | - | - | - | RoHS Compliant | ||
![]() X3H-Z1J-G1C3C-01 Digi | In Stock | - | - | - | ConnectPort™ X3 | Obsolete | 1 (Unlimited) | - | - | - | - | - | Gateway | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X4-Z1U-U605 Digi | In Stock | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | - | - | - | 30V | Ethernet, Serial, USB | 32MB | - | 100 Mbps | - | - | - | - | - | - | RoHS Compliant | ||
![]() XT09-PKC-U-NL Digi | In Stock | - | - | - | XTend® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 7V~28V | 902MHz~928MHz | Transceiver, Modem | - | USB | - | Transceiver | - | 1W | -110dBm | 230kbps | FSK | -110 dBm | - | RoHS Compliant | ||
![]() XH9-019PKC-R Digi | In Stock | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 923MHz | Transceiver, Modem | - | RS-232, RS-485 | - | Transceiver | - | 20dBm 100mW | - | 19.2kbps | FHSS, FSK | -107 dBm | - | RoHS Compliant | ||
![]() XH9-019PKI-RA Digi | In Stock | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 923MHz | Transceiver, Modem | - | RS-232, RS-485 | - | Transceiver | - | 20dBm 100mW | - | 19.2kbps | FHSS, FSK | -107 dBm | Kit | RoHS Compliant | ||
![]() XH9-019PKI-R Digi | In Stock | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 923MHz | Transceiver, Modem | - | RS-232, RS-485 | - | Transceiver | - | 20dBm 100mW | - | 19.2kbps | FHSS, FSK | -107 dBm | - | RoHS Compliant | ||
![]() XH9-009PKC-UA Digi | In Stock | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 5V~12V | 923MHz | Transceiver, Modem | - | USB | - | Transceiver | - | 20dBm 100mW | - | 9.6kbps | FHSS, FSK | -110 dBm | Kit | RoHS Compliant | ||
![]() XH9-019PKC-EA Digi | In Stock | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~28V | 923MHz | Transceiver, Modem | - | RJ-45 Ethernet | - | Transceiver | - | 20dBm 100mW | - | 19.2kbps | FHSS, FSK | -107 dBm | Kit | RoHS Compliant | ||
![]() X4K-Z1J-00013-W1 Digi | In Stock | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | - | - | - | Gateway | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X3H-Z1J-G1C5E-01 Digi | In Stock | - | - | - | ConnectPort™ X3 | Obsolete | 1 (Unlimited) | - | - | - | - | - | Gateway | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X5-Z11-B111R-SA Digi | In Stock | - | - | - | ConnectPort™ X5 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~48V | 2.4GHz | Gateway | - | J1708, J1939, RJ-45, RS-232 | - | - | - | 16dBm | -82dBm | 54Mbps | 802.11b/g, 802.15.4 Zigbee, CDMA, GPS, GPRS, GSM | - | IP67 | RoHS Compliant | ||
![]() X4-Z1U-U701-A Digi | In Stock | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | - | - | - | 30V | Ethernet, Serial, USB | 32MB | - | 100 Mbps | - | - | - | - | - | - | RoHS Compliant |