- Interface
- Moisture Sensitivity Level (MSL)
- Part Status
- Applications
- Frequency
- RoHS Status
- Modulation or Protocol
- Series
- Data Rate (Max)
- Voltage - Supply
- Function
- Power - Output
Attribute column
Manufacturer
Digi RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Interface | Logic Function | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XH9-019PKC-E Digi | In Stock | - | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~28V | 923MHz | Transceiver, Modem | - | RJ-45 Ethernet | Transceiver | 20dBm 100mW | - | 19.2kbps | FHSS, FSK | -107 dBm | - | RoHS Compliant | ||
![]() XH9-009PKI-R Digi | In Stock | - | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 923MHz | Transceiver, Modem | - | RS-232, RS-485 | Transceiver | 20dBm 100mW | - | 9.6kbps | FHSS, FSK | -110 dBm | - | RoHS Compliant | ||
![]() XTH9-PKI-E-128 Digi | In Stock | - | - | - | - | XTend® | Obsolete | 1 (Unlimited) | 85°C | -40°C | General Purpose | 7V~28V | 902MHz~928MHz | Transceiver, Modem | 28V | RJ-45, RS-232, RS-422, RS-485 | - | 30dBm | -110dBm | 125kbps | ISM | - | - | RoHS Compliant | ||
![]() XH9-009PKC-R Digi | In Stock | - | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 923MHz | Transceiver, Modem | - | RS-232, RS-485 | Transceiver | 20dBm 100mW | - | 9.6kbps | FHSS, FSK | -110 dBm | - | RoHS Compliant | ||
![]() X09-019PKC-UA Digi | In Stock | - | Datasheet | - | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 5V~12V | 902MHz~928MHz | Transceiver, Modem | - | USB | - | 20dBm 100mW | -107dBm | 19.2kbps | FHSS, FSK | - | Kit | - | ||
![]() X09-019PKI-RA Digi | In Stock | - | Datasheet | - | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | - | RS-232, RS-485 | - | 20dBm 100mW | -107dBm | 19.2kbps | FHSS, FSK | - | Kit | - | ||
Tiny WHSL | In Stock | - | - | 2 Weeks | - | EX15 | Active | - | - | - | General Purpose | 18V | - | Ethernet | - | Ethernet, RJ-45, RS-232 | - | - | - | 150Mbps | HSPA+, LTE | - | Environmental | - | ||
![]() X09-019PKC-RA Digi | In Stock | - | Datasheet | - | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | - | RS-232, RS-485 | - | 20dBm 100mW | -107dBm | 19.2kbps | FHSS, FSK | - | Kit | - | ||
![]() X09-009PKC-RA Digi | In Stock | - | Datasheet | - | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | - | RS-232, RS-485 | - | 20dBm 100mW | -110dBm | 9.6kbps | FHSS, FSK | - | Kit | - | ||
![]() X09-019PKC-U Digi | In Stock | - | Datasheet | - | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 5V~12V | 902MHz~928MHz | Transceiver, Modem | - | USB | - | 20dBm 100mW | -107dBm | 19.2kbps | FHSS, FSK | - | - | - | ||
![]() X09-009PKC-U Digi | In Stock | - | Datasheet | - | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 5V~12V | 902MHz~928MHz | Transceiver, Modem | - | USB | - | 20dBm 100mW | -110dBm | 9.6kbps | FHSS, FSK | - | - | - | ||
![]() X09-009PKC-UA Digi | In Stock | - | Datasheet | - | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 5V~12V | 902MHz~928MHz | Transceiver, Modem | - | USB | - | 20dBm 100mW | -110dBm | 9.6kbps | FHSS, FSK | - | Kit | - | ||
Tiny WHSL | 611 |
| - | 2 Weeks | - | EX15 | Active | - | - | - | General Purpose | 18V | - | Ethernet | - | Ethernet, RJ-45, RS-232 | - | - | - | 600Mbps | HSPA+, LTE | - | Environmental | - | ||
![]() X09-009PKC-EA Digi | In Stock | - | - | - | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~28V | 902MHz~928MHz | Transceiver, Modem | - | RJ-45 Ethernet | - | 20dBm 100mW | -110dBm | 9.6kbps | FHSS, FSK | - | Kit | Non-RoHS Compliant | ||
![]() X4-Z11-C11-A Digi | In Stock | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 2 Weeks | - | EX15 | Active | - | - | - | General Purpose | 18V | - | Ethernet | - | Ethernet, RJ-45, RS-232 | - | - | - | 150Mbps | HSPA+, LTE | - | Environmental | - | ||
![]() 70002541 Digi | In Stock | - | - | - | - | - | Active | - | - | - | General Purpose | 105V~277V | - | Gateway | - | DB-9, RS-232, RS-422, RS-485 | - | - | - | - | LTE | - | IP66 | RoHS Compliant | ||
![]() X2-S21-E-A Digi | In Stock | - | - | - | - | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 12VDC | 2.4GHz | Transceiver, Gateway | - | RJ-45 Ethernet | Transceiver | 16dBm | -82dBm | 11Mbps | 802.15.4 Zigbee™ | -82 dBm | - | RoHS Compliant | ||
![]() X4-Z11-C03-W Digi | In Stock | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X2-S31-E-A Digi | In Stock | - | - | - | - | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 12VDC | 2.4GHz | Transceiver, Gateway | - | RJ-45 Ethernet | Transceiver | 16dBm | -82dBm | 11Mbps | 802.15.4 Zigbee™ | -82 dBm | - | RoHS Compliant |