- Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RF Family/Standard
- RoHS Status
- Packaging
- Power - Output
- Series
- Antenna Type
Attribute column
Manufacturer
Digi RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Antenna Connector Type | Dimensions | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Max Output Current | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Bandwidth | Protocol | Max Frequency | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XB3-C-A2-UT-001 Digi | 1887 | - | Datasheet | 3 Weeks | - | Through Hole | 20-SMD Module | NO | - | XB3-C-A2-UT-001 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | XBee® 3 Cellular | Active | 1 (Unlimited) | 20 | - | - | POWER REQUIREMENTS AVAILABLE AT 3.3VDC INPUT POWER | 2.8V~5.5V | UNSPECIFIED | - | - | 1 | - | - | - | R-XXMA-T20 | - | - | - | SPI, UART, USB | - | - | - | - | 2 Mbps | SARA-R410M | 83.5MHz | 4G LTE CAT-M1 (AT&T/Verizon) | 2.4835GHz | MODEM | 23dBm | Bluetooth, Cellular | Antenna Not Included, U.FL | -105dBm | 4 | SPI, UART, USB | - | 235mA~860mA | - | - | 13 | 5.4356mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() XB24-AUI-001 Digi | 1544 | - | Datasheet | 2 Weeks | Socket, Surface Mount | Surface Mount | Module | - | 20 | XB24-AUI-001 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | XBee® 802.15.4 | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 2.8V~3.4V | - | - | - | - | - | 2.4GHz | - | - | - | - | 16 | UART | 3.4V | 2.8V | - | - | 250kbps | EM357 | - | - | - | - | 0dBm | 802.15.4 | Antenna Not Included, U.FL | -92dBm | - | UART | 50mA | 45mA | DSSS | -92 dBm | - | 2.82mm | 27.61mm | 24.38mm | 2.03mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() XB3-24Z8CM-J Digi | 849 | - | Datasheet | 3 Weeks | - | Surface Mount | 34-SMD Module | YES | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | XBee® 3 Zigbee 3 | Active | 3 (168 Hours) | 34 | - | - | - | 2.1V~3.6V | UNSPECIFIED | NO LEAD | - | 1 | - | 2.4GHz | - | R-XXMA-N34 | - | - | - | - | - | - | 1MB Flash 128kB RAM | - | 250kbps | EFR32MG | - | Zigbee® | - | TELECOM CIRCUIT | 8dBm | 802.15.4 | Integrated, Chip | -103dBm | - | I2C, SPI, UART | 15mA | 40mA | DSSS | - | - | - | 19mm | 13mm | - | - | - | RoHS Compliant | - | ||
![]() XB3-24Z8UM-J Digi | 131 | - | Datasheet | 3 Weeks | - | Surface Mount | 34-SMD Module | YES | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | XBee® 3 Zigbee 3 | Active | 3 (168 Hours) | 34 | - | - | - | 2.1V~3.6V | UNSPECIFIED | NO LEAD | - | 1 | - | 2.4GHz | - | R-XXMA-N34 | - | - | - | - | - | - | 1MB Flash 128kB RAM | - | 250kbps | EFR32MG | - | Zigbee® | - | TELECOM CIRCUIT | 8dBm | 802.15.4 | Antenna Not Included, U.FL | -103dBm | - | I2C, SPI, UART | 15mA | 40mA | DSSS | - | - | - | 19mm | 13mm | - | - | - | RoHS Compliant | - | ||
![]() XBP9B-DMST-002 Digi | 2342 | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Module | - | 14 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | XBee-Pro® 900HP | Active | 1 (Unlimited) | - | - | - | - | 2.4V~3.6V | - | - | - | - | - | 900MHz | - | - | - | 3.6V | - | UART | - | - | - | - | 200kbps | ADF7023 | - | - | - | - | 24dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | -110dBm | - | SPI, UART | 44mA | 229mA | FHSS | -101 dBm | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() XB24-ASI-001 Digi | In Stock | - | Datasheet | 2 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | XBee® 802.15.4 | Obsolete | 1 (Unlimited) | - | - | - | - | 2.8V~3.4V | - | - | - | - | - | 2.4GHz | - | - | 45mA | 3.4V | - | Serial, UART | - | - | - | - | 250kbps | EM357 | - | - | - | - | 0dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | - | UART | 50mA | - | DSSS | -92 dBm | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() XB3-24Z8CM Digi | 3933 |
| Datasheet | 3 Weeks | - | Surface Mount | 34-SMD Module | YES | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | XBee® 3 Zigbee 3 | Active | 3 (168 Hours) | 34 | - | - | - | 2.1V~3.6V | UNSPECIFIED | NO LEAD | - | 1 | - | 2.4GHz | - | R-XXMA-N34 | - | - | - | - | - | - | 1MB Flash 128kB RAM | - | 250kbps | EFR32MG | - | Zigbee® | - | TELECOM CIRCUIT | 19dBm | 802.15.4 | Integrated, Chip | -103dBm | - | I2C, SPI, UART | 15mA | 135mA | DSSS | - | - | - | 19mm | 13mm | - | - | - | RoHS Compliant | - | ||
![]() XBP9X-DMUS-001 Digi | 2344 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tray | 2016 | XBee-Pro™ SX | Active | 3 (168 Hours) | - | 85°C | -40°C | - | 2.4V~3.6V | - | - | - | - | - | 902MHz~928MHz | - | - | - | - | - | SPI, UART | 3.6V | 2.4V | - | - | 250kbps | ADF7023 | 26MHz | - | 928MHz | - | 30dBm | General ISM < 1GHz | Antenna Not Included, U.FL | -113dBm | 4 | - | 40mA | 55mA | GFSK | -113 dBm | 20 | 3.556mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XBP9X-DMRS-001 Digi | 2967 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | Module | - | - | XBP9X-DMRS-001 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | XBee-Pro™ SX | Active | 3 (168 Hours) | - | 85°C | -40°C | - | 2.6V~3.6V | - | - | - | - | - | 902MHz~928MHz | - | - | - | - | - | SPI, UART | 3.6V | 2.6V | - | - | 250kbps | ADF7023 | - | - | 928MHz | - | 30dBm | General ISM < 1GHz | Antenna Not Included, U.FL | -113dBm | 4 | - | 40mA | 330mA | - | -113 dBm | 9 | 3.429mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XB3-24Z8PT-J Digi | 1462 | - | Datasheet | 3 Weeks | - | Through Hole | Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | XBee® 3 Zigbee 3 | Active | 1 (Unlimited) | 20 | - | - | - | 2.1V~3.6V | DUAL | - | NOT SPECIFIED | 1 | - | 2.4GHz | NOT SPECIFIED | X-XDMA-T20 | - | - | - | - | - | - | 1MB Flash 128kB RAM | - | 250kbps | EFR32MG | - | Zigbee® | - | TELECOM CIRCUIT | 8dBm | 802.15.4 | Integrated, Trace | -103dBm | - | I2C, SPI, UART | 15mA | 40mA | DSSS | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XB3-24Z8RM-J Digi | 1080 |
| Datasheet | 5 Weeks | - | Surface Mount | 34-SMD Module | YES | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | XBee® 3 Zigbee 3 | Active | 3 (168 Hours) | 34 | - | - | - | 2.1V~3.6V | UNSPECIFIED | NO LEAD | - | 1 | - | 2.4GHz | - | R-XXMA-N34 | - | - | - | - | - | - | 1MB Flash 128kB RAM | - | 250kbps | EFR32MG | - | Zigbee® | - | TELECOM CIRCUIT | 8dBm | 802.15.4 | Antenna Not Included, Castellation | -103dBm | - | I2C, SPI, UART | 15mA | 40mA | DSSS | - | - | - | 19mm | 13mm | - | - | - | RoHS Compliant | - | ||
![]() XB3-24Z8UT-J Digi | 782 | - | Datasheet | 3 Weeks | - | Through Hole | Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | XBee® 3 Zigbee 3 | Active | 1 (Unlimited) | 20 | - | - | - | 2.1V~3.6V | DUAL | - | - | 1 | - | 2.4GHz | - | X-XDMA-T20 | - | - | - | - | - | - | 1MB Flash 128kB RAM | - | 250kbps | EFR32MG | - | Zigbee® | - | TELECOM CIRCUIT | 8dBm | 802.15.4 | Antenna Not Included, U.FL | -103dBm | - | I2C, SPI, UART | 15mA | 40mA | DSSS | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XB24CZ7PIS-004 Digi | 407 |
| Datasheet | 2 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Bulk | 2010 | XBee® ZigBee® | Not For New Designs | 3 (168 Hours) | - | - | - | - | 2.1V~3.6V | UNSPECIFIED | - | - | 1 | 3.3V | 2.4GHz | - | R-XXMA-N | - | - | - | SPI, UART | - | - | - | - | 1Mbps | EM357 | - | Zigbee® | - | TELECOM CIRCUIT | 8dBm | 802.15.4 | Integrated, Trace | - | - | SPI, UART | 28mA~45mA | 33mA~59mA | DSSS | -100 dBm | - | 3mm | 22mm | 34mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() XB3-24DMUM-J Digi | 15 |
| Datasheet | 5 Weeks | - | Surface Mount | 34-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | XBee® 3 DigiMesh 2.4 | Active | 3 (168 Hours) | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 1MB Flash 128kB RAM | - | 250kbps | - | - | Zigbee® | - | TELECOM CIRCUIT | 8dBm | 802.15.4 | Antenna Not Included, U.FL | -103dBm | - | I2C, SPI, UART | 15mA | 40mA | DSSS | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XB24CZ7UIS-004 Digi | 4212 |
| Datasheet | 2 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Bulk | 2010 | XBee® ZigBee® | Not For New Designs | 3 (168 Hours) | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 3.6V | - | SPI, UART | - | - | - | - | 1Mbps | EM357 | - | Zigbee® | - | - | 8dBm | 802.15.4 | Antenna Not Included, U.FL | -100dBm | - | SPI, UART | 28mA~45mA | 33mA~59mA | DSSS | -102 dBm | - | 3mm | 22mm | 34mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() XB3-24DMCM-J Digi | 41 |
| Datasheet | 5 Weeks | - | Surface Mount | 34-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | XBee® 3 DigiMesh 2.4 | Active | 3 (168 Hours) | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 1MB Flash 128kB RAM | - | 250kbps | - | - | Zigbee® | - | TELECOM CIRCUIT | 8dBm | 802.15.4 | Integrated, Chip | -103dBm | - | I2C, SPI, UART | 15mA | 40mA | DSSS | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24-ASI-001 Digi | In Stock | - | Datasheet | 2 Weeks | Through Hole | Through Hole | Module | - | 20 | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | XBee-Pro® 802.15.4 | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 2.8V~3.4V | - | - | - | - | - | 2.4GHz | - | - | - | 3.6V | - | UART | - | - | - | - | 250kbps | EM357 | - | - | - | - | 18dBm | 802.15.4 | Antenna Not Included, RP-SMA | -100dBm | - | UART | 55mA | 215mA | DSSS | -100 dBm | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() XTH9-MI-NA Digi | In Stock | - | - | - | - | - | - | - | - | - | MMCX | 60.5 mm x 36.5 mm x 5.1 mm | Serial | + 85 C | - 40 C | 80 mA | 730 mA | 5.5 V | 2.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 902 MHz to 928 MHz | - | - | - | 2.8 V to 5.5 V | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XTH9-SI-NA Digi | In Stock | - | - | - | - | - | - | - | - | - | RPSMA | 60.5 mm x 36.5 mm x 5.1 mm | Serial | + 85 C | - 40 C | 80 mA | 730 mA | 5.5 V | 2.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 902 MHz to 928 MHz | - | - | - | 2.8 V to 5.5 V | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB24CZ7UISB003 Digi | 9 |
| Datasheet | 2 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Bulk | 2010 | XBee® ZigBee® | Not For New Designs | 3 (168 Hours) | - | 85°C | -40°C | - | 2.1V~3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | SPI, UART | 3.6V | 2.1V | 32kB Flash 2kB RAM | - | 1Mbps | EM357 | - | Zigbee® | - | - | 8dBm | 802.15.4 | Antenna Not Included, U.FL | -102dBm | - | SPI, UART | 28mA~45mA | 33mA~59mA | DSSS | -102 dBm | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free |