- Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RF Family/Standard
- RoHS Status
- Packaging
- Power - Output
- Series
- Antenna Type
Attribute column
Manufacturer
Digi RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Analog / Digital | Antenna Connector Type | Base Product Number | Brand | Cache Memory | Dimensions | Factory Pack QuantityFactory Pack Quantity | Illuminated | Installed RAM | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum RAM Capacity | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | On-Board Storage Size | On-Board Storage Type | Operating Temp Range | Package | Processor Brand | Processor Type | Product Depth (mm) | Product Status | Range | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Applications | Subcategory | Voltage - Supply | Depth | Current Rating | Frequency | Pin Count | Termination Style | Function | Actuator Type | Operating Supply Voltage | Interface | Memory Size | Number of Poles | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Max Frequency | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Product | Nominal Input Voltage (AC) | Product Category | IP Rating | Product Length (mm) | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XB3-24AST-J Digi | 71 |
| - | - | - | - | SMA | XB3-24 | - | - | 2.438 cm x 2.761 cm | 25 | - | - | I2C, SPI, UART | - | - | + 85 C | - | - | Digi | - 40 C | - | - | - | - | - | - | Tray | - | - | - | Active | 60 m, 1200 m | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | - | - | Tray | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | 8 dBm | 250 kb/s, 1 Mb/s | - | - | - | - | - | - | 802.15.4 | Antenna Not Included, RP-SMA | - 103 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24APS-J Digi | 30 |
| - | - | - | - | PCB | XB3-24 | - | - | 2.199 cm x 3.4 cm x 0.305 cm | 36 | - | - | I2C, SPI, UART | - | - | + 85 C | - | - | Digi | - 40 C | Yes | - | - | - | - | - | Tray | - | - | - | Active | 60 m, 1200 m | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | - | - | Tray | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | 8 dBm | 250 kb/s, 1 Mb/s | - | - | - | - | - | - | 802.15.4 | PCB Trace | - 103 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | SMA | ASB-EX15 | - | - | 142 mm x 128 mm x 31 mm | 1 | - | - | Serial | - | - | + 40 C | - | - | Digi | 0 C | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Router | - | 18 V | Ethernet, RS-232, RJ-45, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Mbps | - | - | - | HSPA+, LTE | - | Ethernet | - | - | - | - | - | - | ||
![]() XB3-24DMPT-J Digi | 405 |
| - | - | - | - | PCB, RPSMA, U.FL | XB3-24 | - | - | - | 25 | - | - | I2C, SPI, UART | - | - | + 85 C | - | - | Digi | - 40 C | - | - | - | - | - | - | Tray | - | - | - | Active | 200 ft, 4000 ft | Details | 17 mA | 40 mA | 3.6 V | 2.1 V | - | - | - | - | Tray | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | 2.1 V to 3.6 V | - | - | - | 8 dBm | - | - | - | - | - | - | - | - | PCB Trace | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IEC-9-LR-O-PCA Digi | 2086 |
| - | Chassis Mount | Module | Analog / Digital | - | - | Advanced Energy | - | - | 1 | - | - | - | Advanced Energy | - | + 70 C | - | - | Digi | - 35 C | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 24 VDC | 5 VDC | - | - | - | - | - | XBee® | - | DC-DC Converter | 5V | - | - | 902MHz ~ 928MHz | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | - | General ISM < 1GHz | Antenna Not Included, U.FL | - | - | I²C | - | - | - | - | - | - | Non-Isolated DC/DC Converters | IP65 | - | - | - | ||
![]() CC-WMX-L97D-TN Digi | In Stock | - | - | - | QFN | - | - | CC-WMX | DIGI | 32 kB | - | 50 | - | 1 GB | Ethernet, GPIO, I2C, SPI, UART, USB | DIGI | - | + 85 C | 2 GB | DDR3 | Digi | - 40 C | - | - | Surface Mount | 8 GB | Flash | -20C to 70C | Bulk | NXP Semiconductor | i.MX6 | 5(mm) | Obsolete | - | - | - | - | - | - | - | - | Commercial grade | - | Bulk | - | - | Computing | - | - | - | 800 MHz | 4 | - | - | - | - | - | 1 GB | - | - | - | - | System-On-Modules - SOM | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | System-On-Modules - SOM | - | 7(mm) | - | 0.9(mm) | ||
![]() X09-009NMT Digi | In Stock | - | - | - | - | - | - | - | DIGI | - | - | - | - | - | - | DIGI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Xstream | 0.846575 oz | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sub-GHz Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sub-GHz Modules | - | - | - | - | ||
![]() XB3-C-GM1-UT-001 Digi | 2320 |
| - | Surface Mount | Module | - | U.FL | XB3 | - | - | 24.38 mm x 32.94 mm | - | - | - | I2C, SPI, UART | - | - | + 85 C | - | - | Digi | - 40 C | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | 4.3 V | 3.3 V | - | - | - | -40°C ~ 85°C | - | XBee® 3 Cellular | - | - | 3.3V ~ 4.3V | - | - | - | - | - | - | - | - | - | 1MB Flash, 64kB RAM | - | - | 1Mbps | - | - | - | - | - | 23dBm | Bluetooth, Cellular, Navigation | Integrated, Chip + U.FL | -113dBm | - | I²C, JTAG, SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-C-G1-UT-101 Digi | 2052 |
| - | Surface Mount | Module | - | - | XB3 | DIGI | - | - | - | - | - | - | Johnson Controls | VS016221B-SP3L4 | - | - | - | Digi | - | - | Panel | - | - | - | - | JHSN_DRIV_VSD-II | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 80°C | - | XBee® 3 Cellular | - | Ethernet & Communication Modules | 2.8V ~ 5.5V | 15.3125 | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | Modems | - | 320 Hz | - | 33dBm | Bluetooth, Cellular, Navigation | Integrated, Chip + U.FL | - | - | I²C, JTAG, SPI, UART, USB | 320mA | - | - | - | - | 240 VAC | Modems | - | - | 9.40625 | - | ||
![]() XBRR-24Z8ST Digi | 60 |
| - | Through Hole | 20-DIP Module | - | SMA | XBRR-24 | - | - | 27.61 mm x 24.38 mm | 25 | - | - | Bluetooth, I2C, SPI, UART | - | - | + 85 C | - | - | Digi | - 40 C | Yes | - | - | - | - | - | Tray | - | - | - | Active | 15 m, 90 m, 300 mm, 3.2 km | Details | 14.5 mA | 30 mA | 3.8 V | 1.72 V | - | - | - | -40°C ~ 85°C | Tray | XBRR | - | - | 1.71V ~ 3.8V | - | - | 2.4 GHz | - | - | - | - | - | - | 1MB Flash, 96kB RAM | - | 19 dBm | 250 kb/s, 1 Mb/s | EFR32MG | - | Zigbee® | - | - | 8dBm | 802.15.4, Bluetooth | Antenna Not Included, SMA | - 103 dBm | - | I²C, SPI, UART | 14mA | 193mA | - | DSSS | - | - | - | - | - | - | - | ||
![]() IEC-9-LR-O-001 Digi | In Stock | - | - | Chassis Mount | Module | Analog / Digital | - | - | AIRPAX | - | - | 3 | Not Illuminated | - | - | Sensata | - | + 85 C | - | - | Digi | - 40 C | - | - | Panel Mount | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 24 VDC | 5 VDC | AIRPAX | 2.257534 oz | - | - | - | Snapak | - | Circuit Breakers | 5V | - | 12 A | 902MHz ~ 928MHz | - | Screw | - | Push-Pull | - | - | - | 2 Pole | - | - | - | Controllers | - | - | - | - | General ISM < 1GHz | Antenna Not Included, U.FL | - | - | I²C | - | - | - | - | Circuit Breakers | - | Circuit Breakers | IP65 | - | - | - | ||
![]() HXB-9-LRUT Digi | 50 |
| - | - | - | - | U.FL | HXB-9 | Fujitsu | - | - | 10 | - | - | - | Fujitsu | - | - | - | - | Digi | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Antennas | - | Bluetooth Modules - 802.15.1 | - | - | - | - | ||
![]() XBRR-24Z8UM-J Digi | 23 |
| - | Surface Mount | 34-SMD Module | - | u.FL | XBRR-24 | - | - | 19 mm x 13 mm x 2 mm | 90 | - | - | Bluetooth, I2C, SPI, UART | - | - | + 85 C | - | - | Digi | - 40 C | Yes | - | - | - | - | - | Tray | - | - | - | Active | 15 m, 90 m, 300 mm, 3.2 km | Details | 14.5 mA | 30 mA | 3.8 V | 1.72 V | - | - | - | -40°C ~ 85°C | Tray | XBRR | - | - | 1.71V ~ 3.8V | - | - | 2.4 GHz | - | - | - | - | - | - | 1MB Flash, 96kB RAM | - | 8 dBm | 250 kb/s, 1 Mb/s | EFR32MG | - | Zigbee® | - | - | 8dBm | 802.15.4, Bluetooth | Integrated, Trace + U.FL | - 103 dBm | - | I²C, SPI, UART | 14.5mA | 30mA | - | DSSS | - | - | - | - | - | - | - | ||
![]() XBRR-24Z8US Digi | 88 |
| - | Surface Mount | 34-SMD Module | - | u.FL | XBRR-24 | - | - | 34 mm x 22 mm x 3.05 mm | 36 | - | - | Bluetooth, I2C, SPI, UART | - | - | + 85 C | - | - | Digi | - 40 C | Yes | - | - | - | - | - | Tray | - | - | - | Active | 15 m, 90 m, 300 mm, 3.2 km | Details | 14.5 mA | 30 mA | 3.8 V | 1.72 V | - | - | - | -40°C ~ 85°C | Tray | XBRR | - | - | 1.71V ~ 3.8V | - | - | 2.4 GHz | - | - | - | - | - | - | 1MB Flash, 96kB RAM | - | 19 dBm | 250 kb/s, 1 Mb/s | EFR32MG | - | Zigbee® | - | - | 8dBm | 802.15.4, Bluetooth | Integrated, Trace + U.FL | - 103 dBm | - | I²C, SPI, UART | 14mA | 193mA | - | DSSS | - | - | - | - | - | - | - | ||
![]() XB3-C-GM1-UT-101 Digi | 38 |
| - | Surface Mount | Module | - | U.FL | XB3 | - | - | 24.38 mm x 32.94 mm | - | - | - | I2C, SPI, UART | - | - | + 85 C | - | - | Digi | - 40 C | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | 4.3 V | 3.3 V | - | - | - | -40°C ~ 85°C | - | XBee® 3 Cellular | - | - | 3.3V ~ 4.3V | - | - | - | - | - | - | - | - | - | 1MB Flash, 64kB RAM | - | - | 1Mbps | - | - | - | - | - | 23dBm | Bluetooth, Cellular, Navigation | Integrated, Chip + U.FL | -113dBm | - | I²C, JTAG, SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-C-G1-UT-001 Digi | 2333 |
| - | - | - | - | - | - | DIGI | - | - | - | - | - | - | DIGI | - | - | - | - | Digi | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | Ethernet & Communication Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modems | - | - | - | - | ||
![]() XB3-24DMUS-J Digi | 92 |
| - | - | - | - | PCB/U.FL | XB3-24 | - | - | 0.866 in x 1.33 in x 0.120 in | 36 | - | - | I2C, SPI, UART | - | - | + 85 C | - | - | Digi | - 40 C | Yes | - | - | - | - | - | Tray | - | - | - | Active | 200 ft, 4000 ft | Details | 17 mA | 40 mA | 3.6 V | 2.1 V | - | - | - | - | Tray | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | 2.1 V to 3.6 V | - | - | - | 8 dBm | - | - | - | - | - | - | - | - | Antenna Not Included, U.FL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24DMPT Digi | 23 | - | - | - | - | - | PCB, RPSMA, U.FL | XB3-24 | - | - | - | 25 | - | - | I2C, SPI, UART | - | - | + 85 C | - | - | Digi | - 40 C | - | - | - | - | - | - | Tray | - | - | - | Active | 300 ft, 2 mile | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | - | - | Tray | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | 2.1 V to 3.6 V | - | - | - | 19 dBm | - | - | - | - | - | - | - | - | PCB Trace | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24AUS-J Digi | 42 |
| - | - | - | - | u.FL | XB3-24 | - | - | 2.199 cm x 3.4 cm x 0.305 cm | 36 | - | - | I2C, SPI, UART | - | - | + 85 C | - | - | Digi | - 40 C | Yes | - | - | - | - | - | Tray | - | - | - | Active | 60 m, 1200 m | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | - | - | Tray | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | 8 dBm | 250 kb/s, 1 Mb/s | - | - | - | - | - | - | 802.15.4 | Antenna Not Included, U.FL | - 103 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XBRR-24ACM Digi | 306 |
| - | Surface Mount | 34-SMD Module | - | Chip | XBRR-24 | - | - | 19 mm x 13 mm x 2 mm | 90 | - | - | I2C, SPI, UART | - | - | + 85 C | - | - | Digi | - 40 C | Yes | - | - | - | - | - | Tray | - | - | - | Active | 90 m, 3.2 km | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | - | -40°C ~ 85°C | Tray | XBRR | - | - | 1.71V ~ 3.8V | - | - | 2.4 GHz | - | - | - | - | - | - | 1MB Flash, 96kB RAM | - | 19 dBm | 250 kb/s, 1 Mb/s | EFR32MG | - | Zigbee® | - | - | 8dBm | 802.15.4, Bluetooth | Integrated, Chip | - 103 dBm | - | I²C, SPI, UART | 14mA | 193mA | - | DSSS | - | - | - | - | - | - | - |