- Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RF Family/Standard
- RoHS Status
- Packaging
- Power - Output
- Series
- Antenna Type
Attribute column
Manufacturer
Digi RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Range | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Subcategory | Voltage - Supply | Frequency | Operating Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XB3-C-G1-UT-001 Digi | 2333 |
| - | - | - | - | - | DIGI | - | - | - | DIGI | - | Digi | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | * | Ethernet & Communication Modules | - | - | - | - | - | - | - | Modems | - | - | - | - | - | - | - | - | - | - | Modems | ||
![]() XB3-24AUS Digi | 328 |
| - | - | - | u.FL | XB3-24 | - | 2.199 cm x 3.4 cm x 0.305 cm | 36 | I2C, SPI, UART | - | + 85 C | Digi | - 40 C | Yes | Tray | Active | 90 m, 3200 m | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | Tray | - | - | - | 2.4 GHz | - | - | 19 dBm | 250 kb/s, 1 Mb/s | - | - | - | - | 802.15.4 | Antenna Not Included, U.FL | - 103 dBm | - | - | - | - | - | - | ||
![]() XBRR-24Z8UT-J Digi | 93 |
| - | Through Hole | 20-DIP Module | u.FL | XBRR-24 | - | 27.61 mm x 24.38 mm | 25 | Bluetooth, I2C, SPI, UART | - | + 85 C | Digi | - 40 C | Yes | Tray | Active | 15 m, 90 m, 300 mm, 3.2 km | Details | 14.5 mA | 30 mA | 3.8 V | 1.72 V | - | -40°C ~ 85°C | Tray | XBRR | - | 1.71V ~ 3.8V | 2.4 GHz | - | 1MB Flash, 96kB RAM | 8 dBm | 250 kb/s, 1 Mb/s | EFR32MG | - | Zigbee® | 8dBm | 802.15.4, Bluetooth | Integrated, Trace + U.FL | - 103 dBm | I²C, SPI, UART | 14.5mA | 30mA | DSSS | - | - | ||
![]() XBRR-24Z8PT-J Digi | 99 |
| - | Through Hole | 20-DIP Module | PCB | XBRR-24 | - | 27.61 mm x 24.38 mm | 25 | Bluetooth, I2C, SPI, UART | - | + 85 C | Digi | - 40 C | Yes | Tray | Active | 15 m, 60 m, 300 mm, 1.2 km | Details | 14.5 mA | 30 mA | 3.8 V | 1.72 V | - | -40°C ~ 85°C | Tray | XBRR | - | 1.71V ~ 3.8V | 2.4 GHz | - | 1MB Flash, 96kB RAM | 8 dBm | 250 kb/s, 1 Mb/s | EFR32MG | - | Zigbee® | 8dBm | 802.15.4, Bluetooth | Integrated, Trace | - 103 dBm | I²C, SPI, UART | 14.5mA | 30mA | DSSS | - | - | ||
![]() XBRR-24DMUM Digi | 113 |
| - | Surface Mount | 34-SMD Module | u.FL | XBRR-24 | - | 19 mm x 13 mm x 2 mm | 90 | I2C, SPI, UART | - | + 85 C | Digi | - 40 C | Yes | Tray | Active | 3.2 km | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | -40°C ~ 85°C | Tray | XBRR | - | 1.71V ~ 3.8V | 2.4 GHz | - | 1MB Flash, 96kB RAM | 19 dBm | 250 kb/s, 1 Mb/s | EFR32MG | - | Zigbee® | 8dBm | 802.15.4, Bluetooth | Integrated, Trace + U.FL | - 103 dBm | I²C, SPI, UART | 14mA | 193mA | DSSS | - | - | ||
![]() XBRR-24Z8US-J Digi | 63 |
| - | Surface Mount | 34-SMD Module | u.FL | XBRR-24 | - | 34 mm x 22 mm x 3.05 mm | 36 | Bluetooth, I2C, SPI, UART | - | + 85 C | Digi | - 40 C | Yes | Tray | Active | 15 m, 90 m, 300 mm, 3.2 km | Details | 14.5 mA | 30 mA | 3.8 V | 1.72 V | - | -40°C ~ 85°C | Tray | XBRR | - | 1.71V ~ 3.8V | 2.4 GHz | - | 1MB Flash, 96kB RAM | 8 dBm | 250 kb/s, 1 Mb/s | EFR32MG | - | Zigbee® | 8dBm | 802.15.4, Bluetooth | Integrated, Trace + U.FL | - 103 dBm | I²C, SPI, UART | 14mA | 32mA | DSSS | - | - | ||
![]() XBRR-24Z8RM-R15 Digi | 30 |
| - | Surface Mount | 34-SMD Module | Pad | XBRR-24 | - | 19 mm x 13 mm x 2 mm | 90 | Bluetooth, I2C, SPI, UART | - | + 85 C | Digi | - 40 C | Yes | Tape & Reel (TR) | Active | 15 m, 60 m, 300 mm, 1.2 km | Details | 14.5 mA | 30 mA | 3.8 V | 1.72 V | - | -40°C ~ 85°C | Reel | XBRR | - | 1.71V ~ 3.8V | 2.4 GHz | - | 1MB Flash, 96kB RAM | 8 dBm | 250 kb/s, 1 Mb/s | EFR32MG | - | Zigbee® | 8dBm | 802.15.4, Bluetooth | Antenna Not Included, Castellation | - 103 dBm | I²C, SPI, UART | 14mA | 193mA | DSSS | - | - | ||
![]() XB3-24DMST-J Digi | 123 |
| - | - | - | PCB, RPSMA, U.FL | XB3-24 | - | - | 25 | I2C, SPI, UART | - | + 85 C | Digi | - 40 C | - | Tray | Active | 200 ft, 4000 ft | Details | 17 mA | 40 mA | 3.6 V | 2.1 V | - | - | Tray | - | - | - | 2.4 GHz | 2.1 V to 3.6 V | - | 8 dBm | - | - | - | - | - | - | Antenna Not Included, RP-SMA | - | - | - | - | - | - | - | ||
![]() XB3-24DMUT-J Digi | 399 |
| - | - | - | PCB, RPSMA, U.FL | XB3-24 | - | - | 25 | I2C, SPI, UART | - | + 85 C | Digi | - 40 C | - | Tray | Active | 200 ft, 4000 ft | Details | 17 mA | 40 mA | 3.6 V | 2.1 V | - | - | Tray | - | - | - | 2.4 GHz | 2.1 V to 3.6 V | - | 8 dBm | - | - | - | - | - | - | Antenna Not Included, U.FL | - | - | - | - | - | - | - | ||
![]() X09-001NSI Digi | In Stock | - | - | - | - | - | - | DIGI | - | - | - | DIGI | - | - | - | - | - | - | - | Details | - | - | - | - | 7.054792 oz | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | Sub-GHz Modules | - | - | - | - | - | - | - | - | - | - | Sub-GHz Modules | ||
![]() XBP24CZ7RIS-005 Digi | 84 |
| - | Surface Mount | Module | - | - | - | 34 mm x 21.99 mm x 3.05 mm | - | - | - | + 85 C | Digi | - 40 C | - | Tray | Active | - | - | 34 mA | 115 mA | 3.6 V | 2.7 V | - | -40°C ~ 85°C | - | XBee-Pro® | Wireless & RF Modules | 2.7V ~ 3.6V | 2.4GHz | - | - | 63 mW | 250kbps | EM357 | RF Modules | - | 18dBm | General ISM > 1GHz | Antenna Not Included, RF Pad | -101dBm | ADC, SPI, UART | 34mA | 115mA | - | RF Transceivers | - | ||
![]() XBRR-24Z8UM-J Digi | 23 |
| - | Surface Mount | 34-SMD Module | u.FL | XBRR-24 | - | 19 mm x 13 mm x 2 mm | 90 | Bluetooth, I2C, SPI, UART | - | + 85 C | Digi | - 40 C | Yes | Tray | Active | 15 m, 90 m, 300 mm, 3.2 km | Details | 14.5 mA | 30 mA | 3.8 V | 1.72 V | - | -40°C ~ 85°C | Tray | XBRR | - | 1.71V ~ 3.8V | 2.4 GHz | - | 1MB Flash, 96kB RAM | 8 dBm | 250 kb/s, 1 Mb/s | EFR32MG | - | Zigbee® | 8dBm | 802.15.4, Bluetooth | Integrated, Trace + U.FL | - 103 dBm | I²C, SPI, UART | 14.5mA | 30mA | DSSS | - | - | ||
![]() XBRR-24ACM Digi | 306 |
| - | Surface Mount | 34-SMD Module | Chip | XBRR-24 | - | 19 mm x 13 mm x 2 mm | 90 | I2C, SPI, UART | - | + 85 C | Digi | - 40 C | Yes | Tray | Active | 90 m, 3.2 km | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | -40°C ~ 85°C | Tray | XBRR | - | 1.71V ~ 3.8V | 2.4 GHz | - | 1MB Flash, 96kB RAM | 19 dBm | 250 kb/s, 1 Mb/s | EFR32MG | - | Zigbee® | 8dBm | 802.15.4, Bluetooth | Integrated, Chip | - 103 dBm | I²C, SPI, UART | 14mA | 193mA | DSSS | - | - | ||
![]() XBRR-24Z8US Digi | 88 |
| - | Surface Mount | 34-SMD Module | u.FL | XBRR-24 | - | 34 mm x 22 mm x 3.05 mm | 36 | Bluetooth, I2C, SPI, UART | - | + 85 C | Digi | - 40 C | Yes | Tray | Active | 15 m, 90 m, 300 mm, 3.2 km | Details | 14.5 mA | 30 mA | 3.8 V | 1.72 V | - | -40°C ~ 85°C | Tray | XBRR | - | 1.71V ~ 3.8V | 2.4 GHz | - | 1MB Flash, 96kB RAM | 19 dBm | 250 kb/s, 1 Mb/s | EFR32MG | - | Zigbee® | 8dBm | 802.15.4, Bluetooth | Integrated, Trace + U.FL | - 103 dBm | I²C, SPI, UART | 14mA | 193mA | DSSS | - | - | ||
![]() XB3-24DMPS Digi | 11 |
| - | - | - | PCB/U.FL | XB3-24 | - | 0.866 in x 1.33 in x 0.120 in | 36 | I2C, SPI, UART | - | + 85 C | Digi | - 40 C | Yes | Tray | Active | 300 ft, 2 mile | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | Tray | - | - | - | 2.4 GHz | 2.1 V to 3.6 V | - | 19 dBm | - | - | - | - | - | - | PCB Trace | - | - | - | - | - | - | - | ||
![]() XB-8XR-DMRM-001 Digi | 48 |
| - | - | - | - | - | - | - | - | SPI, UART | - | + 85 C | - | - 40 C | - | - | - | - | - | 26 mA | 76 mA | 3.6 V | 1.8 V | - | - | - | - | Wireless & RF Modules | - | 863 MHz to 870 MHz | - | - | 13 dBm | - | - | RF Modules | - | - | - | u.FL | - | - | - | - | - | RF Transceivers | - | ||
![]() XB-8XR-DMUM-001 Digi | 165 |
| - | - | - | - | - | - | - | - | SPI, UART | - | + 85 C | - | - 40 C | - | - | - | - | - | 26 mA | 76 mA | 3.6 V | 1.8 V | - | - | - | - | Wireless & RF Modules | - | 863 MHz to 870 MHz | - | - | 13 dBm | - | - | RF Modules | - | - | - | u.FL | - | - | - | - | - | RF Transceivers | - | ||
![]() XB3-24DMST Digi | 251 |
| - | - | - | PCB, RPSMA, U.FL | XB3-24 | - | - | 25 | I2C, SPI, UART | - | + 85 C | Digi | - 40 C | - | Tray | Active | 300 ft, 2 mile | Details | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | Tray | - | - | - | 2.4 GHz | 2.1 V to 3.6 V | - | 19 dBm | - | - | - | - | - | - | Antenna Not Included, SMA | - | - | - | - | - | - | - | ||
![]() XBRR-24Z8CM Digi | 36 |
| - | Surface Mount | 34-SMD Module | Chip | XBRR-24 | - | 19 mm x 13 mm x 2 mm | 90 | Bluetooth, I2C, SPI, UART | - | + 85 C | Digi | - 40 C | Yes | Tray | Active | 15 m, 90 m, 300 mm, 3.2 km | Details | 14.5 mA | 30 mA | 3.8 V | 1.72 V | - | -40°C ~ 85°C | Tray | XBRR | - | 1.71V ~ 3.8V | 2.4 GHz | - | 1MB Flash, 96kB RAM | 19 dBm | 250 kb/s, 1 Mb/s | EFR32MG | - | Zigbee® | 8dBm | 802.15.4, Bluetooth | Integrated, Chip | - 103 dBm | I²C, SPI, UART | 14mA | 193mA | DSSS | - | - | ||
![]() X09-001NST Digi | In Stock | - | - | - | - | - | - | DIGI | - | - | - | DIGI | - | - | - | - | - | - | - | Details | - | - | - | - | 0.846575 oz | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | Sub-GHz Modules | - | - | - | - | - | - | - | - | - | - | Sub-GHz Modules |