- Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RF Family/Standard
- RoHS Status
- Packaging
- Power - Output
- Series
- Antenna Type
Attribute column
Manufacturer
Digi RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Supply | Frequency | Max Output Current | Operating Supply Voltage | Interface | Memory Size | RAM Size | Data Rate | Utilized IC / Part | Protocol | Core Architecture | Power Consumption | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XB24-Z7UIT-002 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2006 | XBee® ZB | Obsolete | 1 (Unlimited) | - | - | - | - | 2.1V~3.6V | 2.4GHz | - | - | - | - | - | 250kbps | EM250 | Zigbee® | - | - | 1dBm | 802.15.4 | Antenna Not Included, U.FL | - | UART | 38mA~40mA | 35mA~45mA | DSSS | -96 dBm | - | RoHS Compliant | - | ||
![]() CC-WMX-LD79-VK-B Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | - | -40°C~85°C | Bulk | 2014 | ConnectCore® i.MX53 | Obsolete | 1 (Unlimited) | - | - | - | - | 3.75V | 2.4GHz 5GHz | - | - | I2C, SPI, UART, USB | 512MB Flash 1GB RAM | - | 65Mbps | - | 802.11a/b/g/n | - | - | 17dBm | WiFi | Antenna Not Included, U.FL | -94dBm | Ethernet, I2C, I2S, JTAG, SPI, SDIO, UART, USB | 700mA | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | - | RoHS Compliant | - | ||
![]() XB24-Z7CIT-001 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2006 | XBee® ZB | Obsolete | 1 (Unlimited) | - | - | - | - | 2.1V~3.6V | 2.4GHz | - | - | - | - | - | 250kbps | EM250 | Zigbee® | - | - | 1dBm | 802.15.4 | Integrated, Chip | - | UART | 38mA~40mA | 35mA~45mA | DSSS | -96 dBm | - | RoHS Compliant | - | ||
![]() XBP24-Z7SIT-001 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | - | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 3V~3.4V | 2.4GHz | - | - | UART | - | - | 250kbps | EM250 | Zigbee® | - | - | 17dBm | 802.15.4 | Antenna Not Included, RP-SMA | -102dBm | UART | 45mA | 295mA | DSSS | -102 dBm | - | RoHS Compliant | - | ||
![]() X09-009NSI Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 23.999998g | - | -40°C~85°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | 100mW | 5V | 900MHz | 140mA | 5V | Serial, UART | - | - | 9.4kbps | - | - | - | - | 20dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | - | UART | 50mA | - | FHSS | -110 dBm | - | RoHS Compliant | Lead Free | ||
![]() XB24-Z7CIT-003 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2006 | XBee® ZB | Obsolete | 1 (Unlimited) | - | - | - | - | 2.1V~3.6V | 2.4GHz | - | - | - | - | - | 250kbps | EM250 | Zigbee® | - | - | 1dBm | 802.15.4 | Integrated, Chip | - | UART | 38mA~40mA | 35mA~45mA | DSSS | -96 dBm | - | RoHS Compliant | - | ||
![]() XB24-Z7SIT-003 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2007 | XBee® ZB | Obsolete | 1 (Unlimited) | - | - | - | - | 2.1V~3.6V | 2.4GHz | - | - | - | - | - | 250kbps | EM250 | Zigbee® | - | - | 1dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | UART | 38mA~40mA | 35mA~45mA | DSSS | -96 dBm | - | RoHS Compliant | Lead Free | ||
![]() XBP24-Z7WIT-003 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2009 | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~3.4V | 2.4GHz | - | 30V | RS-232, RS-485, UART, USB | - | - | 250kbps | EM250 | Zigbee® | - | - | 17dBm | 802.15.4 | Integrated, Wire Antenna | - | UART | 45mA | 295mA | DSSS | -102 dBm | - | RoHS Compliant | Lead Free | ||
![]() CC-WMX-KD69-VK-B Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | FLASH, NAND, RAM | -40°C~85°C | Bulk | 2014 | ConnectCore® i.MX53 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.4GHz 5GHz | - | 3.75V | CAN, Ethernet, I2C, UART, USB | 512MB Flash 512MB RAM | - | 65Mbps | - | 802.11a/b/g/n | - | - | 17dBm | WiFi | Antenna Not Included, U.FL | -94dBm | Ethernet, I2C, I2S, JTAG, SPI, SDIO, UART, USB | 700mA | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | - | RoHS Compliant | - | ||
![]() XBP24-BWIT-004J Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2013 | XBee-Pro® ZNet 2.5 | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~3.4V | 2.4GHz | - | - | - | - | - | 250kbps | - | Zigbee® | - | - | 10dBm | 802.15.4 | Integrated, Wire Antenna | - | UART | 45mA | 295mA | DSSS | -102 dBm | - | RoHS Compliant | - | ||
![]() CC-MX-L76C-Z1-1 Digi | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Module | - | - | -40°C~85°C | - | 2016 | ConnectCore® 6 | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | - | - | 800MHz | - | - | - | 4GB Flash 512MB RAM | 512MB | - | - | - | ARM | - | - | General ISM < 1GHz | - | - | Ethernet | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24CZ7WIT-004 Digi | In Stock | - | Datasheet | 2 Weeks | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Tray | 2015 | XBee-Pro® ZigBee® | Last Time Buy | 1 (Unlimited) | - | 85°C | -40°C | - | 2.7V~3.6V | 2.4GHz | - | - | SPI, UART | 2kB | - | 1Mbps | EM357 | Zigbee® | - | - | 18dBm | 802.15.4 | Integrated, Wire Antenna | -101dBm | SPI, UART | 31mA~45mA | 120mA | DSSS | -101 dBm | - | RoHS Compliant | Lead Free | ||
![]() CC-MX-PF47-ZM Digi | 2007 |
| Datasheet | 8 Weeks | - | - | Module | - | DDR2 | - | Bulk | 2009 | ConnectCore® i.MX28 | Not For New Designs | 1 (Unlimited) | Connector | 85°C | -40°C | - | - | 454MHz | - | 5V | CAN, I2C, I2S, SPI, USB | 1GB | 128MB | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() CC-MX-MB69-ZM Digi | In Stock | - | - | - | - | - | Module | - | - | - | - | 2010 | ConnectCore® i.MX51 | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | UART | - | - | 1.8 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC-WMX-PF47-VM Digi | In Stock | - | Datasheet | 4 Weeks | - | Card Edge | Module | - | DDR2 | -40°C~85°C | Bulk | 2009 | ConnectCore® i.MX28 | Not For New Designs | 1 (Unlimited) | Connector | 85°C | -40°C | - | 5V | 2.4GHz 5GHz | - | 5V | CAN, I2C, I2S, SPI, USB | 128MB Flash 128MB RAM | 128MB | 150Mbps | - | 802.11a/b/g/n | ARM | - | 17dBm | WiFi | Antenna Not Included, U.FL | - | I2C, I2S, JTAG, PWM, SPI, UART, USB | 100mA | 406mA | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | No | RoHS Compliant | Lead Free | ||
![]() CC-WMX-PF58-JT Digi | In Stock | - | Datasheet | 3 Weeks | Edge | Card Edge | Module | - | DDR2 | -40°C~85°C | Bulk | 2009 | ConnectCore® i.MX28 | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | 2.4GHz 5GHz | - | 5V | CAN, I2C, I2S, PWM, SPI, UART, USB | 256MB Flash 256MB RAM | - | 150Mbps | - | 802.11a/b/g/n, Bluetooth v4.0 | - | - | 17dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | - | I2C, I2S, JTAG, PWM, SPI, UART, USB | 100mA | 406mA | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | No | RoHS Compliant | Lead Free | ||
![]() CC-9P-V524-LX-B Digi | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Module | - | FLASH, NOR, SDRAM | -40°C~85°C | - | 2012 | ConnectCore® 9P | Discontinued | 1 (Unlimited) | Socket | - | - | 1.83W | - | 2.4GHz 5GHz | - | 3.3V | I2C, SPI, UART | 16MB Flash 32MB SDRAM | 32MB | 54Mbps | NS9215 | 802.11a/b/g | ARM | 1.46W | 12dBm | WiFi | Antenna Not Included, U.FL | -72dBm | Ethernet, I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | - | RoHS Compliant | Lead Free | ||
![]() XBP24-Z7CIT-003 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | 2015 | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 3V~3.4V | 2.4GHz | - | - | UART | - | - | 250kbps | EM250 | Zigbee® | - | - | 17dBm | 802.15.4 | Integrated, Chip | -102dBm | UART | 45mA | 295mA | DSSS | -102 dBm | - | RoHS Compliant | - | ||
![]() XBP24-Z7PIT-003J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | -40°C~85°C | Bulk | - | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 3V~3.4V | 2.4GHz | - | - | UART | - | - | 250kbps | EM250 | Zigbee® | - | - | 10dBm | 802.15.4 | Integrated, Trace | -102dBm | UART | 45mA | 170mA | DSSS | -102 dBm | - | RoHS Compliant | - | ||
![]() CC-WMX-L87C-TE-1 Digi | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | 400-SMD Module | - | - | -40°C~85°C | Bulk | 2016 | ConnectCore® 6 | Discontinued | 1 (Unlimited) | - | - | - | - | - | 2.4GHz | - | - | - | 4GB Flash 1GB DRAM | - | - | - | 802.11a/b/g/n, Bluetooth v4.0 | - | - | 17dBm | Bluetooth, WiFi | - | - | I2C, I2S, SPI, UART, USB | - | - | - | - | - | RoHS Compliant | - |