- Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RF Family/Standard
- RoHS Status
- Packaging
- Power - Output
- Series
- Antenna Type
Attribute column
Manufacturer
Digi RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Terminal Pitch | Frequency | JESD-30 Code | Operating Supply Voltage | Interface | Memory Size | Nominal Supply Current | RAM Size | uPs/uCs/Peripheral ICs Type | Data Rate | Utilized IC / Part | Protocol | Core Architecture | Power Consumption | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XB24CDMWIT-001 Digi | 43 |
| Datasheet | 2 Weeks | - | Through Hole | Module | - | - | - | -40°C~85°C | Tray | 1997 | XBee® DigiMesh® 2.4 | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | 2.7V~3.6V | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 250kbps | EM357 | - | - | - | 8dBm | General ISM > 1GHZ | Integrated, Wire Antenna | -102dBm | SPI, UART | 31mA | 45mA | DSSS | - | - | - | - | - | RoHS Compliant | - | ||
![]() XB24CAPIS-001 Digi | 51 |
| Datasheet | 2 Weeks | - | Surface Mount | Module | - | - | - | -40°C~85°C | Tray | 2014 | XBee® 802.15.4 | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | 2.1V~3.6V | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 250kbps | EM357 | - | - | - | 8dBm | 802.15.4 | Integrated, Trace | -102dBm | SPI, UART | 31mA | 45mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-MX-L96C-Z1 Digi | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Module | YES | - | - | -40°C~85°C | - | 2016 | ConnectCore® 6 | yes | Active | 1 (Unlimited) | 400 | - | - | - | - | BOTTOM | BUTT | 2mm | 800MHz | S-XBGA-B400 | - | - | 4GB Flash 512MB RAM | - | 512MB | MICROPROCESSOR CIRCUIT | - | - | - | ARM | - | - | General ISM < 1GHz | - | - | Ethernet | - | - | - | - | - | 50mm | 50mm | - | RoHS Compliant | - | ||
![]() XBP24-Z7UIT-001 Digi | In Stock | - | - | - | Through Hole | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | 2010 | XBee-Pro® ZB | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~3.4V | - | - | - | 2.4GHz | - | 30V | RS-232, RS-485, UART, USB | - | - | - | - | 250kbps | EM250 | Zigbee® | - | - | 17dBm | 802.15.4 | Antenna Not Included, U.FL | - | UART | 45mA | 295mA | DSSS | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24CAWIT-001 Digi | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | Module | - | - | - | -40°C~85°C | Tray | 2016 | XBee-Pro® 802.15.4 | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 2.7V~3.6V | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 1Mbps | EM357 | - | - | - | 18dBm | 802.15.4 | Integrated, Wire Antenna | -101dBm | SPI, UART | 31mA | 120mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-MX-LD69-ZM Digi | In Stock | - | - | 4 Weeks | - | - | Module | - | FLASH, NAND, RAM | - | - | - | 2016 | ConnectCore® i.MX53 | - | Not For New Designs | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | 800MHz | - | 3.75V | CAN, Ethernet, I2C, UART, USB | 512MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-WMX-L96C-TE-1 Digi | In Stock | - | Datasheet | 5 Weeks | Edge | Card Edge | Module | - | - | - | -40°C~85°C | Bulk | 2016 | ConnectCore® 6 | - | Discontinued | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | - | - | 2.4GHz~2.48GHz 4.9GHz~5.8GHz | - | - | I2C, SPI, UART | 4GB Flash 1GB DRAM | - | - | - | 150Mbps | - | 802.11a/b/g/n, Bluetooth v4.0 | - | - | 2dBm | Bluetooth, WiFi | - | - | I2C, SPI, UART | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-9P-T225-Z1 Digi | In Stock | - | Datasheet | 12 Weeks | - | - | Module | - | EEPROM, FLASH, NAND, SDRAM | - | - | - | 2010 | ConnectCore® 9P 9360 | - | Not For New Designs | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | - | 177MHz | - | 3.3V | Ethernet, I2C, SPI, UART, USB | 32MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XB24CZ7WIT-004 Digi | 3023 |
| Datasheet | 2 Weeks | Through Hole | Through Hole | Module | - | - | - | -40°C~85°C | Tray | 2015 | XBee® ZigBee® | - | Not For New Designs | 1 (Unlimited) | - | - | 85°C | -40°C | 2.1V~3.6V | - | - | - | 2.4GHz | - | - | SPI, UART | - | - | - | - | 1Mbps | EM357 | Zigbee® | - | - | 8dBm | 802.15.4 | Integrated, Wire Antenna | -102dBm | SPI, UART | 28mA~45mA | 33mA~59mA | DSSS | -102 dBm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC-9P-V524-LX Digi | 2031 |
| Datasheet | 12 Weeks | - | Surface Mount | Module | - | FLASH, NOR, SDRAM | - | -40°C~85°C | - | 2010 | ConnectCore® 9P 9215 | - | Not For New Designs | 1 (Unlimited) | - | Socket | - | - | - | - | - | - | 2.4GHz 5GHz | - | 3.3V | I2C, SPI, UART | 16MB Flash 32MB SDRAM | - | 32MB | - | 54Mbps | NS9215 | 802.11a/b/g | ARM | 1.46W | 12dBm | WiFi | Antenna Not Included, U.FL | -72dBm | Ethernet, I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | 6.1mm | 50mm | 50mm | No | RoHS Compliant | Lead Free | ||
![]() DC-WSP-01-C-25 Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | - | -20°C~65°C | Bulk | 2005 | Digi Connect® Wi-SP | - | Obsolete | 1 (Unlimited) | - | - | 65°C | -20°C | 9V~30V | - | - | - | 2.4GHz | - | - | RS-232 | 4MB Flash 16MB RAM | 450mA | 15.3MB | - | 11Mbps | - | 802.11b | - | - | 16dBm | WiFi | Antenna Not Included, RP-SMA | -82dBm | UART | 450mA | 450mA | CCK, DBPSK, DQPSK | -82 dBm | 25.4mm | 106mm | 42.7mm | - | RoHS Compliant | Lead Free | ||
![]() XBP24-ASI-080 Digi | In Stock | - | - | - | - | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | 2013 | XBee-Pro® 802.15.4 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.8V~3.4V | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 250kbps | EM357 | - | - | - | 18dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | UART | 55mA | 215mA | DSSS | -100 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XTP9B-DMM-001 Digi | 2541 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | Module | - | - | - | -40°C~85°C | Tray | 2016 | XTend® | - | Active | 1 (Unlimited) | - | - | - | - | 2.8V~5.5V | - | - | - | 902MHz~928MHz | - | - | - | - | - | - | - | 125kbps | - | - | - | - | 30dBm | General ISM < 1GHz | Antenna Not Included, MMCX | - | UART | 35mA | 710mA | FSK | -110 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XB9X-DMRS-001 Digi | 45 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | Module | - | - | - | -40°C~85°C | Tray | 2016 | XBee ™ SX | - | Active | 3 (168 Hours) | - | - | - | - | 2.4V~3.6V | - | - | - | 902MHz~928MHz | - | - | - | - | - | - | - | 250kbps | ADF7023 | - | - | - | 13dBm | General ISM < 1GHz | Antenna Not Included, U.FL | - | - | 40mA | 55mA | GFSK | -113 dBm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XBP9B-XCWT-022 Digi | 16 |
| Datasheet | 9 Weeks | - | Through Hole | Module | - | - | Industrial grade | -40°C~85°C | Bulk | 2012 | XBee-Pro® XSC | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | 2.4V~3.6V | - | - | - | 920MHz | - | 3.6V | - | - | - | - | - | 20kbps | ADF7023 | - | - | - | 24dBm | General ISM < 1GHz | Integrated, Wire Antenna | -107dBm | UART | 26mA | 215mA | FHSS | -107 dBm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC-9P-V513-C Digi | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Module | - | SDRAM | - | -40°C~85°C | Bulk | 2012 | ConnectCore® 9P 9215 | - | Not For New Designs | 1 (Unlimited) | - | Socket | - | - | - | - | - | - | 2.4GHz 5GHz | - | 3.3V | I2C, SPI, UART | 8MB Flash 16MB SDRAM | - | 16MB | - | 54Mbps | NS9215 | 802.11a/b/g | ARM | 1.46W | 12dBm | WiFi | Antenna Not Included, U.FL | -72dBm | Ethernet, I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-MX-LD6A-ZM Digi | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Module | - | FLASH, NAND, RAM | - | -40°C~85°C | - | 2015 | ConnectCore® i.MX53 | - | Not For New Designs | 1 (Unlimited) | - | Socket | - | - | - | - | - | - | 800MHz | - | 3.75V | CAN, Ethernet, I2C, UART, USB | 1GB Flash 512MB RAM | - | 512MB | - | - | - | - | ARM | - | - | General ISM < 1GHz | - | - | Ethernet | 700mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7SIT-002 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.7V~3.6V | - | - | - | 2.4GHz | - | - | I2C, PWM, SPI, UART | - | - | - | - | 250kbps | EM357 | Zigbee® | - | - | 18dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | SPI, UART | 47mA~62mA | 205mA~220mA | - | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7SITB001 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.7V~3.6V | - | - | - | 2.4GHz | - | - | I2C, PWM, SPI, UART | 32kB Flash 2kB RAM | - | - | - | 250kbps | EM357 | Zigbee® | - | - | 18dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | SPI, UART | 47mA~62mA | 205mA~220mA | - | -102 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() XB24CARIS-001 Digi | 80 |
| Datasheet | 2 Weeks | - | Surface Mount | 20-SMD Module | - | - | - | -40°C~85°C | Tray | 2013 | XBee® | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | 2.7V~3.6V | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 250kbps | EM357 | - | - | - | 8dBm | 802.15.4 | Antenna Not Included | -102dBm | SPI, UART | 31mA | 120mA | - | - | - | - | - | - | RoHS Compliant | - |