- Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RF Family/Standard
- RoHS Status
- Packaging
- Power - Output
- Series
- Antenna Type
Attribute column
Manufacturer
Digi RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Memory Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Max Output Current | Operating Supply Voltage | Interface | Memory Size | RAM Size | Data Rate | Utilized IC / Part | Density | Protocol | Core Architecture | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XBP24BZ7PITB001J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | - | - | 2.7V~3.6V | 2.4GHz | - | - | I2C, PWM, SPI, UART | 32kB Flash 2kB RAM | - | 250kbps | EM357 | - | Zigbee® | - | 10dBm | 802.15.4 | Integrated, Trace | - | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7WIT-006 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | - | - | 2.7V~3.6V | 2.4GHz | - | - | I2C, PWM, SPI, UART | - | - | 250kbps | EM357 | - | Zigbee® | - | 18dBm | 802.15.4 | Integrated, Wire Antenna | - | SPI, UART | 47mA~62mA | 205mA~220mA | - | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP9B-DMWTB012 Digi | In Stock | - | Datasheet | - | Surface Mount | Through Hole | Module | - | - | Bulk | 2015 | XBee-Pro® 900HP | Active | 1 (Unlimited) | - | - | - | 2.4V~3.6V | 900MHz | - | - | SPI, UART | 32kB Flash 2kB RAM | - | 200kbps | ADF7023 | - | - | - | 24dBm | General ISM < 1GHz | Integrated, Wire Antenna | - | SPI, UART | 44mA | 229mA | FHSS | -110 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7PIT-001J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | - | - | 2.7V~3.6V | 2.4GHz | - | - | SPI, UART | - | - | 250kbps | EM357 | - | Zigbee® | - | 10dBm | 802.15.4 | Integrated, Trace | - | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7WIT-002J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 2.7V~3.6V | 2.4GHz | - | - | SPI, UART | - | - | 250kbps | EM357 | - | Zigbee® | - | 10dBm | 802.15.4 | Integrated, Wire Antenna | -102dBm | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7SIT-001J Digi | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Module | - | -40°C~85°C | Bulk | - | XBee-Pro® ZB | Active | 1 (Unlimited) | - | - | - | 3V~3.4V | 2.4GHz | - | - | - | - | - | 250kbps | EM250 | - | Zigbee® | - | 10dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | UART | 45mA | 170mA | DSSS | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24CAUIT-001 Digi | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | Module | - | -40°C~85°C | Tray | 2016 | XBee-Pro® 802.15.4 | Last Time Buy | 1 (Unlimited) | - | - | - | 2.7V~3.6V | 2.4GHz | - | - | - | - | - | 1Mbps | EM357 | - | - | - | 18dBm | 802.15.4 | Antenna Not Included, U.FL | -101dBm | SPI, UART | 31mA | 120mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC-WME-01T-S Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -30°C~75°C | Bulk | 2005 | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | - | 75°C | -30°C | 3.3V | 2.4GHz | 650mA | 3.3V | Serial | 4MB Flash 8MB SDRAM | 7.6MB | 11Mbps | - | - | 802.11b | ARM | 16dBm | WiFi | Antenna Not Included, RP-SMA | -92dBm | - | 270mA | 270mA | CCK, DBPSK, DQPSK | -92 dBm | 21.69mm | 46.99mm | 19.05mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() FS-382 Digi | In Stock | - | Datasheet | - | - | - | Module | - | - | - | 2006 | ConnectCore® 9P 9360 | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 3.3V | - | - | - | 100 kbps | - | 244.1 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-WMX-MB69-VM-B Digi | In Stock | - | Datasheet | 11 Weeks | - | - | Module | - | -40°C~85°C | Bulk | 2014 | ConnectCore® i.MX51 | Obsolete | 1 (Unlimited) | - | - | - | 3.4V~4.8V | 2.4GHz 5GHz | - | - | - | 512MB Flash 512MB RAM | - | 65Mbps | - | - | 802.11a/b/g/n | - | 19dBm | WiFi | Antenna Not Included, U.FL | -94dBm | I2C, SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24CZ7SITB003 Digi | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Module | - | -40°C~85°C | Tray | 2015 | XBee-Pro® ZigBee® | Last Time Buy | 1 (Unlimited) | - | - | - | 2.7V~3.6V | 2.4GHz | - | - | SPI, UART | 32kB Flash 2kB RAM | - | 1Mbps | EM357 | - | Zigbee® | - | 18dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | SPI, UART | 31mA~45mA | 120mA | DSSS | -101 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-MX-L86C-Z1-1 Digi | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | -40°C~85°C | - | 2016 | ConnectCore® 6 | Discontinued | 1 (Unlimited) | - | - | - | - | 800MHz | - | - | - | 4GB Flash 512MB RAM | - | - | - | - | - | - | - | General ISM < 1GHz | - | - | Ethernet | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24BZ7UITA001J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | -40°C~85°C | Bulk | 2006 | XBee-Pro® ZB S2B | Obsolete | 1 (Unlimited) | - | - | - | 2.7V~3.6V | 2.4GHz | - | - | I2C, PWM, SPI, UART | 32kB Flash 2kB RAM | - | 250kbps | EM357 | - | Zigbee® | - | 10dBm | 802.15.4 | Antenna Not Included, U.FL | - | SPI, UART | 47mA~62mA | 117mA~132mA | - | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XB24-Z7WIT-001 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | -40°C~85°C | Bulk | 2013 | XBee® ZB | Obsolete | 1 (Unlimited) | - | - | - | 2.1V~3.6V | 2.4GHz | - | - | - | - | - | 250kbps | EM250 | - | Zigbee® | - | 1dBm | 802.15.4 | Integrated, Wire Antenna | - | UART | 38mA~40mA | 35mA~45mA | DSSS | -96 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XB24-Z7CIT-004 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | -40°C~85°C | Tray | 2006 | XBee® ZB | Obsolete | 1 (Unlimited) | - | - | - | 2.1V~3.6V | 2.4GHz | - | 3.6V | ADC, UART | - | - | 250kbps | EM250 | - | Zigbee® | - | 1dBm | 802.15.4 | Integrated, Chip | - | UART | 38mA~40mA | 35mA~45mA | DSSS | -96 dBm | 2.82mm | 32.94mm | 24.38mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CC-MX-PF47-ZK-B Digi | In Stock | - | Datasheet | 4 Weeks | - | Card Edge | Module | - | -40°C~85°C | - | - | ConnectCore® i.MX28 | Discontinued | 1 (Unlimited) | - | - | - | 5V | 454MHz | - | - | - | 128MB Flash 128MB DDR2 | - | - | - | - | - | - | - | General ISM < 1GHz | - | - | Ethernet, I2C, I2S, SPI, UART, USB | 100mA | 406mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-MX-PF47-ZK Digi | 2141 |
| Datasheet | 8 Weeks | - | Card Edge | Module | DDR2 | -40°C~85°C | - | 2009 | ConnectCore® i.MX28 | Not For New Designs | 1 (Unlimited) | Connector | - | - | - | 454MHz | - | 5V | CAN, Ethernet, I2C, I2S, SPI, USB | 128MB Flash 128MB DDR2 | 128MB | - | - | - | - | ARM | - | General ISM < 1GHz | - | - | Ethernet, I2C, I2S, SPI, UART, USB | 100mA | 406mA | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() DC-WEM-02T-NS-25 Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -30°C~85°C | Bulk | 2007 | Digi Connect® Wi-EM | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 3.3V | 2.4GHz | - | 3.3V | Ethernet, Serial | 4MB Flash 8MB RAM | 7.6MB | 11Mbps | - | - | 802.11b | - | 16dBm | WiFi | Antenna Not Included, RP-SMA | -92dBm | SPI | 400mA | 400mA | CCK, DBPSK, DQPSK | -82 dBm | - | 49.1mm | 47.1mm | 19.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() XTH9-SI-128 Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | -40°C~85°C | Bulk | 2013 | XTend® | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 2.8V~5.5V | 900MHz | - | 5.5V | Serial, UART | - | - | 225kbps | - | - | - | - | 30dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | -110dBm | UART | 80mA | 90mA~730mA | FHSS, FSK | -110 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-W9C-V237-Y9-B Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -30°C~75°C | Bulk | - | ConnectCore® Wi-9C | Obsolete | 1 (Unlimited) | - | 75°C | -30°C | 3.3V 5V | 2.4GHz | - | - | - | 4MB Flash 16MB RAM | - | 54Mbps | - | - | 802.11b/g | - | 16dBm | WiFi | Antenna Not Included, RP-SMA | -87dBm | I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -73 dBm | - | - | - | - | - | - | RoHS Compliant | - |