- Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RF Family/Standard
- RoHS Status
- Packaging
- Power - Output
- Series
- Antenna Type
Attribute column
Manufacturer
Digi RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Depth | Frequency | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Nominal Supply Current | RAM Size | Data Rate | Utilized IC / Part | Protocol | Core Architecture | Power Consumption | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XB24-ACI-001 Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 20 | - | - | -40°C~85°C | Bulk | 2006 | XBee® 802.15.4 | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 2.8V~3.4V | - | 2.4GHz | 3.4V | 16 | ADC, UART | - | - | - | 250kbps | EM357 | - | - | - | 0dBm | 802.15.4 | Integrated, Chip | -92dBm | UART | 50mA | 45mA | DSSS | -92 dBm | 2.82mm | 27.61mm | 24.38mm | 2.03mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() XB24CAPIT-001 Digi | 39 | - | Datasheet | 2 Weeks | - | Through Hole | Module | - | - | - | -40°C~85°C | Tray | 2016 | XBee® 802.15.4 | Not For New Designs | 1 (Unlimited) | - | - | - | 2.1V~3.6V | - | 2.4GHz | - | - | - | - | - | - | 1Mbps | EM357 | - | - | - | 8dBm | 802.15.4 | Integrated, Trace | -102dBm | SPI, UART | 31mA | 45mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC-WSP-01-S Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | - | -20°C~65°C | Bulk | 2005 | Digi Connect® Wi-SP | Obsolete | 1 (Unlimited) | - | 65°C | -20°C | 9V~30V | - | 2.4GHz | - | - | RS-232, UART | 4MB Flash 16MB RAM | 450mA | 15.3MB | 11Mbps | - | 802.11b | - | - | 16dBm | WiFi | Antenna Not Included, RP-SMA | -82dBm | UART | 450mA | 450mA | CCK, DBPSK, DQPSK | -82 dBm | 25.4mm | 106mm | 42.7mm | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7PIT-001J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | - | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 3V~3.4V | - | 2.4GHz | - | - | UART | - | - | - | 250kbps | EM250 | Zigbee® | - | - | 10dBm | 802.15.4 | Integrated, Trace | -102dBm | UART | 45mA | 170mA | DSSS | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-9P-V513-C-B Digi | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | - | FLASH, NOR, SDRAM | -40°C~85°C | - | 2012 | ConnectCore® 9P | Discontinued | 1 (Unlimited) | Socket | - | - | - | - | 2.4GHz 5GHz | 3.3V | - | I2C, SPI, UART | 8MB Flash 16MB SDRAM | - | 16MB | 54Mbps | NS9215 | 802.11a/b/g | ARM | 1.46W | 12dBm | WiFi | Antenna Not Included, U.FL | -72dBm | Ethernet, I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP09-DMUIT-156 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | 20 | 3.829992g | - | -40°C~85°C | Bulk | 2009 | XBee-PRO® DigiMesh 900 | Obsolete | 1 (Unlimited) | - | - | - | 3V~3.6V | - | 900MHz | 3.6V | 12 | - | - | - | - | 156kbps | - | - | - | - | 17dBm | General ISM < 1GHz | Antenna Not Included, U.FL | - | UART | 80mA | 210mA | FHSS | -100 dBm | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() XBP24-ACI-001 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | 2006 | XBee-Pro® 802.15.4 | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 2.8V~3.4V | - | 2.4GHz | 3.4V | 12 | UART | - | - | - | 250kbps | EM357 | - | - | - | 18dBm | 802.15.4 | Integrated, Chip | -100dBm | UART | 55mA | 215mA | DSSS | -100 dBm | 2.82mm | 32.94mm | 24.38mm | 2.03mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() XBP24-Z7SIT-004J Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | 2009 | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | - | - | - | 3V~3.4V | - | 2.4GHz | 3.3V | - | ADC, UART | - | - | - | 250kbps | EM250 | Zigbee® | - | - | 10dBm | 802.15.4 | Antenna Not Included, RP-SMA | - | UART | 45mA | 170mA | DSSS | -102 dBm | 2.82mm | 32.94mm | 24.38mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CC-9P-V513-LX-B Digi | In Stock | - | - | 4 Weeks | - | Surface Mount | Module | - | - | FLASH, NOR, SDRAM | -40°C~85°C | - | 2015 | ConnectCore® 9P | Discontinued | 1 (Unlimited) | Socket | - | - | - | - | 2.4GHz 5GHz | 3.3V | - | I2C, SPI, UART | 8MB Flash 16MB SDRAM | - | 16MB | 54Mbps | NS9215 | 802.11a/b/g | ARM | 1.46W | 12dBm | WiFi | Antenna Not Included, U.FL | -72dBm | Ethernet, I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-MX-LC47-ZM Digi | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | 2016 | ConnectCore® | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-MX-MB47-ZM Digi | In Stock | - | - | 11 Weeks | - | - | Module | - | - | - | - | - | 2015 | ConnectCore® i.MX51 | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-MX-L96C-Z1-1 Digi | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | - | - | -40°C~85°C | - | 2017 | ConnectCore® 6 | Discontinued | 1 (Unlimited) | - | 85°C | -40°C | - | - | 800MHz | - | - | - | 4GB Flash 512MB RAM | - | 512MB | - | - | - | ARM | - | - | General ISM < 1GHz | - | - | Ethernet | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XB24-BWIT-004 Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | - | - | -40°C~85°C | Bulk | 2006 | XBee® ZNet 2.5 | Obsolete | 1 (Unlimited) | - | - | - | 2.1V~3.6V | 27.61mm | 2.4GHz | 3.4V | - | - | - | - | - | 250kbps | - | Zigbee® | - | - | 3dBm | 802.15.4 | Integrated, Wire Antenna | - | UART | 38mA~40mA | 35mA~40mA | DSSS | -96 dBm | 2.79mm | - | 24.38mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() XBP24-Z7PIT-001 Digi | In Stock | - | Datasheet | - | PCB | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | - | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 3V~3.4V | - | 2.4GHz | - | - | - | - | - | - | 250kbps | EM250 | Zigbee® | - | - | 17dBm | 802.15.4 | Integrated, Trace | -102dBm | UART | 45mA | 295mA | DSSS | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7PIT-006 Digi | In Stock | - | Datasheet | - | PCB | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | 2013 | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 3V~3.4V | - | 2.4GHz | 3.6V | - | - | - | - | - | 250kbps | EM250 | Zigbee® | - | - | 17dBm | 802.15.4 | Integrated, Trace | -102dBm | UART | 45mA | 295mA | DSSS | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7PIT-002 Digi | In Stock | - | Datasheet | - | PCB | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | 2011 | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 3V~3.4V | - | 2.4GHz | - | - | - | - | - | - | 250kbps | EM250 | Zigbee® | - | - | 17dBm | 802.15.4 | Integrated, Trace | -102dBm | UART | 45mA | 295mA | DSSS | -102 dBm | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XBP24-Z7PIT-005 Digi | In Stock | - | Datasheet | - | PCB | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | - | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 3V~3.4V | - | 2.4GHz | - | - | - | - | - | - | 250kbps | EM250 | Zigbee® | - | - | 17dBm | 802.15.4 | Integrated, Trace | -102dBm | UART | 45mA | 295mA | DSSS | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7PIT-003 Digi | In Stock | - | Datasheet | - | PCB | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | - | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 3V~3.4V | - | 2.4GHz | - | - | - | - | - | - | 250kbps | EM250 | Zigbee® | - | - | 17dBm | 802.15.4 | Integrated, Trace | -102dBm | UART | 45mA | 295mA | DSSS | -102 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XBP24-Z7CIT-004 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | -40°C~85°C | Tray | 2011 | XBee-Pro® ZB | Obsolete | 1 (Unlimited) | - | - | - | 3V~3.4V | - | 2.4GHz | - | - | - | - | - | - | 250kbps | EM250 | Zigbee® | - | - | 17dBm | 802.15.4 | Integrated, Chip | - | UART | 45mA | 295mA | DSSS | -102 dBm | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() XB24-Z7PIT-004 Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | - | - | - | -40°C~85°C | Bulk | 2011 | XBee® ZB | Obsolete | 1 (Unlimited) | - | - | - | 2.1V~3.6V | - | 2.4GHz | 3.6V | - | - | - | - | - | 250kbps | EM250 | Zigbee® | - | - | 1dBm | 802.15.4 | Integrated, Trace | - | UART | 38mA~40mA | 35mA~45mA | DSSS | -96 dBm | 2.79mm | 24.38mm | 27.61mm | - | - | - | RoHS Compliant | Lead Free |