- Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RF Family/Standard
- RoHS Status
- Packaging
- Power - Output
- Series
- Antenna Type
Attribute column
Manufacturer
Digi RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Max Output Current | Operating Supply Voltage | Interface | Memory Size | RAM Size | Data Rate | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X09-019NMC Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 23.999998g | 0°C~70°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | 900MHz | - | 5V | Serial, UART | - | - | 18.8kbps | - | 20dBm | General ISM < 1GHz | Antenna Not Included, MMCX | -107dBm | UART | 50mA | 140mA | FHSS | -107 dBm | - | - | - | RoHS Compliant | - | ||
![]() DC-WME-01T-C-10 Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -30°C~75°C | Bulk | 2005 | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | 85°C | -40°C | 3.3V | 2.4GHz | - | - | - | 4MB Flash 8MB SDRAM | 7.6MB | 11Mbps | 802.11b | 16dBm | WiFi | Antenna Not Included, RP-SMA | -92dBm | - | 270mA | 270mA | CCK, DBPSK, DQPSK | -82 dBm | 18.7mm | 49.4mm | 19.1mm | RoHS Compliant | Lead Free | ||
![]() X09-019NST Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 23.999998g | -40°C~85°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | 5V | 900MHz | - | - | - | - | - | 18.8kbps | - | 20dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | - | UART | 50mA | 140mA | FHSS | -107 dBm | - | - | - | RoHS Compliant | - | ||
![]() DC-WME-01T-S-50 Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -30°C~75°C | Bulk | 2005 | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | - | - | 3.3V | 2.4GHz | 650mA | 3.45V | Serial | 4MB Flash 8MB SDRAM | 7.6MB | 11Mbps | 802.11b | 16dBm | WiFi | Antenna Not Included, RP-SMA | -92dBm | - | 270mA | - | CCK, DBPSK, DQPSK | -82 dBm | 18.7mm | 49.4mm | 19.1mm | RoHS Compliant | Lead Free | ||
![]() X09-019NMT Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 23.999998g | -40°C~85°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | 5V | 900MHz | - | - | - | - | - | 18.8kbps | - | 20dBm | General ISM < 1GHz | Antenna Not Included, MMCX | - | UART | 50mA | 140mA | FHSS | -107 dBm | - | - | - | RoHS Compliant | - | ||
![]() XH9-009WNC Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | 0°C~70°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | 5V | 923MHz | - | - | USB | - | - | 9.4kbps | - | 20dBm | General ISM < 1GHz | Integrated, Wire Antenna | - | UART | 50mA | 140mA | FHSS | -110 dBm | - | - | - | RoHS Compliant | - | ||
![]() XH9-009NMI Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | -40°C~85°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | 923MHz | - | 5V | Serial, USB | - | - | 9.4kbps | - | 20dBm | General ISM < 1GHz | Antenna Not Included, MMCX | -110dBm | UART | 50mA | 140mA | FHSS | -110 dBm | - | - | - | RoHS Compliant | - | ||
![]() X09-009NNC Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 0°C~70°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | 5V | 900MHz | - | - | - | - | - | 9.4kbps | - | 20dBm | General ISM < 1GHz | Antenna Not Included, Wire Antenna | - | UART | 50mA | 140mA | FHSS | -110 dBm | - | - | - | RoHS Compliant | - | ||
![]() XH9-009NSC Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | 0°C~70°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | 5V | 923MHz | - | - | USB | - | - | 9.4kbps | - | 20dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | - | UART | 50mA | 140mA | FHSS | -110 dBm | - | - | - | RoHS Compliant | - | ||
![]() XH9-009NSI Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | -40°C~85°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | 5V | 923MHz | - | - | USB | - | - | 9.4kbps | - | 20dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | - | UART | 50mA | 140mA | FHSS | -110 dBm | - | - | - | RoHS Compliant | - | ||
![]() X09-019NMI Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 23.999998g | -40°C~85°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | 5V | 900MHz | - | - | - | - | - | 18.8kbps | - | 20dBm | General ISM < 1GHz | Antenna Not Included, MMCX | - | UART | 50mA | 140mA | FHSS | -107 dBm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DC-WME-01T-S-10 Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -30°C~75°C | Bulk | 2005 | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | 75°C | -30°C | 3.3V | 2.4GHz | - | - | - | 4MB Flash 8MB SDRAM | 7.6MB | 11Mbps | 802.11b | 16dBm | WiFi | Antenna Not Included, RP-SMA | -92dBm | - | 270mA | 270mA | CCK, DBPSK, DQPSK | -82 dBm | 18.7mm | 49.4mm | 19.1mm | RoHS Compliant | Lead Free | ||
![]() XH9-009WNI Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | -40°C~85°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | 5V | 923MHz | - | - | - | - | - | 9.4kbps | - | 20dBm | General ISM < 1GHz | Integrated, Wire Antenna | - | UART | 50mA | 140mA | FHSS | -110 dBm | - | - | - | RoHS Compliant | - | ||
![]() XH9-009NMC Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | 0°C~70°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | 5V | 923MHz | - | - | USB | - | - | 9.4kbps | - | 20dBm | General ISM < 1GHz | Antenna Not Included, MMCX | - | UART | 50mA | 140mA | FHSS | -110 dBm | - | - | - | RoHS Compliant | - | ||
![]() XH9-009NNI Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | -40°C~85°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | 5V | 923MHz | - | - | USB | - | - | 9.4kbps | - | 20dBm | General ISM < 1GHz | Antenna Not Included, Wire Antenna | - | UART | 50mA | 140mA | FHSS | -110 dBm | - | - | - | RoHS Compliant | - | ||
![]() CC-W9C-V226-YF-B Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -30°C~75°C | Bulk | 2017 | ConnectCore® 9C | Obsolete | 1 (Unlimited) | - | - | 3.3V 5V | 2.4GHz | - | - | - | 4MB Flash 16MB RAM | - | 54Mbps | 802.11b/g | 16dBm | WiFi | Antenna Not Included, RP-SMA | -87dBm | I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -73 dBm | - | - | - | RoHS Compliant | - | ||
![]() DC-WME-Y413-LX-B Digi | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | 2015 | Digi Connect® Wi-ME 9210 | Discontinued | 1 (Unlimited) | - | - | 3.3V | 2.4GHz | - | - | - | 8MB Flash 16MB SDRAM | - | 65Mbps | 802.11b/g/n | 17dBm | WiFi | Antenna Not Included, RP-SMA | - | I2C, SPI | 346mA | - | CCK, DBPSK, DQPSK | -69 dBm | - | - | - | RoHS Compliant | - | ||
![]() CC-WMX-LB58-VM Digi | In Stock | - | Datasheet | - | - | - | Module | - | -20°C~70°C | Bulk | 2014 | ConnectCore® Wi-i.MX51 | Obsolete | 1 (Unlimited) | - | - | 3.4V~4.8V | 2.4GHz 5GHz | - | - | - | 256MB Flash 256MB RAM | - | 65Mbps | 802.11a/b/g/n | 19dBm | WiFi | Antenna Not Included, U.FL | -94dBm | I2C, SPI, UART, USB | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-WMX-MB58-VM Digi | In Stock | - | Datasheet | - | - | - | Module | - | -40°C~85°C | Bulk | 2014 | ConnectCore® Wi-i.MX51 | Obsolete | 1 (Unlimited) | - | - | 3.4V~4.8V | 2.4GHz 5GHz | - | - | - | 256MB Flash 256MB RAM | - | 65Mbps | 802.11a/b/g/n | 19dBm | WiFi | Antenna Not Included, U.FL | -94dBm | I2C, SPI, UART, USB | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC-WMX-MB58-VM-B Digi | In Stock | - | Datasheet | - | - | - | Module | - | -40°C~85°C | Bulk | 2014 | ConnectCore® Wi-i.MX51 | Obsolete | 1 (Unlimited) | - | - | 3.4V~4.8V | 2.4GHz 5GHz | - | - | - | 256MB Flash 256MB RAM | - | 65Mbps | 802.11a/b/g/n | 19dBm | WiFi | Antenna Not Included, U.FL | -94dBm | I2C, SPI, UART, USB | - | - | - | - | - | - | - | RoHS Compliant | - |