- Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RF Family/Standard
- RoHS Status
- Packaging
- Power - Output
- Series
- Antenna Type
Attribute column
Manufacturer
Digi RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Supply | Frequency | Operating Supply Voltage | Interface | Memory Size | Data Rate | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XH9-019NMC Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | 0°C~70°C | Bulk | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | - | 923MHz | 5V | Serial, USB | - | 18.8kbps | - | 20dBm | General ISM < 1GHz | Antenna Not Included, MMCX | -110dBm | UART | 50mA | 140mA | FHSS | -107 dBm | RoHS Compliant | - | ||
![]() X09-009NMC Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 23.999998g | 0°C~70°C | Bulk | 2013 | XStream™ | Obsolete | 1 (Unlimited) | 70°C | 0°C | - | 5V | 900MHz | - | UART | - | 9.4kbps | - | 20dBm | General ISM < 1GHz | Antenna Not Included, MMCX | -110dBm | UART | 50mA | 140mA | FHSS | -110 dBm | RoHS Compliant | - | ||
![]() CC-W9P-V524-S-B Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | -40°C~85°C | Bulk | - | ConnectCore® 9P 9215 | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 3.3V | 2.4GHz 5GHz | - | I2C, SPI, UART | 16MB Flash 32MB RAM | 54Mbps | 802.11a/b/g | 18dBm | WiFi | Antenna Not Included, U.FL | -72dBm | I2C, JTAG, SPI, UART | 716mA | 716mA | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -72 dBm | RoHS Compliant | - | ||
![]() CC-W9C-V226-YC-B Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -30°C~75°C | Bulk | - | ConnectCore® Wi-9C | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | 3.3V 5V | 2.4GHz | - | - | 4MB Flash 16MB RAM | 54Mbps | 802.11b/g | 16dBm | WiFi | Antenna Not Included, RP-SMA | -87dBm | I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -73 dBm | RoHS Compliant | - | ||
![]() CC-W9C-V226-YC Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -30°C~75°C | Bulk | - | ConnectCore® Wi-9C | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | 3.3V 5V | 2.4GHz | - | - | 4MB Flash 16MB RAM | 54Mbps | 802.11b/g | 16dBm | WiFi | Antenna Not Included, RP-SMA | -87dBm | I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -73 dBm | RoHS Compliant | - | ||
![]() CC-W9P-V513-C-B Digi | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | -40°C~85°C | Bulk | - | ConnectCore® 9P 9215 | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 3.3V | 2.4GHz 5GHz | - | I2C, SPI, UART | 8MB Flash 16MB RAM | 54Mbps | 802.11a/b/g | 18dBm | WiFi | Antenna Not Included, U.FL | -72dBm | I2C, JTAG, SPI, UART | 716mA | 716mA | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -72 dBm | RoHS Compliant | - | ||
![]() CC-WMX-PE47-RM-B Digi | In Stock | - | Datasheet | - | Edge | Card Edge | Module | - | -40°C~85°C | Bulk | - | ConnectCore® i.MX28, i.MX280 | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 5V | 2.4GHz 5GHz | - | I2C, SPI, UART, USB | 128MB Flash 128MB RAM | 150Mbps | 802.11a/b/g/n | 17dBm | WiFi | Antenna Not Included, U.FL | - | I2C, I2S, JTAG, PWM, SPI, UART, USB | 100mA | 406mA | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | RoHS Compliant | - | ||
![]() CC-WMX-PF47-RM Digi | In Stock | - | Datasheet | - | Edge | Card Edge | Module | - | -40°C~85°C | Bulk | - | ConnectCore® i.MX28, i.MX287 | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 5V | 2.4GHz 5GHz | - | I2C, SPI, UART, USB | 128MB Flash 128MB RAM | 150Mbps | 802.11a/b/g/n | 17dBm | WiFi | Antenna Not Included, U.FL | - | I2C, I2S, JTAG, PWM, SPI, UART, USB | 100mA | 406mA | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - | RoHS Compliant | - | ||
![]() CC-W9C-V212-YB-B Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -30°C~75°C | Bulk | - | ConnectCore® Wi-9C | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | 3.3V 5V | 2.4GHz | - | - | 4MB Flash 16MB RAM | 54Mbps | 802.11b/g | 16dBm | WiFi | Antenna Not Included, U.FL | -87dBm | I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -73 dBm | RoHS Compliant | - | ||
![]() CC-W9C-V212-YC Digi | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | - | -30°C~75°C | Bulk | 2009 | ConnectCore® Wi-9C | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | 3.3V 5V | 2.4GHz | - | - | 4MB Flash 16MB RAM | 54Mbps | 802.11b/g | 16dBm | WiFi | Antenna Not Included, RP-SMA | -87dBm | I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -73 dBm | RoHS Compliant | Lead Free | ||
![]() CC-W9C-V212-YB Digi | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | - | -30°C~75°C | Bulk | - | ConnectCore® Wi-9C | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | 3.3V 5V | 2.4GHz | - | - | 4MB Flash 16MB RAM | 54Mbps | 802.11b/g | 16dBm | WiFi | Antenna Not Included, U.FL | -87dBm | I2C, SPI, UART | - | - | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | -73 dBm | RoHS Compliant | - | ||
![]() XC09-009WNC Digi | In Stock | - | Datasheet | - | - | Through Hole | Module | - | 0°C~70°C | Bulk | 2006 | 9XCite™ | Obsolete | 1 (Unlimited) | - | - | - | 2.85V~5.5V | 900MHz | - | - | - | 9.4kbps | - | 6dBm | General ISM < 1GHz | Integrated, Wire Antenna | -108dBm | UART | 45mA~55mA | 55mA | FHSS, FSK | - | - | - | ||
![]() CC-WMX-K77C-TE-1 Digi | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | -40°C~85°C | Bulk | - | ConnectCore® 6 | Discontinued | 1 (Unlimited) | 85°C | -40°C | - | - | 2.4GHz~2.48GHz 4.9GHz~5.8GHz | - | I2C, SPI, UART, USB | 4GB Flash 1GB DRAM | 150Mbps | 802.11a/b/g/n | 2dBm | WiFi | - | - | I2C, SPI, UART, USB | - | - | - | - | RoHS Compliant | - | ||
![]() CC-WMX-L97D-TN-1 Digi | In Stock | - | - | - | - | - | - | - | - | - | - | ConnectCore® 6 | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC09-038NSC Digi | In Stock | - | Datasheet | - | - | Through Hole | Module | - | 0°C~70°C | Bulk | 2006 | 9XCite™ | Obsolete | 1 (Unlimited) | - | - | - | 2.85V~5.5V | 900MHz | - | - | - | 37.5kbps | - | 6dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | -108dBm | UART | 45mA~55mA | 55mA | FHSS, FSK | - | - | - | ||
![]() XC09-009NSC Digi | In Stock | - | Datasheet | - | - | Through Hole | Module | - | 0°C~70°C | Bulk | 2006 | 9XCite™ | Obsolete | 1 (Unlimited) | - | - | - | 2.85V~5.5V | 900MHz | - | - | - | 9.4kbps | - | 6dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | -108dBm | UART | 45mA~55mA | 55mA | FHSS, FSK | - | - | - | ||
![]() XC09-009NSI Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | 23.999998g | -40°C~85°C | Bulk | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | - | - | 4mW | 2.85V~5.5V | 900MHz | 5.5V | - | - | 9.4kbps | - | 6dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | - | UART | 45mA~55mA | 55mA | FHSS, FSK | -108 dBm | RoHS Compliant | Lead Free | ||
![]() XC09-009WNI Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | 23.999998g | -40°C~85°C | Bulk | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | - | - | - | 2.85V~5.5V | 900MHz | 5.5V | - | - | 9.4kbps | - | 6dBm | General ISM < 1GHz | Integrated, Wire Antenna | - | UART | 45mA~55mA | 55mA | FHSS, FSK | -108 dBm | RoHS Compliant | - | ||
![]() XC09-038WNI Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | 23.999998g | -40°C~85°C | Bulk | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | - | - | - | 2.85V~5.5V | 900MHz | - | - | - | 37.5kbps | - | 6dBm | General ISM < 1GHz | Integrated, Wire Antenna | -108dBm | UART | 45mA~55mA | 55mA | FHSS, FSK | -104 dBm | RoHS Compliant | - | ||
![]() XC09-038NSI Digi | In Stock | - | Datasheet | - | Through Hole | Through Hole | Module | 23.999998g | -40°C~85°C | Bulk | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | - | - | - | 2.85V~5.5V | 900MHz | - | - | - | 37.5kbps | - | 6dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | -108dBm | UART | 45mA~55mA | 55mA | FHSS, FSK | -104 dBm | RoHS Compliant | - |