- Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RF Family/Standard
- RoHS Status
- Packaging
- Power - Output
- Series
- Antenna Type
Attribute column
Manufacturer
Digi RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Frequency | Memory Size | Data Rate | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X09-019NSC-TX Digi | In Stock | - | Datasheet | - | Surface Mount | Module | 0°C~70°C | Bulk | 2006 | XStream™ | Obsolete | 3 (168 Hours) | 5V | 900MHz | - | 18.8kbps | - | 20dBm | General ISM < 1GHz | Antenna Not Included, RP-SMA | -107dBm | UART | 50mA | 140mA | FHSS | - | ||
![]() DC-WME-01TE-C-10 Digi | In Stock | - | - | - | Through Hole | Module | -40°C~85°C | - | - | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | 3.3V | 2.4GHz | - | 65Mbps | 802.11b/g/n | 17dBm | WiFi | Antenna Not Included, RP-SMA | -69dBm | I2C, SPI | 346mA | 346mA | CCK, DBPSK, DQPSK | - | ||
![]() CC-W9C-V212-KN-1 Digi | In Stock | - | - | - | Chassis Mount | Module | - | Bulk | - | ConnectCore® Wi-9C | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XBP24BZ7SIT-I097 Digi | In Stock | - | - | - | Through Hole | Module | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-WMX-L97D-TN10 Digi | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-WMX-K77C-TE10 Digi | In Stock | - | - | - | Surface Mount | 100-SMD Module | -40°C~85°C | - | - | ConnectCore® | Obsolete | 1 (Unlimited) | - | 2.412GHz~2.484GHz 4.9GHz~5.85GHz | 4GB Flash 1GB DRAM | 150Mbps | 802.11a/b/g/n, Bluetooth v4.0 | 17dBm | Bluetooth, WiFi | - | - | PWM, UART, USB | - | - | - | - | ||
![]() CC-WMX-L87C-TE10 Digi | In Stock | - | - | - | Surface Mount | 100-SMD Module | -40°C~85°C | - | - | ConnectCore® | Obsolete | 1 (Unlimited) | - | 2.412GHz~2.484GHz 4.9GHz~5.85GHz | 4GB Flash 1GB DRAM | 150Mbps | 802.11a/b/g/n, Bluetooth v4.0 | 17dBm | Bluetooth, WiFi | - | - | PWM, UART, USB | - | - | - | - | ||
![]() CC-WMX-L96C-TE10 Digi | In Stock | - | - | - | Surface Mount | 100-SMD Module | -40°C~85°C | - | - | ConnectCore® | Obsolete | 1 (Unlimited) | - | 2.412GHz~2.484GHz 4.9GHz~5.85GHz | 4GB Flash 512MB DRAM | 150Mbps | 802.11a/b/g/n, Bluetooth v4.0 | 17dBm | Bluetooth, WiFi | - | - | PWM, UART, USB | - | - | - | - | ||
![]() 20-101-1269 Digi | In Stock | - | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC-WME-01TE-C-50 Digi | In Stock | - | - | - | Through Hole | Module | -40°C~85°C | - | - | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | 3.3V | 2.4GHz | - | 65Mbps | 802.11b/g/n | 17dBm | WiFi | Antenna Not Included, RP-SMA | -69dBm | I2C, SPI | 346mA | 346mA | CCK, DBPSK, DQPSK | - | ||
![]() XBP24BZ7SIT-097J Digi | In Stock | - | - | - | Through Hole | Module | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-W9C-V212-KN Digi | In Stock | - | - | - | Chassis Mount | Module | - | - | - | ConnectCore® Wi-9C | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-WMX-KK8D-TN Digi | 2786 |
| - | 5 Weeks | - | Module | - | Bulk | - | ConnectCore® 6Plus | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DC-WME-01T-TAG-1 Digi | In Stock | - | - | - | Through Hole | Module | -40°C~85°C | Bulk | - | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | 3.3V | 2.4GHz | - | 65Mbps | 802.11b/g/n | 17dBm | WiFi | Antenna Not Included, RP-SMA | -69dBm | I2C, SPI | 346mA | 346mA | CCK, DBPSK, DQPSK | - | ||
![]() DC-WME-01T-TAG Digi | In Stock | - | - | - | Through Hole | Module | -40°C~85°C | - | - | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | 3.3V | 2.4GHz | - | 65Mbps | 802.11b/g/n | 17dBm | WiFi | Antenna Not Included, RP-SMA | -69dBm | I2C, SPI | 346mA | 346mA | CCK, DBPSK, DQPSK | - | ||
![]() XBP24CZ7PISB701 Digi | In Stock | - | - | - | Surface Mount | Module | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC-WME-STL-1 Digi | In Stock | - | - | - | Through Hole | Module | -40°C~85°C | Bulk | - | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | 3.3V | 2.4GHz | - | 65Mbps | 802.11b/g/n | 17dBm | WiFi | Antenna Not Included, RP-SMA | -69dBm | I2C, SPI | 346mA | 346mA | CCK, DBPSK, DQPSK | - | ||
![]() DC-WEM-9210-IN Digi | In Stock | - | - | - | Chassis Mount | Module | - | - | - | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | - | - | - | 9.6kbps | - | - | - | - | - | UART | - | - | - | - | ||
![]() DC-WEM-02T-PHX-1 Digi | In Stock | - | - | - | Chassis Mount | Module | - | Bulk | - | Digi Connect® Wi-ME | Obsolete | 1 (Unlimited) | - | - | - | 9.6kbps | - | - | - | - | - | UART | - | - | - | - | ||
![]() CC-WMX-PE47-VM-B Digi | In Stock | - | - | - | Card Edge | Module | -40°C~85°C | - | - | ConnectCore® i.MX28, i.MX280 | Obsolete | 1 (Unlimited) | 5V | 2.412GHz~2.484GHz 4.9GHz~5.85GHz | 128MB Flash 128MB DRAM | 150Mbps | 802.11a/b/g/n | 17dBm | WiFi | Antenna Not Included, U.FL | - | I2C, I2S, JTAG, PWM, SDIO, SPI, UART, USB | 100mA | 406mA | 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, QPSK | - |