- Series
- Type
- Diameter - Shaft
- Factory Lead Time
- Function
- Gear Reduction Ratio
- Length - Shaft and Bearing
- Moisture Sensitivity Level (MSL)
- Motor Type
- Part Status
- Published
- REACH SVHC
Attribute column
Manufacturer
Digilent Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Weight | RoHS | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power Rating | Termination Style | Function | Note | RPM | Torque - Rated (oz-in / mNm) | Motor Type | Fits Fan Size | Gear Reduction Ratio | Features | Length | Diameter - Shaft | Length - Shaft and Bearing | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 290-008P Digilent | In Stock | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 290-006P Digilent | In Stock | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Temperature Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 290-008 Digilent, Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | 6VDC | 2014 | IG-22GM | Round - 0.807Dia 20.50mm | Active | 1 (Unlimited) | Solder | DC Motor | - | Solder Tab | Gearmotor | - | 125 RPM | 9.58 / 67.65 | Brushed | - | 53 | - | - | 0.157 (4.00mm) | 0.472 12.00mm | No SVHC | ROHS3 Compliant | ||
![]() 290-006 Digilent, Inc. | In Stock | - | Datasheet | 18 Weeks | - | 0.071lb 32.21g | - | 12VDC | 2013 | IG-22GM | Round - 0.807Dia 20.50mm | Active | 1 (Unlimited) | Solder | DC Motor | 1.5W | Solder Tab | Gearmotor | - | 639 RPM | 4.1 / 28.93 | Brushed | - | 19 | - | - | 0.157 (4.00mm) | 0.472 12.00mm | No SVHC | ROHS3 Compliant |