- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
Attribute column
Manufacturer
DIGITAL Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMBE-3000F Digital Voice Systems Inc | In Stock | - | Datasheet | YES | 128 | DIGITAL VOICE SYSTEMS INC | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Contact Manufacturer | QFP | Yes | - | - | Yes | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.4 mm | unknown | NOT SPECIFIED | 128 | S-PQFP-G128 | - | 1.89 V | INDUSTRIAL | 1.71 V | - | 1.6 mm | - | CONSUMER CIRCUIT | 14 mm | 14 mm | ||
![]() WD10C23JH-10 Western Digital Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WD92C32PA00 Western Digital Corp | In Stock | - | Datasheet | NO | 8 | WESTERN DIGITAL CORP | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | ||
![]() LS7632 US Digital Corp | In Stock | - | Datasheet | NO | 8 | US DIGITAL CORP | 90 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | 5 V | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | - | OTHER | - | ANALOG CIRCUIT | - | 0.4 mA | - | - | - |