- Mfr
- Package
- Product Status
- Series
- Approval Agency
- Efficiency
- Operating Temperature
- Type
- Voltage - Output 2
- Voltage - Output 3
- Voltage - Output 4
- Voltage-Input
Attribute column
Manufacturer
DIGITAL AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Memory Types | Mfr | Package | Product Status | Standard Number | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Technology | Voltage - Supply | Number of Outputs | Approval Agency | Efficiency | Memory Size | Current - Output (Max) | Clock Frequency | Voltage - Output 2 | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Voltage - Output 3 | Voltage - Output 4 | Line Regulation | Load Regulation | Features | Memory Organization |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDM240O-115 DIGITAL | 50 |
| - | - | - | - | - | - | Digital Power Corporation | Box | Active | 60601-1; 60950-1 | 90 ~ 264 VAC, 127 ~ 370 VDC | 15V | -30°C ~ 70°C | HDM240 (240W) | - | Open Frame | - | - | - | - | CB, CE, cURus, EN, IEC, UL | 93% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDM500E-115 DIGITAL | 2494 |
| - | - | - | - | - | - | Digital Power Corporation | Box | Active | 60601-1; 60950-1 | 90 ~ 264 VAC, 127 ~ 370 VDC | 15V | -30°C ~ 70°C | HDM500 (500W) | - | Enclosed | - | - | - | - | CB, CE, cURus, EN, IEC, UL | 89% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPAHCH05 DIGITAL | In Stock | - | - | Through Hole | 5-DIP Module | - | - | - | Digital Power Corporation | Box | Obsolete | - | 90 ~ 305 VAC, 127 ~ 430 VDC | - | -40°C ~ 85°C (With Derating) | DPAHCH05 (5W) | 2.04 L x 1.04 W x 0.65 H (51.8mm x 26.4mm x 16.5mm) | Enclosed | Household Appliances, ITE (Commercial) | - | - | 1 | CB, CE, cURus | 82% | - | - | - | - | - | - | - | - | - | ±0.2% | - | Universal Input | - | ||
![]() DPARC60 DIGITAL | In Stock | - | - | - | - | - | - | - | Digital Power Corporation | Box | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDM500O-115 DIGITAL | 2691 |
| - | - | - | - | - | - | Digital Power Corporation | Box | Active | 60601-1; 60950-1 | 90 ~ 264 VAC, 127 ~ 370 VDC | 15V | -30°C ~ 70°C | HDM500 (500W) | - | Open Frame | - | - | - | - | CB, CE, cURus, EN, IEC, UL | 90.5% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPATCH30 DIGITAL | In Stock | - | - | Surface Mount | 24-TBGA | 24-BGA (6x8) | S25FS256 | Non-Volatile | Infineon Technologies | Tape & Reel (TR) | Obsolete | - | 90 ~ 305 VAC, 120 ~ 430 VDC | - | -40°C ~ 85°C (TA) | FS-S | 2.53 L x 1.78 W x 0.85 H (64.2mm x 45.1mm x 21.7mm) | Enclosed | Household Appliances, ITE (Commercial) | FLASH - NOR | 1.7V ~ 2V | 1 | CB, CE, cURus | 88% | 256Mbit | - | 80 MHz | - | FLASH | SPI - Quad I/O, QPI | - | - | - | ±1% | - | Universal Input | 32M x 8 | ||
![]() DPAHCH10 DIGITAL | In Stock | - | - | Through Hole | 4-DIP Module | - | - | - | Digital Power Corporation | Box | Obsolete | - | 90 ~ 305 VAC, 120 ~ 430 VDC | - | -40°C ~ 85°C (With Derating) | DPAHCH10 (10W) | 2.06 L x 1.06 W x 0.75 H (52.2mm x 26.8mm x 19.0mm) | Enclosed | Household Appliances, ITE (Commercial) | - | - | 1 | CB, CE, cURus | 86% | - | - | - | - | - | - | - | - | - | ±0.2% | - | Universal Input | - | ||
![]() DPRL0603U-12 DIGITAL | 783 |
| - | - | - | - | - | - | Digital Power Corporation | Box | Active | 60950-1 | 180 ~ 264 VAC | 12V | 0°C ~ 70°C | DPRL0603 | - | Open Frame | - | - | - | - | CE, CSA, cURus, TUV, UL | 80% | - | - | - | - | - | - | - | - | - | - | - | - | - |