- Accessory Type
- For Use With
- Package / Case
- Packaging
- Composition
- Failure Rate
- Features
- Frequency Stability
- Height Seated (Max)
- Load Capacitance
- Maximum Temperature
- Number of Terminations
Attribute column
Manufacturer
DIGITRON Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | For Use With | Maximum Temperature | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Programmable | RoHS | Standard Frequency | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Frequency Stability | Symmetry-Max | Failure Rate | Load Capacitance | Accessory Type | Features | Height Seated (Max) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K0234.IS/SDI/1M DIGITRON | In Stock | - | - | Axial | Axial | 3208IS | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 130 kOhms | Metal Film | 0.25W, 1/4W | - | - | -- | - | Thermometer Probe | Flame Retardant Coating, Safety | -- | - | ||
![]() 2000BTBU DIGITRON | In Stock | - | - | QFN | - | Digitron 2000 Series Pressure Meters | - | 1.98(V) | 1.62(V) | -40C to 85C | No | Compliant | 10 | - | Bulk | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | ±25(ppm) | 55(%) | - | 15(pF) | Protective Boot | - | - | Unknown | ||
![]() T0112 DIGITRON | In Stock | - | - | - | - | 2006T Thermometer | +375°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Needle Thermocouple | - | - | - | ||
![]() P445SR DIGITRON | In Stock | - | - | - | - | GP Pressure Transducers & Indicator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GP Pressure Indicator | - | - | - |