- JESD-609 Code
- Part Life Cycle Code
- Reach Compliance Code
- Terminal Finish
- Trigger Device Type
- ECCN Code
- Ihs Manufacturer
- Rohs Code
- Case Connection
- Configuration
- Critical Rate of Rise of Commutation Voltage-Min
- DC Gate Trigger Current-Max
Attribute column
Manufacturer
DIGITRON Thyristors - TRIACs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Critical Rate of Rise of Off-State Voltage-Min | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Critical Rate of Rise of Commutation Voltage-Min | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T6411B Digitron Semiconductors | In Stock | - | Datasheet | NO | 2 | - | - | 1 | 100 °C | -65 °C | METAL | - | ROUND | POST/STUD MOUNT | Active | - | e0 | - | TIN LEAD | - | UPPER | SOLDER LUG | unknown | O-MUPM-D2 | SINGLE | MAIN TERMINAL 2 | TO-48 | TRIAC | 200 V | 40 V/us | 30 A | 60 mA | 50 mA | 2.5 V | 2.5 V | 3 V/us | 4000 µA | ||
![]() SC246E Digitron Semiconductors | In Stock | - | Datasheet | NO | 2 | DIGITRON SEMICONDUCTORS | - | 1 | 100 °C | -40 °C | METAL | - | ROUND | PRESS FIT | Active | No | e0 | EAR99 | TIN LEAD | - | UPPER | SOLDER LUG | unknown | O-MUPF-D2 | SINGLE | CATHODE | - | TRIAC | 500 V | - | 10 A | 50 mA | 50 mA | 2.5 V | - | 4 V/us | 100 µA | ||
![]() SC260D Digitron Semiconductors | In Stock | - | Datasheet | - | - | DIGITRON SEMICONDUCTORS | - | - | - | - | - | - | - | - | Active | No | e0 | EAR99 | TIN LEAD | - | - | - | unknown | - | - | - | - | TRIAC | - | - | - | - | - | - | - | - | - | ||
![]() T6401M Digitron Semiconductors | In Stock | - | Datasheet | NO | 2 | DIGITRON SEMICONDUCTORS | - | 1 | 100 °C | -65 °C | METAL | - | ROUND | PRESS FIT | Active | No | e0 | - | TIN LEAD | - | UPPER | SOLDER LUG | unknown | O-MUPF-D2 | SINGLE | MAIN TERMINAL 2 | - | TRIAC | 600 V | 20 V/us | 30 A | 60 mA | 50 mA | 2.5 V | 2.5 V | 3 V/us | 4000 µA | ||
![]() SC260B3 Digitron Semiconductors | In Stock | - | Datasheet | - | - | DIGITRON SEMICONDUCTORS | - | - | - | - | - | - | - | - | Active | No | e0 | EAR99 | TIN LEAD | - | - | - | unknown | - | - | - | - | TRIAC | - | - | - | - | - | - | - | - | - | ||
![]() SC251E Digitron Semiconductors | In Stock | - | Datasheet | - | - | DIGITRON SEMICONDUCTORS | - | - | - | - | - | - | - | - | Active | No | e0 | EAR99 | TIN LEAD | - | - | - | unknown | - | - | - | - | TRIAC | - | - | - | - | - | - | - | - | - | ||
![]() 2N6072A Digitron Semiconductors | In Stock | - | Datasheet | - | - | DIGITRON SEMICONDUCTORS | - | - | - | - | - | , | - | - | Active | No | e0 | EAR99 | TIN LEAD | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC251M Digitron Semiconductors | In Stock | - | Datasheet | - | - | DIGITRON SEMICONDUCTORS | - | - | - | - | - | - | - | - | Active | No | e0 | EAR99 | TIN LEAD | - | - | - | unknown | - | - | - | - | TRIAC | - | - | - | - | - | - | - | - | - | ||
![]() 2N5442 Digitron Semiconductors | In Stock | - | - | - | - | DIGITRON SEMICONDUCTORS | - | - | - | - | - | - | - | - | Active | No | e0 | EAR99 | TIN LEAD | - | - | - | unknown | - | - | - | - | TRIAC | - | - | - | - | - | - | - | - | - | ||
![]() T2500B Digitron Semiconductors | In Stock | - | Datasheet | NO | 3 | - | - | 1 | 100 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | e0 | EAR99 | TIN LEAD | 8541.30.00.80 | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T3 | SINGLE | MAIN TERMINAL 2 | TO-220AB | TRIAC | 200 V | 100 V/us | 6 A | 30 mA | 25 mA | 2.5 V | 2 V | 10 V/us | 2000 µA | ||
![]() SC260B Digitron Semiconductors | In Stock | - | Datasheet | - | - | DIGITRON SEMICONDUCTORS | - | - | - | - | - | - | - | - | Active | No | e0 | EAR99 | TIN LEAD | - | - | - | unknown | - | - | - | - | TRIAC | - | - | - | - | - | - | - | - | - | ||
![]() T6411M Digitron Semiconductors | In Stock | - | Datasheet | NO | 2 | - | - | 1 | 100 °C | -65 °C | METAL | - | ROUND | POST/STUD MOUNT | Active | - | e0 | - | TIN LEAD | - | UPPER | SOLDER LUG | unknown | O-MUPM-D2 | SINGLE | MAIN TERMINAL 2 | TO-48 | TRIAC | 600 V | 20 V/us | 30 A | 60 mA | 50 mA | 2.5 V | 2.5 V | 3 V/us | 4000 µA | ||
![]() T6411D Digitron Semiconductors | In Stock | - | Datasheet | NO | 2 | - | - | 1 | 100 °C | -65 °C | METAL | - | ROUND | POST/STUD MOUNT | Active | - | e0 | - | TIN LEAD | - | UPPER | SOLDER LUG | unknown | O-MUPM-D2 | SINGLE | MAIN TERMINAL 2 | TO-48 | TRIAC | 400 V | 25 V/us | 30 A | 60 mA | 50 mA | 2.5 V | 2.5 V | 3 V/us | 4000 μA | ||
![]() SC245E Digitron Semiconductors | In Stock | - | Datasheet | NO | 2 | DIGITRON SEMICONDUCTORS | - | 1 | 100 °C | -40 °C | METAL | - | ROUND | POST/STUD MOUNT | Active | No | e0 | EAR99 | TIN LEAD | - | UPPER | SOLDER LUG | unknown | O-MUPM-D2 | SINGLE | CATHODE | TO-48 | TRIAC | 500 V | - | 10 A | 50 mA | 50 mA | 2.5 V | - | 4 V/us | 100 μA | ||
![]() SC260E Digitron Semiconductors | In Stock | - | Datasheet | - | - | DIGITRON SEMICONDUCTORS | - | - | - | - | - | - | - | - | Active | No | e0 | EAR99 | TIN LEAD | - | - | - | unknown | - | - | - | - | TRIAC | - | - | - | - | - | - | - | - | - | ||
![]() T6421M Digitron Semiconductors | In Stock | - | Datasheet | NO | 3 | - | - | 1 | 100 °C | -65 °C | METAL | - | ROUND | POST/STUD MOUNT | Active | - | e0 | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | SOLDER LUG | unknown | O-MUPM-D3 | SINGLE | ISOLATED | TO-48 | TRIAC | 600 V | 20 V/us | 30 A | 60 mA | 50 mA | 2.5 V | 2.5 V | 3 V/us | 4000 μA | ||
![]() MAC212-8 Digitron Semiconductors | In Stock | - | Datasheet | NO | 3 | DIGITRON SEMICONDUCTORS | 0.01 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | No | e0 | EAR99 | TIN LEAD | 8541.30.00.80 | SINGLE | THROUGH-HOLE | unknown | R-PSFM-T3 | SINGLE | MAIN TERMINAL 2 | TO-220AB | TRIAC | 600 V | 100 V/us | 12 A | 50 mA | 50 mA | 2 V | 1.75 V | 5 V/us | 2000 μA | ||
![]() T6411N Digitron Semiconductors | In Stock | - | Datasheet | NO | 2 | - | - | 1 | 100 °C | -65 °C | METAL | - | ROUND | POST/STUD MOUNT | Active | - | e0 | - | TIN LEAD | - | UPPER | SOLDER LUG | unknown | O-MUPM-D2 | SINGLE | MAIN TERMINAL 2 | TO-48 | TRIAC | 800 V | - | 30 A | 60 mA | 50 mA | 2.5 V | 2.5 V | 3 V/us | 4000 μA | ||
![]() SC261M Digitron Semiconductors | In Stock | - | Datasheet | - | - | DIGITRON SEMICONDUCTORS | - | - | - | - | - | - | - | - | Active | No | e0 | EAR99 | TIN LEAD | - | - | - | unknown | - | - | - | - | TRIAC | - | - | - | - | - | - | - | - | - | ||
![]() SC245B Digitron Semiconductors | In Stock | - | Datasheet | NO | 2 | DIGITRON SEMICONDUCTORS | - | 1 | 100 °C | -40 °C | METAL | - | ROUND | POST/STUD MOUNT | Active | No | e0 | EAR99 | TIN LEAD | - | UPPER | SOLDER LUG | unknown | O-MUPM-D2 | SINGLE | CATHODE | TO-48 | TRIAC | 200 V | - | 10 A | 50 mA | 50 mA | 2.5 V | - | 4 V/us | 100 μA |