- Color
- Features
- Mfr
- Mounting Type
- Number of Levels
- Pitch
- Positions Per Level
- Product Status
- Contact Mating Finish
- Current-IEC
- Current-UL
- Header Orientation
Attribute column
Manufacturer
Dinkle Terminal Blocks - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Current-IEC | Current-UL | Mfr | Product Status | Voltage-IEC | Voltage-UL | Operating Temperature | Type | Number of Positions | Color | Pitch | Termination Style | Wire Gauge | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Mating Orientation | Wire Termination | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELK500V-04P Dinkle | In Stock | - | - | Through Hole | - | - | Dinkle Corporation, USA | Active | - | - | - | - | - | Green | 0.197 (5.00mm) | - | 16-30 AWG | 1 | 13.5 A | - | - | 4 | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | ||
![]() 2ESDPM-05P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Active | 600 V | 300 V | -40°C ~ 120°C | Plug, Female Sockets | 5 | Green | 0.200 (5.08mm) | Screw - Rising Cage Clamp | - | 1 | - | Tin | 12-30 AWG | 5 | 90° | - | 0.2-2.5mm² | - | - | Mating Flange | ||
![]() EK254V-02P Dinkle | In Stock | - | - | Through Hole | - | - | Dinkle Corporation, USA | Active | - | - | - | - | - | Green | 0.100 (2.54mm) | - | 16-28 AWG | 1 | 10 A | - | - | 2 | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | ||
![]() 2EHDBR-04P Dinkle | In Stock | - | - | Through Hole | 18A | 15 A | Dinkle Corporation, USA | Active | 600 V | 300 V | -40°C ~ 120°C | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.200 (5.08mm) | Solder | - | 2 | - | Tin | - | 2 | - | 90°, Right Angle | - | - | - | - | ||
![]() 2ESDFM-06P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Active | 600 V | 300 V | -40°C ~ 120°C | Plug, Female Sockets | 6 | Green | 0.200 (5.08mm) | Screw | - | 1 | - | Tin | 12-24 AWG | 6 | - | - | 0.2-2.5mm² | - | - | Mating Flange, Retention Latches | ||
![]() 3EHDRM-02P Dinkle | In Stock | - | - | Through Hole | 18A | 25 A | Dinkle Corporation, USA | Active | 800 V | 300 V | -40°C ~ 120°C | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.300 (7.62mm) | Solder | - | 1 | - | Tin | - | 2 | - | 90°, Right Angle | - | - | - | Mating Flange | ||
![]() 5ESDPL-08P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Active | 600 V | 300 V | -40°C ~ 120°C | Plug, Female Sockets | 8 | Green | 0.197 (5.00mm) | Screw - Rising Cage Clamp | - | 1 | - | Tin | 12-30 AWG | 8 | 270° | - | 0.2-2.5mm² | - | - | - | ||
![]() EC381R-03P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Active | 320 V | 300 V | -40°C ~ 120°C | Plug, Female Sockets | 3 | Green | 0.150 (3.81mm) | Screw - Rising Cage Clamp | - | 1 | - | Tin | 14-28 AWG | 3 | 90° | - | 0.2-1.5mm² | - | - | - | ||
![]() EK350A-10P Dinkle | In Stock | - | - | Through Hole | - | - | Dinkle Corporation, USA | Active | - | - | - | - | - | Green | 0.138 (3.50mm) | - | 16-30 AWG | 1 | 10 A | - | - | 10 | - | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | ||
![]() ECH116VM-07P Dinkle | In Stock | - | - | Through Hole | 76A | 51 A | Dinkle Corporation, USA | Active | 1000 V | 300 V | -40°C ~ 120°C | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 0.400 (10.16mm) | Solder | - | 1 | - | Gold | - | 7 | - | Vertical | - | - | - | Mating Flange | ||
![]() 2EEHDV-10P Dinkle | In Stock | - | - | Through Hole | 18A | 15 A | Dinkle Corporation, USA | Active | 600 V | 300 V | -40°C ~ 120°C | Header, Male Pins, Shrouded (2 Side) | 10 | Green | 0.200 (5.08mm) | Solder | - | 2 | - | Tin | - | 5 | - | Vertical | - | - | - | - | ||
![]() 2ESDP-12P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Active | 600 V | 300 V | -40°C ~ 120°C | Plug, Female Sockets | 12 | Green | 0.200 (5.08mm) | Screw - Rising Cage Clamp | - | 1 | - | Tin | 12-30 AWG | 12 | 90° | - | 0.2-2.5mm² | - | - | - | ||
![]() 5EHDV-09P Dinkle | In Stock | - | - | Through Hole | 18A | 15 A | Dinkle Corporation, USA | Active | 600 V | 300 V | -40°C ~ 120°C | Header, Male Pins, Shrouded (2 Side) | 9 | Green | 0.197 (5.00mm) | Solder | - | 1 | - | Tin | - | 9 | - | Vertical | - | - | - | - | ||
![]() 2ESDP-04P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Active | 600 V | 300 V | -40°C ~ 120°C | Plug, Female Sockets | 4 | Green | 0.200 (5.08mm) | Screw - Rising Cage Clamp | - | 1 | - | Tin | 12-30 AWG | 4 | 90° | - | 0.2-2.5mm² | - | - | - | ||
![]() 5ESDF-05P-BK Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Active | 600 V | 300 V | -40°C ~ 120°C | Plug, Female Sockets | 5 | Black | 0.197 (5.00mm) | Screw | - | 1 | - | Tin | 12-24 AWG | 5 | - | - | 0.2-2.5mm² | - | - | Retention Latches | ||
![]() ECH381RM-06P Dinkle | In Stock | - | - | Through Hole | 14A | 8 A | Dinkle Corporation, USA | Active | 320 V | 300 V | -40°C ~ 120°C | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 0.150 (3.81mm) | Solder | - | 1 | - | Tin | - | 6 | - | 90°, Right Angle | - | - | - | Mating Flange | ||
![]() EK500A-04P Dinkle | In Stock | - | - | Through Hole | - | - | Dinkle Corporation, USA | Active | - | - | - | - | - | Green | 0.197 (5.00mm) | - | 12-24 AWG | 1 | 20 A | - | - | 4 | - | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | ||
![]() 2ESH-03P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 12A | 12 A | Dinkle Corporation, USA | Active | 600 V | 300 V | -40°C ~ 120°C | Plug, Male Pins | 3 | Green | 0.200 (5.08mm) | Screw - Rising Cage Clamp | - | 1 | - | Tin | 12-24 AWG | 3 | 180° | - | 0.5-2.5mm² | - | - | - | ||
![]() 0156-2516-BK Dinkle | In Stock | - | - | Through Hole | 10A | 8 A | Dinkle Corporation, USA | Active | 320 V | 150 V | -40°C ~ 120°C | Header, Male Pins, Shrouded (4 Side) | 16 | Black | 0.138 (3.50mm) | Solder | - | 2 | - | Tin | - | 16 | - | 90°, Right Angle | - | - | - | - | ||
![]() 5ESDSR-08P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 12A | 10 A | Dinkle Corporation, USA | Active | 600 V | 300 V | -40°C ~ 120°C | Plug, Female Sockets | 8 | Green | 0.197 (5.00mm) | Screwless - Leg Spring, Push-In Spring | - | 1 | - | Tin | 12-26 AWG | 8 | 180° | - | 0.2-2.5mm² | - | - | - |