- Mfr
- Package
- Product Status
- Series
- Features
- Color
- Number of Positions
- Termination Style
- Type
- Disconnect Type
- Fuse Type
- Number of Levels
Attribute column
Manufacturer
Dinkle Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Material | Material - Insulation | Approvals | Base Product Number | Case Size | Case Style | Connections | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Primary Material | Product Status | Range | RoHS | Shaft Type | Voltage, Rating | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Fastening Type | Current Rating (Amps) | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Number of Outputs | Output Voltage | Output Type | Polarity | Number of Levels | Output Current | Shell Size, MIL | Accuracy | Min Input Voltage | Wire Gauge or Range - AWG | Max Input Voltage | Fuse Type | Dropout Voltage | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Input Voltage | Bearings | IP Rating | Contact Finish Thickness - Mating | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK2.5N Dinkle | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 24 A | 20 A | - | - | Dinkle Corporation, USA | - | Box | - | Active | - | - | - | - | 1000V | 600V | - | - | DKN | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 1 | - | - | - | - | 12-22 AWG | - | - | - | 0.34-2.5mm² | 9mm ~ 11mm | - | - | - | - | - | - | 5.1mm | UL94 V-0 | ||
![]() DK35H-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK10-TN Dinkle | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 57 A | 40 A | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | Yes | - | - | 800V | 600V | - | - | AK10 | - | - | Feed Through | 3 | - | - | Beige | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | 1 | - | - | - | - | 6-24 AWG | - | - | - | 1.5-16mm² | 18mm | - | - | - | - | - | - | 10.0mm | UL94 V-0 | ||
![]() DK16N-PE Dinkle | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 76 A | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | - | - | - | - | - | * | - | - | Feed Through | 2 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 1; Grounded | - | - | - | - | 3-14 AWG | - | - | - | 1.5-25mm² | 14mm ~ 16mm | - | - | - | - | - | - | 52.0mm | UL91 V-0 | ||
![]() AK2.5-TR-BL (2ND GEN) Dinkle | In Stock | - | - | - | Panel Mount, Through Hole | Flange | - | Stainless Steel | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | Glenair | - | Retail Package | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | Solder | Plug, Male Pins | - | - | - | - | Silver | Threaded | - | - | F | - | - | Passivated | 44-97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | ||
![]() DK4N-TG (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP1.5-TN Dinkle | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | DP1.5 | - | - | - | - | - | 17.5 A | 15 A | - | - | Dinkle Corporation, USA | - | Box | - | Active | - | - | - | - | 500V | 300V | - | - | DP | - | - | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | - | - | Push In | - | - | - | - | 1 | - | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm² | 8mm | - | - | - | - | - | - | 3.5mm | UL94 V-0 | ||
![]() DK16N-WE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | Dynapar | HS35R1024859201 | Dinkle Corporation, USA | Hollowshaft | Bulk | - | Active | - | Yes | Hollow | - | - | - | -40 to 85 Degrees C | - | * | 10 Pin Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~15 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~15 VDC | Yes | IP67 | - | - | - | ||
![]() DK2.5N-BL (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK10-BK Dinkle | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 57 A | 51 A | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | 800V | 600V | - | - | AK10 | - | - | Feed Through | 2 | - | - | Black | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | 1 | - | - | - | - | 6-24 AWG | - | - | - | 1.5-16mm² | 18mm | - | - | - | - | - | - | 10.0mm | UL94 V-0 | ||
![]() DKK4N-PV (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1.5 | Lower Mount | 1/8 NPT | - | - | - | - | US Gauge | 166685A | Dinkle Corporation, USA | - | Bulk | - | Active | 0-30 psi | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK16-TN (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DKK2.5N (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DKTD6N (2ND GEN) Dinkle | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | MS3106F24 | - | - | - | Silver | - | - | - | - | - | ITT Cannon, LLC | - | Bulk | Metal | Active | - | - | - | 500VAC, 700VDC | - | - | -55°C ~ 125°C | - | Military, MIL-DTL-5015, MS | Solder Cup | Plug, Female Sockets | - | 16 | - | - | Olive Drab | Threaded | 22A | - | W | - | Environment Resistant | Olive Drab Cadmium | 24-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp, Coupling Nut | - | - | - | - | - | - | ||
![]() DK35H-PE Dinkle | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | 1000V | 600V | - | - | DK | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 1 | - | - | - | - | 12 AWG | - | - | - | - | 16mm ~ 18mm | - | - | - | - | - | - | 52.0mm | UL94 V-0 | ||
![]() DK150 (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM6N Dinkle | In Stock | - | - | Surface Mount | - | - | 5 | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 41 A | 65 A | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | Compliant | - | - | 500V | 600V | - | Tape & Reel (TR) | PM | - | - | Feed Through | 2 | 85 °C | -40 °C | Beige | - | - | 420 mW | - | - | - | - | - | Screw | 1 | 5 V | Fixed | Positive | 1 | 400 mA | - | 1 % | 2 V | 6-20 AWG | 6.5 V | - | 140 mV | 0.5-10mm² | 9mm ~ 11mm | - | - | - | - | - | - | 30.0mm | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK6N-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |