- Mfr
- Package
- Product Status
- Series
- Features
- Color
- Number of Positions
- Termination Style
- Type
- Disconnect Type
- Fuse Type
- Number of Levels
Attribute column
Manufacturer
Dinkle Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Base Product Number | Colour front ring | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Material front ring | Material housing | Material of contact surface | Mfr | Package | Pollution degree | Product Status | RoHS | Voltage, Rating | Voltage-IEC | Voltage-UL | With front ring | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Max Power Dissipation | Depth | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK2.5N-LG Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | 24 A | 20 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | No | - | 1000V | 600V | - | - | DK | - | - | - | Feed Through | - | 2 | - | - | - | Beige | - | - | - | Screw | 1 | 12-22 AWG | - | 0.34-2.5mm² | 9mm ~ 11mm | - | - | - | - | - | 5.1mm | UL94 V-0 | - | ||
![]() DP10-WE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK1.5 (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK2.5-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP2.5-3L-PV Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | 24 A | 20 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | 500V | 300V | - | - | DP | - | - | - | Feed Through | - | 6 | - | - | - | Beige | - | - | - | Push In, Spring | 3; Connected | 12-26 AWG | - | 0.14-4mm² | 10mm | - | - | - | - | - | 5.1mm | UL91 V-0 | - | ||
![]() DP10-RD Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | 57 A | 60 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | 1000V | 600V | - | - | DP10 | - | - | - | Feed Through | - | 2 | - | - | - | Red | - | - | - | Push In, Spring | 1 | 6-20 AWG | - | 0.5-16mm² | 18mm | - | - | - | - | - | 10.0mm | UL94 V-0 | - | ||
![]() DPP2.5-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK10N (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP2.5PG-08P Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | 24 A | 20 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | 800V | 600V | - | - | DP2.5 | - | - | - | Feed Through | - | 8 | - | - | - | Beige | - | - | - | Push In, Spring | 1 | 12-26 AWG | - | 0.14-4mm² | 10mm | - | - | - | - | - | 5.1mm | UL94 V-0 | - | ||
![]() AK2.5-TR-BL Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | 24 A | 18 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | Non-Compliant | - | 800V | 600V | - | - | AK2.5 | - | - | - | Feed Through | - | 4 | - | - | - | Blue | - | - | - | Push In, Spring | 1 | 12-30 AWG | - | 0.2-4mm² | 10mm | - | - | - | - | - | 5.1mm | UL94 V-0 | - | ||
![]() DK16N-RD (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | Non-Compliant | - | - | - | - | Bulk | * | 1 % | 2 | 100 ppm/°C | - | 29.4 Ω | - | - | - | Metal Film | - | 250 mW | 250 mW | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant | - | 8.7376 mm | - | - | - | Contains Lead | ||
![]() DK35N-RD (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | 50 V | - | - | - | - | * | 0.25 % | - | 100 ppm/°C | - | 117 kΩ | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() DP2.5-WE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4N Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | 32 A | 30 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | Box | - | Active | - | - | 1000V | 600V | - | - | DKN | - | - | - | Feed Through | - | 2 | - | - | - | Gray | - | - | - | Screw | 1 | 10-22 AWG | - | 0.34-4mm² | 9mm ~ 11mm | - | - | - | - | - | 6.1mm | UL94 V-0 | - | ||
![]() AK4-TF(5X20) Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 120065 | - | - | 11 A | - | - | - | - | - | - | - | Molex | Bulk | - | Active | - | - | - | 300V | - | - | * | - | - | - | Disconnect | - | 2 | - | - | - | Beige | - | - | - | Push In, Spring | 1 | 10-28 AWG | - | 0.2-6mm² | 10mm | Fuse, Lever | - | - | - | - | 61.8mm | UL91 V-0 | - | ||
![]() DK16H-LG (2ND GEN) Dinkle | In Stock | - | - | - | - | Other | - | - | IP65/IP67 | 13 | - | - | Other | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | - | Yes | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4-TR-RD (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | IP67 | - | None | None | - | Plastic | Gold | Dinkle Corporation, USA | Bulk | 3 | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | 127 | - | 54 | - | - | - | ||
![]() DK35N-BL (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK2.5S Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | 20 A | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | 500V | 300V | - | - | DK | - | - | - | Feed Through | - | 2 | - | - | - | Beige | - | - | - | Screw | 1 | 12-22 AWG | - | 0.34-2.5mm² | 7mm ~ 9mm | - | - | - | - | - | 22.0mm | UL91 V-0 | - | ||
![]() DK16H-YW (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |