- Mfr
- Package
- Product Status
- Series
- Features
- Color
- Number of Positions
- Termination Style
- Type
- Disconnect Type
- Fuse Type
- Number of Levels
Attribute column
Manufacturer
Dinkle Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Base Product Number | Current-IEC | Current-UL | Mfr | Package | Product Status | RoHS | Voltage, Rating | Voltage-IEC | Voltage-UL | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Max Power Dissipation | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Height | Length | Terminal Width | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK16N-RD (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | Non-Compliant | - | - | - | Bulk | * | 1 % | 2 | 100 ppm/°C | - | 29.4 Ω | - | - | - | Metal Film | - | 250 mW | 250 mW | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant | - | 8.7376 mm | - | - | Contains Lead | ||
![]() DK35N-RD (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | 50 V | - | - | - | * | 0.25 % | - | 100 ppm/°C | - | 117 kΩ | - | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() AK2.5-TR-BL Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 24 A | 18 A | Dinkle Corporation, USA | Bulk | Active | Non-Compliant | - | 800V | 600V | - | AK2.5 | - | - | - | Feed Through | - | 4 | - | - | - | Blue | - | - | Push In, Spring | 1 | 12-30 AWG | - | 0.2-4mm² | 10mm | - | - | - | - | 5.1mm | UL94 V-0 | - | ||
![]() DK10N Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 57 A | 60 A | Dinkle Corporation, USA | Box | Active | - | - | 1000V | 600V | - | DKN | - | - | - | Feed Through | - | 2 | - | - | - | Gray | - | - | Screw | 1 | 6-20 AWG | - | 0.5-10mm² | 12mm ~ 14mm | - | - | - | - | 10.0mm | UL94 V-0 | - | ||
![]() DP4-TFU(5X20) Dinkle | In Stock | - | - | Polyamide (PA), Nylon | DP4 | 10 A | 15 A | Dinkle Corporation, USA | Box | Active | - | - | 400V | 300V | - | DP | - | - | - | Disconnect | - | 2 | - | - | - | Gray | - | - | Push In | 1 | 10-24 AWG | 5mm x 20mm | 0.2-6mm² | 12mm | Fuse, Removable Plug | - | - | - | 6.1mm | UL94 V-0 | - | ||
![]() DP2.5-TN Dinkle | In Stock | - | - | Polyamide (PA), Nylon | DP2.5 | 24 A | 20 A | Dinkle Corporation, USA | Box | Active | - | - | 800V | 600V | - | DP | - | - | - | Feed Through | - | 3 | - | - | - | Gray | - | - | Push In | 1 | 12-26 AWG | - | 0.14-2.5mm² | 10mm | - | - | - | - | 5.1mm | UL94 V-0 | - | ||
![]() DP2.5-PE Dinkle | In Stock | - | - | Polyamide (PA), Nylon | DP2.5 | - | - | Dinkle Corporation, USA | Box | Active | - | - | 800V | 600V | - | DP | - | - | - | Feed Through | - | 2 | - | - | - | Green, Yellow | - | - | Push In | 1 | 12-26 AWG | - | 0.14-2.5mm² | 10mm | - | - | - | - | 5.1mm | UL94 V-0 | - | ||
![]() DP4-TR Dinkle | In Stock | - | - | Polyamide (PA), Nylon | DP4 | 32 A | 30 A | Dinkle Corporation, USA | Box | Active | - | - | 800V | 600V | - | DP | - | - | - | Feed Through | - | 4 | - | - | - | Gray | - | - | Push In | 1 | 10-24 AWG | - | 0.2-4mm² | 12mm | - | - | - | - | 6.1mm | UL94 V-0 | - | ||
![]() DK4N-PE Dinkle | In Stock | - | - | Polyamide (PA), Nylon | DK4N | - | - | Dinkle Corporation, USA | Box | Active | - | - | - | - | - | DKN | - | - | - | Ground, Earth | - | 2 | - | - | - | Green, Yellow | - | - | Screw | 1 | 10-28 AWG | - | 0.14-4mm² | 8mm ~ 10mm | - | - | - | - | 6.1mm | UL94 V-0 | - | ||
![]() AK10-BK (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK2.5N-YW (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK6-TN (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4N-BL Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 32 A | 30 A | Dinkle Corporation, USA | Bulk | Active | - | - | 800V | 600V | - | DK4 | - | - | - | Feed Through | - | 2 | - | - | - | Blue | - | - | Screw | 1 | 10-22 AWG | - | 0.34-4mm² | 9mm ~ 11mm | - | - | - | - | 6.1mm | UL94 V-0 | - | ||
![]() DK6N-BL Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 41 A | 50 A | Dinkle Corporation, USA | Bulk | Active | - | - | 1000V | 600V | - | DK6 | - | - | - | Feed Through | - | 2 | - | - | - | Blue | - | - | Screw | 1 | 8-20 AWG | - | 0.5-6mm² | 12mm ~ 14mm | - | - | - | - | 8.0mm | UL94 V-0 | - | ||
![]() DK35 (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK6S Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 41 A | 50 A | Dinkle Corporation, USA | Bulk | Active | - | - | 500V | 300V | - | DK | - | - | - | Feed Through | - | 2 | - | - | - | Beige | - | - | Screw | 1 | 8-20 AWG | - | 0.5-6mm² | 9mm ~ 11mm | - | - | - | - | 30.3mm | UL91 V-0 | - | ||
![]() DK10N-BK (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK6N-YW Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 41 A | 50 A | Dinkle Corporation, USA | Bulk | Active | - | - | 1000V | 600V | - | DK6 | - | - | - | Feed Through | - | 2 | - | - | - | Yellow | - | - | Screw | 1 | 8-20 AWG | - | 0.5-6mm² | 12mm ~ 14mm | - | - | - | - | 8.0mm | UL94 V-0 | - | ||
![]() AK2.5-TN-PE Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | 600V | - | AK2.5 | - | - | - | Feed Through | - | 3 | - | - | - | Green, Yellow | - | - | Push In, Spring | 1; Grounded | 12-30 AWG | - | 0.2-4mm² | 10mm | - | - | - | - | 5.1mm | UL91 V-0 | - | ||
![]() DP10-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |