- Mfr
- Package
- Product Status
- Series
- Features
- Color
- Number of Positions
- Termination Style
- Type
- Disconnect Type
- Fuse Type
- Number of Levels
Attribute column
Manufacturer
Dinkle Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Insulation | Base Product Number | Current-IEC | Current-UL | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Capacitance | Max Power Dissipation | Termination Style | Function | Number of Outputs | Output Type | Failure Rate | Lead Spacing | Number of Levels | Output Configuration | Lead Style | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Wire Gauge or Range - AWG | Frequency - Switching | Fuse Type | Synchronous Rectifier | Wire Gauge or Range - mm² | Stripping Length | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases | Disconnect Type | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK35 (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP10-TN-PE Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | 019069 | - | - | Molex | Bulk | Active | - | - | 1000V | 600V | - | - | * | - | - | - | - | Feed Through | - | 3 | - | - | - | Green, Yellow | - | - | - | Push In, Spring | - | - | - | - | - | 1; Grounded | - | - | - | - | - | 6-20 AWG | - | - | - | 0.5-16mm² | 18mm | - | - | - | - | - | - | - | - | - | - | - | 10.0mm | UL91 V-0 | - | ||
![]() DK2.5N-TN Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | DK2.5N | 24 A | 20 A | Dinkle Corporation, USA | Box | Active | - | - | 1000V | 600V | - | - | DKN | - | - | - | - | Feed Through | - | 3 | - | - | - | Gray | - | - | - | Screw | - | - | - | - | - | 1 | - | - | - | - | - | 12-22 AWG | - | - | - | 0.14-2.5mm² | 9mm ~ 11mm | - | - | - | - | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | ||
![]() DK2.5N-BK (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK10N-BL (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK2.5-TR-RD Dinkle | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-uMAX/uSOP | Polyamide (PA), Nylon | MAX8545 | 24 A | 18 A | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | - | - | 800V | 600V | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Feed Through | - | 4 | - | - | - | Red | - | - | - | Push In, Spring | Step-Down | 1 | Transistor Driver | - | - | 1 | Positive | - | 2.7V ~ 28V | Enable | Buck | 12-30 AWG | 300kHz | - | Yes | 0.2-4mm² | 10mm | 86% | - | No | 1 | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | ||
![]() DK4N-TF(5X20) Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | 12 A | 12 A | Dinkle Corporation, USA | Bulk | Active | - | - | 800V | 600V | - | - | DK | - | - | - | - | Disconnect, Feed Through | - | 2 | - | - | - | Beige | - | - | - | Screw | - | - | - | - | - | 1 | - | - | - | - | - | 10-22 AWG | - | - | - | 0.14-4mm² | 8mm ~ 10mm | - | - | - | - | Fuse, Lever | - | - | - | - | - | - | 53.3mm | UL94 V-0 | - | ||
![]() DK4N-WE Dinkle | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Polyamide (PA), Nylon | - | 32 A | 30 A | Vishay Vitramon | Tape & Reel (TR) | Active | - | 50V | 800V | 600V | -55°C ~ 150°C | - | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | C0G, NP0 | Feed Through | - | 2 | - | - | - | White | Automotive | 180 pF | - | Screw | - | - | - | - | - | 1 | - | - | - | - | - | 10-22 AWG | - | - | - | 0.34-4mm² | 9mm ~ 11mm | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | 6.1mm | UL94 V-0 | AEC-Q200 | ||
![]() DK2.5N-PE Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | DK2.5N | - | - | Dinkle Corporation, USA | Box | Active | - | - | - | - | - | - | DKN | - | - | - | - | Ground, Earth | - | 2 | - | - | - | Green, Yellow | - | - | - | Screw | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | - | 0.14-2.5mm² | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | ||
![]() DK10-TF(5X20) Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | 6.3 A | 5 A | Dinkle Corporation, USA | Bulk | Active | - | - | 800V | 600V | - | - | DK | - | - | - | - | Disconnect | - | 2 | - | - | - | Beige | - | - | - | Screw | - | - | - | - | - | 1 | - | - | - | - | - | 6-22 AWG | - | - | - | 10-15mm² | 12mm ~ 16mm | - | - | - | - | Fuse, Screw Cap | - | - | - | - | - | - | 61.6mm | UL91 V-0 | - | ||
![]() DP1.5-TR-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | Compliant | - | - | - | - | Bulk | * | - | 0.1 % | 2 | 2 ppm/°C | - | 90 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | - | - | - | ||
![]() DK10N-RD (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DKU20 Dinkle | In Stock | - | - | - | - | - | - | - | - | 20 A | Dinkle Corporation, USA | Bulk | Active | - | - | - | 600V | - | - | DKU | - | - | - | - | Feed Through | - | 2 | - | - | - | Black | - | - | - | Screw | - | - | - | - | - | 1 | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-2.5mm² | - | - | - | - | - | - | Spring Guided | - | - | - | - | - | 8.2mm | - | - | ||
![]() AK1.5-TR-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4-TR-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP1.5-WE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP2.5-RD (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DKK4N-WE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP1.5-BK Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | 32 A | 30 A | Dinkle Corporation, USA | Bulk | Active | - | - | 800V | 600V | - | - | DP | - | - | - | - | Feed Through | - | 2 | - | - | - | Beige | - | - | - | Push In | - | - | - | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm² | 8mm | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | ||
![]() DK95-PE Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | 1000V | 600V | - | - | DK | - | - | - | - | Ground, Earth | - | 2 | - | - | - | Green, Yellow | - | - | - | Screw | - | - | - | - | - | 1 | - | - | - | - | - | 4/0-2 AWG | - | - | - | 35-95mm² | 20mm ~ 25mm | - | - | - | - | - | - | - | - | - | - | - | 25.0mm | UL94 V-0 | - |