- Mfr
- Package
- Product Status
- Series
- Features
- Color
- Number of Positions
- Termination Style
- Type
- Disconnect Type
- Fuse Type
- Number of Levels
Attribute column
Manufacturer
Dinkle Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Current-IEC | Current-UL | Mfr | Package | Product Status | RoHS | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP2.5PG-04P (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK10 Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 57 A | 60 A | Dinkle Corporation, USA | Bulk | Obsolete | - | 1000V | 600V | DK | Feed Through | 2 | Beige | Screw | 1 | 6-20 AWG | - | 0.5-10mm² | 12mm ~ 14mm | - | - | 10.0mm | UL94 V-0 | ||
![]() DP2.5-RD (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK10-TF(5X20) Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 6.3 A | 5 A | Dinkle Corporation, USA | Bulk | Active | - | 800V | 600V | DK | Disconnect | 2 | Beige | Screw | 1 | 6-22 AWG | - | 10-15mm² | 12mm ~ 16mm | Fuse, Screw Cap | - | 61.6mm | UL91 V-0 | ||
![]() DK2.5N-BK (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP2.5-TN (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK240 (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK2.5-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK2.5-RD Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 24 A | 20 A | Dinkle Corporation, USA | Bulk | Active | - | 800V | 600V | AK2.5 | Feed Through | 2 | Red | Push In, Spring | 1 | 12-30 AWG | - | 0.2-4mm² | 10mm | - | - | 5.1mm | UL94 V-0 | ||
![]() DK4-TF(5X20) (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4N-OR Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 32 A | 30 A | Dinkle Corporation, USA | Bulk | Active | - | 800V | 600V | DK4 | Feed Through | 2 | Orange | Screw | 1 | 10-22 AWG | - | 0.34-4mm² | 9mm ~ 11mm | - | - | 6.1mm | UL94 V-0 | ||
![]() DK2.5-PE Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | 600V | DK | Feed Through | 2 | Green, Yellow | Screw | 1; Grounded | 12-26 AWG | - | 0.5-2.5mm² | 10mm ~ 14mm | - | - | 56.0mm | UL94 V-0 | ||
![]() DK4N-TR (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | Yes | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4-TR-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP1.5-WE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK1.5-TR-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK10N-RD (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK6-BL Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 41 A | 35 A | Dinkle Corporation, USA | Bulk | Active | - | 800V | 600V | AK6 | Feed Through | 2 | Blue | Push In, Spring | 1 | 8-24 AWG | - | 0.5-10mm² | 12mm | - | - | 8.0mm | UL94 V-0 | ||
![]() AK6-RD Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 41 A | 35 A | Dinkle Corporation, USA | Bulk | Active | - | 800V | 600V | AK6 | Feed Through | 2 | Red | Push In, Spring | 1 | 8-24 AWG | - | 0.5-10mm² | 12mm | - | - | 8.0mm | UL94 V-0 | ||
![]() DK4N-OR (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - |