- Mfr
- Package
- Product Status
- Series
- Features
- Color
- Number of Positions
- Termination Style
- Type
- Disconnect Type
- Fuse Type
- Number of Levels
Attribute column
Manufacturer
Dinkle Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Current-IEC | Current-UL | Mfr | Package | Product Status | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP6-TN-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK1.5-TR (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DKK4-TF(5X20) Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 30 A | 30 A | Dinkle Corporation, USA | Bulk | Active | 800V | 300V | DKK | Disconnect, Feed Through | 4 | Gray | Screw | 2 | 10-22 AWG | - | 0.5-4mm² | 10mm ~ 12mm | Fuse, Lever | - | 4.0mm | UL94 V-0 | ||
![]() DP10-BK Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 57 A | 60 A | Dinkle Corporation, USA | Bulk | Active | 1000V | 600V | DP10 | Feed Through | 2 | Black | Push In, Spring | 1 | 6-20 AWG | - | 0.5-16mm² | 18mm | - | - | 10.0mm | UL94 V-0 | ||
![]() AK6-BK Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 41 A | 35 A | Dinkle Corporation, USA | Bulk | Active | 800V | 600V | AK6 | Feed Through | 2 | Black | Push In, Spring | 1 | 8-24 AWG | - | 0.5-10mm² | 12mm | - | - | 8.0mm | UL94 V-0 | ||
![]() AK2.5-TR Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 24 A | 18 A | Dinkle Corporation, USA | Bulk | Active | 800V | 600V | AK2.5 | Feed Through | 4 | Beige | Push In, Spring | 1 | 12-30 AWG | - | 0.2-4mm² | 10mm | - | - | 5.1mm | UL91 V-0 | ||
![]() DP2.5PG-05P (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK6-PE Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | AK6 | Ground, Earth | 2 | Green, Yellow | Push In, Spring | 1 | 8-24 AWG | - | 0.5-10mm² | 12mm | - | - | 8.0mm | UL94 V-0 | ||
![]() AK10 (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4NCA Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 32 A | 30 A | Dinkle Corporation, USA | Bulk | Active | 800V | 600V | DK4 | Feed Through | 2 | Beige | Screw | 1 | 10-22 AWG | - | 0.34-4mm² | 9mm ~ 11mm | - | - | 6.1mm | UL94 V-0 | ||
![]() DP2.5-3L-BL (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP2.5-3L-BL Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 24 A | 20 A | Dinkle Corporation, USA | Bulk | Active | 800V | 600V | DP2.5 | Feed Through | 6 | Blue | Push In, Spring | 3 | 12-26 AWG | - | 0.14-4mm² | 10mm | - | - | 5.1mm | UL94 V-0 | ||
![]() DP2.5PG-07P Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 24 A | 20 A | Dinkle Corporation, USA | Bulk | Active | 800V | 600V | DP2.5 | Feed Through | 7 | Beige | Push In, Spring | 1 | 12-26 AWG | - | 0.14-4mm² | 10mm | - | - | 5.1mm | UL94 V-0 | ||
![]() DP4-BL (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP1.5-BR (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK2.5N-TR-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK2.5-TR (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK6N-BK Dinkle | In Stock | - | - | Polyamide (PA), Nylon | 41 A | 50 A | Dinkle Corporation, USA | Bulk | Active | 1000V | 600V | DK6 | Feed Through | 2 | Black | Screw | 1 | 8-20 AWG | - | 0.5-6mm² | 12mm ~ 14mm | - | - | 8.0mm | UL94 V-0 |