- Mfr
- Package
- Product Status
- Series
- Features
- Color
- Number of Positions
- Termination Style
- Type
- Disconnect Type
- Fuse Type
- Number of Levels
Attribute column
Manufacturer
Dinkle Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Base Product Number | Current-IEC | Current-UL | Mfr | Package | Product Status | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP10-TN Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 57 A | 60 A | Dinkle Corporation, USA | Bulk | Active | 1000V | 600V | DP | Feed Through | 3 | Beige | Push In, Spring | 1 | 6-20 AWG | - | 0.5-16mm² | 18mm | - | - | 10.0mm | UL91 V-0 | ||
![]() AK10-RD (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK2.5N-WE Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 24 A | 20 A | Dinkle Corporation, USA | Bulk | Active | 1000V | 600V | DK2.5 | Feed Through | 2 | White | Screw | 1 | 12-22 AWG | - | 0.34-2.5mm² | 9mm ~ 11mm | - | - | 5.1mm | UL94 V-0 | ||
![]() DP2.5-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DKK2.5N-BK (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK10N-RD Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 57 A | 60 A | Dinkle Corporation, USA | Bulk | Active | 1000V | 600V | DK10 | Feed Through | 2 | Red | Screw | 1 | 6-20 AWG | - | 0.5-10mm² | 12mm ~ 14mm | - | - | 10.0mm | UL94 V-0 | ||
![]() DKK2.5N-PV-BK (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK6-YW Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 41 A | 35 A | Dinkle Corporation, USA | Bulk | Active | 800V | 600V | AK | Feed Through | 2 | Beige | Push In, Spring | 1 | 8-24 AWG | - | 0.5-10mm² | 12mm | - | - | 8.0mm | UL94 V-0 | ||
![]() DK6N-PE Dinkle | In Stock | - | - | Polyamide (PA), Nylon | DK6N | - | - | Dinkle Corporation, USA | Box | Active | - | - | DKN | Ground, Earth | 2 | Green, Yellow | Screw | 1 | 8-20 AWG | - | 0.2-6mm² | 11mm ~ 13mm | - | - | 8.0mm | UL94 V-0 | ||
![]() DPP2.5 Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 24 A | 20 A | Dinkle Corporation, USA | Box | Active | 500V | 300V | DPP | Feed Through | 4 | Gray | Push In | 2 | 10-24 AWG | - | 0.14-2.5mm² | 10mm | - | - | 5.1mm | UL94 V-0 | ||
![]() DK4S Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 32 A | 30 A | Dinkle Corporation, USA | Bulk | Active | 500V | 300V | DK | Feed Through | 2 | Beige | Screw | 1 | 10-22 AWG | - | 0.34-4mm² | 7mm ~ 9mm | - | - | 22.0mm | UL94 V-0 | ||
![]() AK35 Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 125 A | 105 A | Dinkle Corporation, USA | Bulk | Active | 1000V | 600V | AK | Feed Through | 2 | Beige | Push In, Spring | 1 | 2-14 AWG | - | 2.5-35mm² | 25mm | - | - | 16.0mm | UL94 V-0 | ||
![]() DK2.5S (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK6N-WE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK50-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DKK4N-PV-WE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP6N-BL (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DKK4N Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 32 A | 30 A | Dinkle Corporation, USA | Bulk | Active | 800V | 600V | DKK | Feed Through | 4 | Beige | Screw | 2 | 10-22 AWG | - | 0.34-6mm² | 9mm ~ 11mm | - | - | 71.5mm | UL91 V-0 | ||
![]() DP4-TN-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK6 (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - |