- Mfr
- Package
- Product Status
- Series
- Features
- Color
- Number of Positions
- Termination Style
- Type
- Disconnect Type
- Fuse Type
- Number of Levels
Attribute column
Manufacturer
Dinkle Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Material - Insulation | Base Product Number | Brand | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Size / Dimension | Type | Number of Positions | Color | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Number of Levels | Spread Spectrum Bandwidth | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Absolute Pull Range (APR) | Outside Diameter | Disconnect Type | Features | Product Category | Height Seated (Max) | Thickness | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK4N-TG Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 32 A | 30 A | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | 400V | 300V | - | DK | - | Disconnect | 2 | Beige | - | - | - | - | - | Screw | - | - | - | - | 1 | - | 10-22 AWG | - | 0.34-6mm² | - | 9mm ~ 11mm | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | ||
![]() DPP4 Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 32 A | 30 A | - | - | - | Dinkle Corporation, USA | Box | - | Active | - | - | 500V | 300V | - | DPP | - | Feed Through | 4 | Gray | - | - | - | - | - | Push In | - | - | - | - | 2 | - | 8-20 AWG | - | 0.2-4mm² | - | 12mm | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | ||
![]() DP4-TN Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | DP4 | - | 32 A | 30 A | - | - | - | Dinkle Corporation, USA | Box | - | Active | - | - | 800V | 600V | - | DP | - | Feed Through | 3 | Gray | - | - | - | - | - | Push In | - | - | - | - | 1 | - | 10-24 AWG | - | 0.2-4mm² | - | 12mm | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | ||
![]() AKK2.5-PE Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 15 A | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | 630V | 300V | - | AKK2.5 | - | Ground, Earth | 4 | Green, Yellow | - | - | - | - | - | Push In, Spring | - | - | - | - | 2; Connected | - | 12-30 AWG | - | 0.2-2.5mm² | - | 10mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | ||
![]() DK35N Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 125 A | 150 A | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | 1000V | 600V | - | DK | - | Feed Through | 2 | Beige | - | - | - | - | - | Screw | - | - | - | - | 1 | - | 1/0-12 AWG | - | 15-16mm² | - | 14mm ~ 16mm | - | - | - | - | - | - | - | 56.4mm | UL91 V-0 | - | ||
![]() DKK4N-PV-BK (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK4-TR Dinkle | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Polyamide (PA), Nylon | SG-8101 | - | 32 A | 23 A | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | 800V | 600V | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 4 | Beige | - | 1.8V ~ 3.3V | 28.339 MHz | ±15ppm | CMOS | Push In, Spring | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | 1 | - | 10-28 AWG | - | 0.2-6mm² | - | 10mm | - | - | - | - | - | 0.055 (1.40mm) | - | 6.1mm | UL91 V-0 | - | ||
![]() DK4N-BK Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 32 A | 30 A | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | 800V | 600V | - | DK4 | - | Feed Through | 2 | Black | - | - | - | - | - | Screw | - | - | - | - | 1 | - | 10-22 AWG | - | 0.34-4mm² | - | 9mm ~ 11mm | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | ||
![]() DKTD6 (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK4-TR-PE Dinkle | In Stock | - | - | - | - | Mild Steel | Polyamide (PA), Nylon | - | - | - | - | - | 5.6mm | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | 800V | 600V | - | AK4 | - | Ground, Earth | 4 | Green, Yellow | - | - | - | - | - | Push In, Spring | - | - | - | - | 1; Grounded | - | 10-28 AWG | - | 0.2-6mm² | - | 10mm | - | 10mm | - | - | - | - | 1mm | 6.1mm | UL94 V-0 | - | ||
![]() DKK2.5-D03 Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | Hirose Connector | 500 mA | 500 mA | 1 | - | Hirose Electric | Dinkle Corporation, USA | Bulk | 250-1045-0-62 | Active | - | - | 250V | 250V | - | DKK2.5 | - | Feed Through | 4 | Beige | Power Connectors | - | - | - | - | Screw | - | - | - | - | 2; Connected | - | 12-22 AWG | - | 0.34-4mm² | Heavy Duty Power Connectors | 9mm ~ 11mm | - | - | - | Diode | Heavy Duty Power Connectors | - | - | 5.1mm | UL94 V-0 | - | ||
![]() AK10-PE Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | 57V | - | - | AK10 | - | Ground, Earth | 2 | Green, Yellow | - | - | - | - | - | Push In, Spring | - | - | - | - | 1 | - | 6-24 AWG | - | 1.5-16mm² | - | 18mm | - | - | - | - | - | - | - | 10.0mm | UL94 V-0 | - | ||
![]() DK4N-YW (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK4-BK Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | Amphenol FCI | 32 A | 25 A | 2250 | - | Amphenol | Dinkle Corporation, USA | Bulk | - | Active | - | Minitek | 800V | 600V | - | AK | - | Feed Through | 2 | Beige | Power Connectors | - | - | - | - | Push In, Spring | - | - | - | - | 1 | - | 10-28 AWG | - | 0.2-6mm² | Power to the Board | 10mm | - | - | - | - | Power to the Board | - | - | 6.1mm | UL94 V-0 | - | ||
![]() DK10 (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | Amphenol LTW | - | - | 1 | - | Amphenol | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | - | - | B | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | ||
![]() DK4N-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP2.5-ES Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 24 A | 20 A | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | 800V | 600V | - | DP2.5 | - | Feed Through | 2 | Gray | - | - | - | - | - | Push In, Spring | - | - | - | - | 1 | - | 12-26 AWG | - | 0.14-4mm² | - | 10mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | ||
![]() AK6-TR Dinkle | In Stock | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 41 A | 36 A | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | 800V | 600V | - | AK6 | - | Feed Through | 4 | Beige | - | - | - | - | - | Push In, Spring | - | - | - | - | 1 | - | 8-24 AWG | - | 0.5-10mm² | - | 12mm | - | - | - | - | - | - | - | 8.0mm | UL94 V-0 | - | ||
![]() AK2.5-TR-RD (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4-TFU(5X20) (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |