- Mfr
- Package
- Product Status
- Series
- Features
- Color
- Number of Positions
- Termination Style
- Type
- Disconnect Type
- Fuse Type
- Number of Levels
Attribute column
Manufacturer
Dinkle Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Brand | Current-IEC | Current-UL | Description/Function | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Color | Subcategory | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Product | Features | Product Category | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK4S (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DKK2.5N-PV-WE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4-TN-PE Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | 800V | 600V | DP | Feed Through | 3 | Green, Yellow | - | Push In, Spring | 1; Grounded | 10-24 AWG | - | 0.2-6mm² | - | 12mm | - | - | - | - | 6.1mm | UL91 V-0 | ||
![]() DP2.5-TN-BL (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4N-GN (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK10-YW (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP1.5-RD Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 17.5 A | 15 A | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | 500V | 300V | DP | Feed Through | 2 | Beige | - | Push In | 1 | 14-26 AWG | - | 0.14-1.5mm² | - | 8mm | - | - | - | - | 3.5mm | UL94 V-0 | ||
![]() DK16N-BL (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPTD6 (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK16H-RD (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4N-TFL110(5X20) Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 12 A | 12 A | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | 800V | 600V | DK | Disconnect | 2 | Beige | - | Screw | 1 | 10-22 AWG | 5mm x 20mm | 0.14-4mm² | - | 8mm ~ 10mm | Fuse, Lever | - | LED | - | 8.0mm | UL94 V-0 | ||
![]() DK50 (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4N-GN Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 32 A | 30 A | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | 800V | 600V | DK4 | Feed Through | 2 | Green | - | Screw | 1 | 10-22 AWG | - | 0.34-4mm² | - | 9mm ~ 11mm | - | - | - | - | 6.1mm | UL94 V-0 | ||
![]() AK6 (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK10N-BL Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 57 A | 60 A | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | 1000V | 600V | DK10 | Feed Through | 2 | Blue | - | Screw | 1 | 6-20 AWG | - | 0.5-10mm² | - | 12mm ~ 14mm | - | - | - | - | 10.0mm | UL94 V-0 | ||
![]() DP6-BL (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK16H-LG Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 101 A | 100 A | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | Non-Compliant | 1000V | 600V | DK | Feed Through | 2 | Beige | - | Screw | 1 | 3-14 AWG | - | 1.5-25mm² | - | 13mm ~ 15mm | - | - | - | - | 12.0mm | UL94 V-0 | ||
![]() DK4N-BK (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK4N-T Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | 32 A | 30 A | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | 800V | 600V | DK | Feed Through | 3 | Beige | - | Screw | 1 | 12-22 AWG | - | 0.14-6mm² | - | 9mm ~ 11mm | - | - | - | - | 6.1mm | UL94 V-0 | ||
![]() DP4 (2ND GEN) Dinkle | In Stock | - | - | - | Intel / Altera | - | - | Interlaken IP Core | 1 | Quartus Primer Pro-Stratix 10 | Intel | Dinkle Corporation, USA | Bulk | Active | Not Applicable | - | - | Interlaken IP | - | - | - | Embedded Solutions | - | - | - | - | - | Development Software | - | - | Software Development Kits | - | Development Software | - | - |