- Mfr
- Package
- Product Status
- Series
- Features
- Color
- Number of Positions
- Termination Style
- Type
- Disconnect Type
- Fuse Type
- Number of Levels
Attribute column
Manufacturer
Dinkle Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material - Insulation | Base Product Number | Brand | Case Code - in | Case Code - mm | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Manufacturer | Material outer sheath | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Voltage-IEC | Voltage-UL | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Subcategory | Power Rating | Technology | Termination Style | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Features | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK10-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4-BL Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | 32 A | 30 A | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 800V | 600V | - | DP | - | - | Feed Through | - | 2 | Beige | - | - | - | Push In | 1 | 10-24 AWG | - | 0.2-6mm² | - | 12mm | - | - | - | - | - | - | 6.1mm | UL94 V-0 | ||
![]() AK2.5 (2ND GEN) Dinkle | In Stock | - | - | - | - | Panjit | - | - | - | - | 10000 | - | Panjit | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | Details | 0.000280 oz | - | - | - | Reel | * | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() DP10-BL (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | Polyvinyl chloride (PVC) | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AKK2.5-BL (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK1.5-TN Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | 17.5 A | 15 A | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 630V | 600V | - | AK1.5 | - | - | Feed Through | - | 3 | Beige | - | - | - | Push In, Spring | 1 | 14-30 AWG | - | 0.14-1.5mm² | - | 10mm | - | - | - | - | - | - | 4.2mm | UL94 V-0 | ||
![]() AK4-TR-PE (2ND GEN) Dinkle | In Stock | - | - | - | - | Welwyn Components / TT Electronics | 1206 | 3216 | - | - | 1000 | - | TT Electronics | - | + 125 C | Dinkle Corporation, USA | - 55 C | PCB Mount | Bulk | Active | AEC-Q200 | Details | 0.000571 oz | 200 V | - | - | Reel | PCF | 0.1 % | 25 PPM / C | - | 6.49 Ohms | - | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | - | - | - | Thin Film Resistors | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 3.05 mm | 1.55 mm | - | - | ||
![]() DK16H-YW Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | 101 A | 100 A | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 1000V | 600V | - | DK16 | - | - | Feed Through | - | 2 | Yellow | - | - | - | Screw | 1 | 3-14 AWG | - | 1.5-25mm² | - | 13mm ~ 15mm | - | - | - | - | - | - | 12.0mm | UL94 V-0 | ||
![]() DK4N-BL (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Belden Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK2.5-BK (2ND GEN) Dinkle | In Stock | - | - | - | WPB1320 | - | - | - | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK2.5-BK Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | 24 A | 20 A | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 800V | 600V | - | AK | - | - | Feed Through | - | 2 | Beige | - | - | - | Push In, Spring | 1 | 12-30 AWG | - | 0.2-4mm² | - | 10mm | - | - | - | - | - | - | 5.1mm | UL94 V-0 | ||
![]() AK4-RD (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK2.5N-GN (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | AFD56 | - | - | - | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | Bag | Active | - | - | - | - | - | - | - | MIL-DTL-26482 G Series II, AFD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP4-TN-RD (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP2.5-BL (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPTD6-D05 (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK6-YW (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP2.5/1P Dinkle | In Stock | - | - | Polyamide (PA), Nylon | - | - | - | - | 24 A | 20 A | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 800V | 600V | - | DP | - | - | Feed Through | - | 2 | Beige | - | - | - | Push In | 1 | 12-26 AWG | - | 0.14-4mm² | - | 10mm | - | - | - | - | - | - | 5.1mm | UL94 V-0 | ||
![]() DK16N (2ND GEN) Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |