- Mfr
- Product Status
- Color
- Current-IEC
- Current-UL
- Mounting Type
- Number of Levels
- Operating Temperature
- Pitch
- Termination Style
- Voltage-UL
- Features
Attribute column
Manufacturer
Dinkle Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Materials | Current-IEC | Current-UL | Mfr | Package | Product Status | Torque-Screw | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Ingress Protection | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC381RM-10P Dinkle | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper Alloy | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 0.2 Nm (1.7 Lb-In) | 320 V | 300 V | -40°C ~ 120°C | EC | Plug, Female Sockets | 10 | Green | 0.150 (3.81mm) | - | 0.748 (19.00mm) | Screw | - | 1 | Tin | 14-28 AWG | 10 | 90° | - | 0.2-1.5mm² | 7-8mm | M2 | Mating Flange | UL94 V-0 | ||
![]() 5ESDP-04P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 5ESDP | Plug, Female Sockets | 4 | Green | 0.197 (5.00mm) | - | - | Screw | - | 1 | Tin | - | 4 | 90° | - | - | - | - | - | - | ||
![]() ECH250V-08P Dinkle | In Stock | - | - | Through Hole | - | - | 4A | 4 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 150 V | -40°C ~ 120°C | ECH250V | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.098 (2.50mm) | - | - | Solder | - | 1 | Tin | - | 8 | - | Vertical | - | - | - | - | - | ||
![]() ECH381R-20P Dinkle | In Stock | - | - | Through Hole | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | ECH381R | Header, Male Pins, Shrouded (4 Side) | 20 | Green | 0.150 (3.81mm) | - | - | Solder | - | 1 | - | - | 20 | - | 90°, Right Angle | - | - | - | - | - | ||
![]() ECH350R-04P-BK Dinkle | In Stock | - | - | Through Hole | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | ECH350R | Header, Male Pins, Shrouded (4 Side) | 4 | Black | 0.138 (3.50mm) | - | - | Solder | - | 1 | - | - | 4 | - | 90°, Right Angle | - | - | - | - | - | ||
![]() ECH381V-13P Dinkle | In Stock | - | - | Through Hole | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | ECH381V | Header, Male Pins, Shrouded (4 Side) | 13 | Green | 0.150 (3.81mm) | - | - | Solder | - | 1 | - | - | 13 | - | Vertical | - | - | - | - | - | ||
![]() ECH350R-06P-BK Dinkle | In Stock | - | - | Through Hole | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | ECH350R | Header, Male Pins, Shrouded (4 Side) | 6 | Black | 0.138 (3.50mm) | - | - | Solder | - | 1 | - | - | 6 | - | 90°, Right Angle | - | - | - | - | - | ||
![]() 5EHDRC-09P Dinkle | In Stock | - | - | Through Hole | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 V | 300 V | -40°C ~ 120°C | 5EHDRC | Header, Male Pins, Shrouded (4 Side) | 9 | Green | 0.197 (5.00mm) | - | - | Solder | - | 1 | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | - | ||
![]() 5EHDRC-05P Dinkle | In Stock | - | - | Through Hole | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 V | 300 V | -40°C ~ 120°C | 5EHDRC | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.197 (5.00mm) | - | - | Solder | - | 1 | Tin | - | 5 | - | 90°, Right Angle | - | - | - | - | - | ||
![]() EC381VM-03P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EC381VM | Plug, Female Sockets | 3 | Green | 0.150 (3.81mm) | - | - | Screw - Rising Cage Clamp | - | 1 | Tin | 14-28 AWG | 3 | 180° | - | 0.2-1.5mm² | - | - | Mating Flange | - | ||
![]() EC350VM-07P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EC350VM | Plug, Female Sockets | 7 | Green | 0.138 (3.50mm) | - | - | Screw - Rising Cage Clamp | - | 1 | Tin | 14-28 AWG | 7 | 180° | - | 0.2-1.5mm² | - | - | Mating Flange | - | ||
![]() EC381R-10P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EC381R | Plug, Female Sockets | 10 | Green | 0.150 (3.81mm) | - | - | Screw - Rising Cage Clamp | - | 1 | Tin | 14-28 AWG | 10 | 90° | - | 0.2-1.5mm² | - | - | - | - | ||
![]() 5EHDR-10P Dinkle | In Stock | - | - | Through Hole | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 5EHDR | Header, Male Pins, Shrouded (2 Side) | 10 | Green | 0.197 (5.00mm) | - | - | Solder | - | 1 | Tin | - | 10 | - | 90°, Right Angle | - | - | - | - | - | ||
![]() 5ESDP-06P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 5ESDP | Plug, Female Sockets | 6 | Green | 0.197 (5.00mm) | - | - | Screw - Rising Cage Clamp | - | 1 | Tin | 12-30 AWG | 6 | 90° | - | 0.2-2.5mm² | - | - | - | - | ||
![]() 2EHDV-10P Dinkle | In Stock | - | - | Through Hole | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 V | 300 V | -40°C ~ 120°C | 2EHDV | Header, Male Pins, Shrouded (2 Side) | 10 | Green | 0.200 (5.08mm) | - | - | Solder | - | 1 | Tin | - | 10 | - | Vertical | - | - | - | - | - | ||
![]() EC350R-05P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EC350R | Plug, Female Sockets | 5 | Green | 0.138 (3.50mm) | - | - | Screw - Rising Cage Clamp | - | 1 | Tin | 14-28 AWG | 5 | 90° | - | 0.2-1.5mm² | - | - | - | - | ||
![]() 5ESDVM-03P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 5ESDVM | Plug, Female Sockets | 3 | Green | 0.197 (5.00mm) | - | - | Screw - Rising Cage Clamp | - | 1 | Tin | 12-30 AWG | 3 | 180° | - | 0.2-2.5mm² | - | - | Mating Flange | - | ||
![]() EC381V-12P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EC381V | Plug, Female Sockets | 12 | Green | 0.150 (3.81mm) | - | - | Screw - Rising Cage Clamp | - | 1 | Tin | 14-28 AWG | 12 | 180° | - | 0.2-1.5mm² | - | - | - | - | ||
![]() ECH350R-10P Dinkle | In Stock | - | - | Through Hole | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | ECH350R | Header, Male Pins, Shrouded (4 Side) | 10 | Green | 0.138 (3.50mm) | - | - | Solder | - | 1 | Tin | - | 10 | - | 90°, Right Angle | - | - | - | - | - | ||
![]() 0156-2B10-BK Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 15A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 150 V | -40°C ~ 120°C | 0156-2B | Plug, Female Sockets | 10 | Black | - | - | - | Screwless - Leg Spring, Push-In Spring | - | 2 | Tin | 16-28 AWG | 5 | 180° | - | 0.2-1.5mm² | - | - | - | - |