- Mfr
- Product Status
- Color
- Current-IEC
- Current-UL
- Mounting Type
- Number of Levels
- Operating Temperature
- Pitch
- Termination Style
- Voltage-UL
- Features
Attribute column
Manufacturer
Dinkle Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Current-IEC | Current-UL | Mfr | Package | Product Status | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Termination Style | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5ESDV-09P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 5ESDV | Plug, Female Sockets | 9 | Green | 0.197 (5.00mm) | Screw - Rising Cage Clamp | 1 | Tin | 12-30 AWG | 9 | 180° | - | 0.2-2.5mm² | - | ||
![]() EC381VM-02P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | EC381VM | Plug, Female Sockets | 2 | Green | 0.150 (3.81mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 2 | 180° | - | 0.2-1.5mm² | Mating Flange | ||
![]() 5ESDPL-04P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 5ESDPL | Plug, Female Sockets | 4 | Green | 0.197 (5.00mm) | Screw - Rising Cage Clamp | 1 | Tin | 12-30 AWG | 4 | 270° | - | 0.2-2.5mm² | - | ||
![]() 5ESDPL-12P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 5ESDPL | Plug, Female Sockets | 12 | Green | 0.197 (5.00mm) | Screw - Rising Cage Clamp | 1 | Tin | 12-30 AWG | 12 | 270° | - | 0.2-2.5mm² | - | ||
![]() 3ESDV-03P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 800 V | 300 V | -40°C ~ 120°C | 3ESDV | Plug, Female Sockets | 3 | Green | 0.300 (7.62mm) | Screw | 1 | Tin | 12-30 AWG | 3 | - | - | 0.2-2.5mm² | Retention Latches | ||
![]() ECH762R-02P Dinkle | In Stock | - | - | Through Hole | 41A | 30 A | Dinkle Corporation, USA | Bulk | Active | 1000 V | 300 V | -40°C ~ 120°C | ECH762R | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.300 (7.62mm) | Solder | 1 | Tin | - | 2 | - | 90°, Right Angle | - | - | ||
![]() 2ESDFM-16P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 2ESDFM | Plug, Female Sockets | 16 | Green | 0.200 (5.08mm) | Screw | 1 | Tin | 12-24 AWG | 16 | - | - | 0.2-2.5mm² | Mating Flange, Retention Latches | ||
![]() EC381F-18P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | EC381F | Plug, Female Sockets | 18 | Green | 0.150 (3.81mm) | Screw | 1 | Tin | 14-30 AWG | 18 | - | - | 0.2-1.5mm² | - | ||
![]() ECHB381R-14P Dinkle | In Stock | - | - | Through Hole | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | ECHB381R | Header, Male Pins, Shrouded (4 Side) | 14 | Green | 0.150 (3.81mm) | Solder | 2 | Tin | - | 7 | - | 90°, Right Angle | - | - | ||
![]() 2ESDSR-09P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 10 A | Dinkle Corporation, USA | Bulk | Active | 630 V | 300 V | -40°C ~ 120°C | 2ESDSR | Plug, Female Sockets | 9 | Green | 0.200 (5.08mm) | Screwless - Leg Spring, Push-In Spring | 1 | Tin | 12-26 AWG | 9 | 180° | - | 0.2-2.5mm² | - | ||
![]() 2ESDS-05P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 12A | 10 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 2ESDS | Plug, Female Sockets | 5 | Green | 0.200 (5.08mm) | Screwless - Leg Spring, Push-In Spring | 1 | Tin | 12-26 AWG | 5 | 180° | - | 0.2-2.5mm² | - | ||
![]() ESC381V-04P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 10A | 8 A | Dinkle Corporation, USA | Bulk | Active | 500 V | 300 V | -40°C ~ 120°C | ESC381V | Plug, Female Sockets | 4 | Green | 0.150 (3.81mm) | Screwless - Leg Spring, Push-In Spring | 1 | Tin | 16-28 AWG | 4 | 180° | - | 0.2-1.5mm² | - | ||
![]() 2ESDF-05P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 2ESDF | Plug, Female Sockets | 5 | Green | 0.200 (5.08mm) | Screw | 1 | Tin | 12-24 AWG | 5 | - | - | 0.2-2.5mm² | Retention Latches | ||
![]() 2ESDFM-05P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 2ESDFM | Plug, Female Sockets | 5 | Green | 0.200 (5.08mm) | Screw | 1 | Tin | 12-24 AWG | 5 | - | - | 0.2-2.5mm² | Mating Flange, Retention Latches | ||
![]() EC350V-05P-BL Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 A | 300 A | -40°C ~ 120°C | EC350V | Plug, Female Sockets | 5 | Blue | 0.138 (3.50mm) | Screw | 1 | - | 14-28 AWG | 5 | 180° | - | 0.2-1.5mm² | - | ||
![]() ECH350R-10P-BK Dinkle | In Stock | - | - | Through Hole | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 A | 300 A | -40°C ~ 120°C | ECH350R | Header, Male Pins, Shrouded (4 Side) | 10 | Black | 0.138 (3.50mm) | Solder | 1 | - | - | 10 | - | 90°, Right Angle | - | - | ||
![]() ECH350R-08P-BK Dinkle | In Stock | - | - | Through Hole | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 A | 300 A | -40°C ~ 120°C | ECH350R | Header, Male Pins, Shrouded (4 Side) | 8 | Black | 0.138 (3.50mm) | Solder | 1 | - | - | 8 | - | 90°, Right Angle | - | - | ||
![]() 5ESDV-05P-BK Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 A | 300 A | -40°C ~ 120°C | 5ESDV | Plug, Female Sockets | 5 | Black | 0.197 (5.00mm) | Screw | 1 | - | 12-30 AWG | 5 | 180° | - | 0.2-2.5mm² | Retention Latches | ||
![]() 2EHDRC-09P Dinkle | In Stock | - | - | Through Hole | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 630 V | 300 V | -40°C ~ 120°C | 2EHDRC | Header, Male Pins, Shrouded (4 Side) | 9 | Green | 0.200 (5.08mm) | Solder | 1 | Tin | - | 9 | - | 90°, Right Angle | - | - | ||
![]() EC350VM-05P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | EC350VM | Plug, Female Sockets | 5 | Green | 0.138 (3.50mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 5 | 180° | - | 0.2-1.5mm² | Mating Flange |