- Mfr
- Product Status
- Color
- Current-IEC
- Current-UL
- Mounting Type
- Number of Levels
- Operating Temperature
- Pitch
- Termination Style
- Voltage-UL
- Features
Attribute column
Manufacturer
Dinkle Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Current-IEC | Current-UL | Mfr | Package | Product Status | RoHS | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Termination Style | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC350V-12P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EC350V | Plug, Female Sockets | 12 | Green | 0.138 (3.50mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 12 | 180° | - | 0.2-1.5mm² | - | ||
![]() EC381RL-10P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EC381RL | Plug, Female Sockets | 10 | Green | 0.150 (3.81mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 10 | 270° | - | 0.2-1.5mm² | - | ||
![]() EC350VM-09P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EC350VM | Plug, Female Sockets | 9 | Green | 0.138 (3.50mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 9 | 180° | - | 0.2-1.5mm² | Mating Flange | ||
![]() ECH381VM-04P Dinkle | In Stock | - | - | Through Hole | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | ECH381VM | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.150 (3.81mm) | Solder | 1 | - | - | 4 | - | Vertical | - | Mating Flange | ||
![]() ECH350RM-07P Dinkle | In Stock | - | - | Through Hole | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | ECH350RM | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 0.138 (3.50mm) | Solder | 1 | - | - | 7 | - | 90°, Right Angle | - | Mating Flange | ||
![]() EC381R-11P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | EC381R | Plug, Female Sockets | 11 | Green | 0.150 (3.81mm) | Screw | 1 | - | 14-28 AWG | 11 | 90° | - | 0.2-1.5mm² | - | ||
![]() 5EHDRC-11P Dinkle | In Stock | - | - | Through Hole | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 A | 300 A | -40°C ~ 120°C | 5EHDRC | Header, Male Pins, Shrouded (4 Side) | 11 | Green | 0.197 (5.00mm) | Solder | 1 | - | - | 11 | - | 90°, Right Angle | - | - | ||
![]() 2EHDRC-04P Dinkle | In Stock | - | - | Through Hole | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 V | 300 V | -40°C ~ 120°C | 2EHDRC | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.200 (5.08mm) | Solder | 1 | Tin | - | 4 | - | 90°, Right Angle | - | - | ||
![]() 2ESH-06P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 12A | 12 A | Dinkle Corporation, USA | Bulk | Active | - | 250 V | 300 V | -40°C ~ 120°C | 2ESH | Plug, Male Pins | 6 | Green | 0.200 (5.08mm) | Screw | 1 | Tin | - | 6 | 180° | - | - | - | ||
![]() ECH350V-08P Dinkle | In Stock | - | - | Through Hole | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | ECH350V | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.138 (3.50mm) | Solder | 1 | Tin | - | 8 | - | Vertical | - | - | ||
![]() ECH381R-05P Dinkle | In Stock | - | - | Through Hole | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | Non-Compliant | 320 V | 300 V | -40°C ~ 120°C | ECH381R | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.150 (3.81mm) | Solder | 1 | Tin | - | 5 | - | 90°, Right Angle | - | - | ||
![]() EC381VM-05P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EC381VM | Plug, Female Sockets | 5 | Green | 0.150 (3.81mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 5 | 180° | - | 0.2-1.5mm² | Mating Flange | ||
![]() 5ESDV-10P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 5ESDV | Plug, Female Sockets | 10 | Green | 0.197 (5.00mm) | Screw - Rising Cage Clamp | 1 | Tin | 12-30 AWG | 10 | 180° | - | 0.2-2.5mm² | - | ||
![]() EC350V-05P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EC350V | Plug, Female Sockets | 5 | Green | 0.138 (3.50mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 5 | 180° | - | 0.2-1.5mm² | - | ||
![]() 5ESDVM-02P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 5ESDVM | Plug, Female Sockets | 2 | Green | 0.197 (5.00mm) | Screw - Rising Cage Clamp | 1 | Tin | 12-30 AWG | 2 | 180° | - | 0.2-2.5mm² | Mating Flange | ||
![]() EC381V-07P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EC381V | Plug, Female Sockets | 7 | Green | 0.150 (3.81mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 7 | 180° | - | 0.2-1.5mm² | - | ||
![]() ESC381V-09P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 10A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 500 V | 300 V | -40°C ~ 120°C | ESC381V | Plug, Female Sockets | 9 | Green | 0.150 (3.81mm) | Screwless - Leg Spring, Push-In Spring | 1 | Tin | 16-28 AWG | 9 | 180° | - | 0.2-1.5mm² | - | ||
![]() 5ESDVM-10P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 5ESDVM | Plug, Female Sockets | 10 | Green | 0.197 (5.00mm) | Screw - Rising Cage Clamp | 1 | Tin | 12-30 AWG | 10 | 180° | - | 0.2-2.5mm² | Mating Flange | ||
![]() 2ESH-10P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 12A | 12 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 2ESH | Plug, Male Pins | 10 | Green | 0.200 (5.08mm) | Screw - Rising Cage Clamp | 1 | Tin | 12-24 AWG | 10 | 180° | - | 0.5-2.5mm² | - | ||
![]() 0221-2002 Dinkle | In Stock | - | - | Free Hanging (In-Line) | 8A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | 0221-20 | Plug, Female Sockets | 2 | Green | 0.138 (3.50mm) | Screwless - Leg Spring, Push-In Spring | 1 | Tin | 16-24 AWG | 2 | 180° | - | 0.2-1.5mm² | - |