- Mfr
- Product Status
- Color
- Current-IEC
- Current-UL
- Mounting Type
- Number of Levels
- Operating Temperature
- Pitch
- Termination Style
- Voltage-UL
- Features
Attribute column
Manufacturer
Dinkle Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Base Product Number | Contact Materials | Current-IEC | Current-UL | Mfr | Package | Product Status | Torque-Screw | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Pitch | Ingress Protection | Insulation Height | Termination Style | Failure Rate | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Height Seated (Max) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECH381VM-06P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | ECH381VM | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 6 | - | Green | - | 0.150 (3.81mm) | - | - | Solder | - | - | 1 | - | - | 6 | - | Vertical | - | - | - | Mating Flange | - | - | ||
![]() EC381V-04P-BL Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | EC381V | - | - | - | - | Plug, Female Sockets | - | 4 | - | Blue | - | 0.150 (3.81mm) | - | - | Screw | - | - | 1 | - | 14-28 AWG | 4 | 180° | - | 0.2-0.75mm² | - | - | - | - | - | ||
![]() 2ESDL-03P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 A | 300 A | -40°C ~ 110°C | 2ESDL | - | - | - | - | Plug, Female Sockets | - | 3 | - | Green | - | 0.200 (5.08mm) | - | - | Screw | - | - | 1 | - | 12-30 AWG | 3 | 180° | - | 0.2-2.5mm² | - | - | Strain Relief | - | - | ||
![]() EC350V-06P-BK Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | EC350V | - | - | - | - | Plug, Female Sockets | - | 6 | - | Black | - | 0.138 (3.50mm) | - | - | Screw | - | - | 1 | - | 14-28 AWG | 6 | 180° | - | 0.2-1.5mm² | - | - | - | - | - | ||
![]() 2ESDVM-07P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 2ESDVM | - | - | - | - | Plug, Female Sockets | - | 7 | - | Green | - | 0.200 (5.08mm) | - | - | Screw - Rising Cage Clamp | - | - | 1 | Tin | 12-30 AWG | 7 | 180° | - | 0.2-2.5mm² | - | - | Mating Flange | - | - | ||
![]() 2EHDRM-10P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 V | 300 V | -40°C ~ 120°C | 2EHDRM | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 10 | - | Green | - | 0.200 (5.08mm) | - | - | Solder | - | - | 1 | Tin | - | 10 | - | 90°, Right Angle | - | - | - | Mating Flange | - | - | ||
![]() 5ESDP-05P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 5ESDP | - | - | - | - | Plug, Female Sockets | - | 5 | - | Green | - | 0.197 (5.00mm) | - | - | Screw - Rising Cage Clamp | - | - | 1 | Tin | 12-30 AWG | 5 | 90° | - | 0.2-2.5mm² | - | - | - | - | - | ||
![]() ESC381V-06P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 10A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 500 V | 300 V | -40°C ~ 120°C | ESC381V | - | - | - | - | Plug, Female Sockets | - | 6 | - | Green | - | 0.150 (3.81mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | 1 | Tin | 16-28 AWG | 6 | 180° | - | 0.2-1.5mm² | - | - | - | - | - | ||
![]() EC350V-10P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EC350V | - | - | - | - | Plug, Female Sockets | - | 10 | - | Green | - | 0.138 (3.50mm) | - | - | Screw - Rising Cage Clamp | - | - | 1 | Tin | 14-28 AWG | 10 | 180° | - | 0.2-1.5mm² | - | - | - | - | - | ||
![]() 5EHDR-08P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 5EHDR | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | 8 | - | Green | - | 0.197 (5.00mm) | - | - | Solder | - | - | 1 | Tin | - | 8 | - | 90°, Right Angle | - | - | - | - | - | - | ||
![]() 5EHDR-09P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 5EHDR | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | 9 | - | Green | - | 0.197 (5.00mm) | - | - | Solder | - | - | 1 | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | - | - | ||
![]() EC381VM-10P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EC381VM | - | - | - | - | Plug, Female Sockets | - | 10 | - | Green | - | 0.150 (3.81mm) | - | - | Screw - Rising Cage Clamp | - | - | 1 | Tin | 14-28 AWG | 10 | 180° | - | 0.2-1.5mm² | - | - | Mating Flange | - | - | ||
![]() 0159-3106 Dinkle | In Stock | - | - | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 8A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 250 V | 150 V | -40°C ~ 120°C | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 6 | - | Black | - | 0.138 (3.50mm) | - | 0.425 (10.80mm) | Solder | - | 0.138 (3.50mm) | 2 | Tin | - | 3 | - | 90°, Right Angle | - | - | - | - | - | UL94 V-0 | ||
![]() EDH130F-04/12.6 Dinkle | In Stock | - | - | Through Hole | Axial | Axial | Polybutylene Terephthalate (PBT) | RLR05 | Copper Alloy | 8A | 7 A | Vishay Dale | Tape & Reel (TR) | Active | - | 320 V | 300 V | -65°C ~ 150°C | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | 2 | ±100ppm/°C | Header, Male Pins, Unshrouded | 127 Ohms | 4 | Metal Film | Gray | 0.125W, 1/8W | 0.197 (5.00mm) | - | 0.079 (2.00mm) | Solder | S (0.001%) | 0.142 (3.60mm) | 1 | Tin | - | 4 | - | Vertical | - | - | - | Military, Moisture Resistant, Weldable | - | UL94 V-0 | ||
![]() EC381R-12P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EC381R | - | - | - | - | Plug, Female Sockets | - | 12 | - | Green | - | 0.150 (3.81mm) | - | - | Screw | - | - | 1 | Tin | - | 12 | 90° | - | - | - | - | - | - | - | ||
![]() 0221-2012 Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 8A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | 0221-20 | - | - | - | - | Plug, Female Sockets | - | 12 | - | Green | - | 0.138 (3.50mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | 1 | Tin | 16-24 AWG | 12 | 180° | - | 0.2-1.5mm² | - | - | - | - | - | ||
![]() ESC381V-05P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | 10A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 500 V | 300 V | -40°C ~ 120°C | ESC381V | - | - | - | - | Plug, Female Sockets | - | 5 | - | Green | - | 0.150 (3.81mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | 1 | Tin | 16-28 AWG | 5 | 180° | - | 0.2-1.5mm² | - | - | - | - | - | ||
![]() 2EHDV-08P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 V | 300 V | -40°C ~ 120°C | 2EHDV | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | 8 | - | Green | - | 0.200 (5.08mm) | - | - | Solder | - | - | 1 | Tin | - | 8 | - | Vertical | - | - | - | - | - | - | ||
![]() ECH381R-12P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | ECH381R | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 12 | - | Green | - | 0.150 (3.81mm) | - | - | Solder | - | - | 1 | Tin | - | 12 | - | 90°, Right Angle | - | - | - | - | - | - | ||
![]() 2EHDRM-05P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 V | 300 V | -40°C ~ 120°C | 2EHDRM | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 5 | - | Green | - | 0.200 (5.08mm) | - | - | Solder | - | - | 1 | Tin | - | 5 | - | 90°, Right Angle | - | - | - | Mating Flange | - | - |