- Mfr
- Product Status
- Color
- Current-IEC
- Current-UL
- Mounting Type
- Number of Levels
- Operating Temperature
- Pitch
- Termination Style
- Voltage-UL
- Features
Attribute column
Manufacturer
Dinkle Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Brand | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Torque-Screw | Voltage Rating DC | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Tolerance | Type | Number of Positions | Color | Capacitance | Subcategory | Pitch | Ingress Protection | Insulation Height | Termination Style | Lead Spacing | Voltage | Contact Tail Length | Number of Levels | Contact Mating Finish | Clamping Voltage | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Varistor Voltage | Product | Features | Peak Surge Current | Product Category | IP Rating | Diameter | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5EHDVC-07P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | 18A | 15 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 630 V | 300 V | -40°C ~ 120°C | - | 5EHDVC | - | Header, Male Pins, Shrouded (4 Side) | 7 | Green | - | - | 0.197 (5.00mm) | - | - | Solder | - | - | - | 1 | Tin | - | - | 7 | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0221-2006 Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | 8A | 8 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 320 V | 300 V | -40°C ~ 120°C | - | 0221-20 | - | Plug, Female Sockets | 6 | Green | - | - | 0.138 (3.50mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | 1 | Tin | - | 16-24 AWG | 6 | 180° | - | 0.2-1.5mm² | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5ESDPL-06P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | 18A | 15 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 600 V | 300 V | -40°C ~ 120°C | - | 5ESDPL | - | Plug, Female Sockets | 6 | Green | - | - | 0.197 (5.00mm) | - | - | Screw - Rising Cage Clamp | - | - | - | 1 | Tin | - | 12-30 AWG | 6 | 270° | - | 0.2-2.5mm² | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0135-2104 Dinkle | In Stock | - | - | Through Hole | Polyamide (PA), Nylon | - | - | Copper Alloy | 18A | 15 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 630 V | 300 V | -40°C ~ 115°C | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Orange | - | - | 0.200 (5.08mm) | - | 0.472 (12.00mm) | Solder | - | - | 0.150 (3.81mm) | 1 | Tin | - | - | 4 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2EHDVC-07P Dinkle | In Stock | - | - | Wall Mount | - | CSA;cURus;CE | - | - | 18A | 15 A | - | IDEC | LD6A-2WQB-RS | - | Dinkle Corporation, USA | - | - | - | Active | Non-Compliant | - | - | - | 630 V | 300 V | -40°C ~ 120°C | - | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | Green | - | - | 0.200 (5.08mm) | - | - | Solder | - | 24 VAC;24 VDC | - | 1 | Tin | - | - | 7 | - | Vertical | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() 2ESDSR-05P Dinkle | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | - | Copper Alloy | 18A | 10 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 630 V | 300 V | -40°C ~ 120°C | - | ESDSR | - | Plug, Female Sockets | 5 | Green | - | - | 0.200 (5.08mm) | - | 0.591 (15.00mm) | Screwless - Leg Spring, Push-In Spring | - | - | - | 1 | Tin | - | 12-26 AWG | 5 | 180° | - | 0.2-2.5mm² | 10-11mm | - | - | - | Push Button Actuated, Retention Latches (Non-Wire Side) | - | - | - | - | - | UL94 V-0 | ||
![]() EC381CV-02P Dinkle | In Stock | - | - | Through Hole | Polyamide (PA), Nylon | - | - | Copper Alloy | 12A | 8 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 320 V | 300 V | -40°C ~ 120°C | - | EC | - | Header, Female Sockets | 2 | Green | - | - | 0.150 (3.81mm) | - | 0.571 (14.50mm) | Solder | - | - | 0.134 (3.40mm) | 1 | Tin | - | - | 2 | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 0159-0326 Dinkle | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | - | Copper Alloy | 8A | 8 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 250 V | 300 V | -40°C | - | - | - | Plug, Female Sockets | - | Black | - | - | 0.138 (3.50mm) | - | 0.522 (13.25mm) | Screwless - Leg Spring, Push-In Spring | - | - | - | 2 | Tin | - | 16-24 AWG | - | - | - | 0.2-1.5mm² | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() ECHB381RM-10P Dinkle | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | - | YAGEO | Copper Alloy | 14A | 8 A | 600 | YAGEO | - | + 125 C | Dinkle Corporation, USA | - 40 C | Through Hole | Bulk | Active | Details | 155 J | - | 350 VDC | 320 V | 300 V | -40°C ~ 120°C | MouseReel | 14H | 10 % | Metal Oxide Varistors | 10 | Green | 460 pF | Varistors | 0.150 (3.81mm) | - | 0.894 (22.71mm) | Radial | 10 mm | - | 0.138 (3.50mm) | 2 | Tin | 710 V | - | 5 | - | 90°, Right Angle | - | - | - | 430 V | MOV | Board Guide, Flange | 6 kA | Varistors | - | 14 mm | 7.13 mm | UL94 V-0 | ||
![]() ECH350RM-04P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | 14A | 8 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 320 V | 300 V | -40°C ~ 120°C | - | ECH350RM | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | - | - | 0.138 (3.50mm) | - | - | Solder | - | - | - | 1 | Tin | - | - | 4 | - | 90°, Right Angle | - | - | - | - | - | Mating Flange | - | - | - | - | - | - | ||
![]() ECH350RM-06P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | 14A | 8 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 320 V | 300 V | -40°C ~ 120°C | - | ECH350RM | - | Header, Male Pins, Shrouded (4 Side) | 6 | Green | - | - | 0.138 (3.50mm) | - | - | Solder | - | - | - | 1 | Tin | - | - | 6 | - | 90°, Right Angle | - | - | - | - | - | Mating Flange | - | - | - | - | - | - | ||
![]() ECHB381R-08P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | 14A | 8 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 320 V | 300 V | -40°C ~ 120°C | - | ECHB381R | - | Header, Male Pins, Shrouded (4 Side) | 8 | Green | - | - | 0.150 (3.81mm) | - | - | Solder | - | - | - | 2 | Tin | - | - | 4 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC381CV-04P Dinkle | In Stock | - | - | Through Hole | Polyamide (PA), Nylon | - | - | Copper Alloy | 12A | 8 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 320 V | 300 V | -40°C ~ 120°C | - | EC | - | Header, Female Sockets | 4 | Green | - | - | 0.150 (3.81mm) | - | 0.571 (14.50mm) | Solder | - | - | 0.134 (3.40mm) | 1 | Tin | - | - | 4 | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() ECH350RM-10P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | 14A | 8 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 320 V | 300 V | -40°C ~ 120°C | - | ECH350RM | - | Header, Male Pins, Shrouded (4 Side) | 10 | Green | - | - | 0.138 (3.50mm) | - | - | Solder | - | - | - | 1 | Tin | - | - | 10 | - | 90°, Right Angle | - | - | - | - | - | Mating Flange | - | - | - | - | - | - | ||
![]() ECH762RR-06P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | 41A | 40 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 1000 V | 300 V | -40°C ~ 120°C | - | ECH762RR | - | Header, Male Pins, Shrouded (4 Side) | 6 | Black | - | - | 0.300 (7.62mm) | - | - | Solder | - | - | - | 1 | Tin | - | - | 6 | - | 270°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECH350RM-08P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | 14A | 8 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 320 V | 300 V | -40°C ~ 120°C | - | ECH350RM | - | Header, Male Pins, Shrouded (4 Side) | 8 | Green | - | - | 0.138 (3.50mm) | - | - | Solder | - | - | - | 1 | Tin | - | - | 8 | - | 90°, Right Angle | - | - | - | - | - | Mating Flange | - | - | - | - | - | - | ||
![]() 2ESDSRM-16P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | 12A | 10 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 600 V | 300 V | -40°C ~ 120°C | - | 2ESDSRM | - | Plug, Female Sockets | 16 | Green | - | - | 0.200 (5.08mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | 1 | Tin | - | 12-26 AWG | 16 | - | - | 0.2-2.5mm² | - | - | - | - | Mating Flange, Retention Latches | - | - | - | - | - | - | ||
![]() 3ESDVM-03P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | 18A | 15 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 800 V | 300 V | -40°C ~ 120°C | - | 3ESDVM | - | Plug, Female Sockets | 3 | Green | - | - | 0.300 (7.62mm) | - | - | Screw | - | - | - | 1 | Tin | - | 12-30 AWG | 3 | - | - | 0.2-2.5mm² | - | - | - | - | Mating Flange, Retention Latches | - | - | - | - | - | - | ||
![]() 5EHDR-07P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | 18A | 15 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 600 V | 300 V | -40°C ~ 120°C | - | 5EHDR | - | Header, Male Pins, Shrouded (2 Side) | 7 | Green | - | - | 0.197 (5.00mm) | - | - | Solder | - | - | - | 1 | Tin | - | - | 7 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECH381R-07P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | 14A | 8 A | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | Active | - | - | - | - | 320 V | 300 V | -40°C ~ 120°C | - | ECH381R | - | Header, Male Pins, Shrouded (4 Side) | 7 | Green | - | - | 0.150 (3.81mm) | - | - | Solder | - | - | - | 1 | Tin | - | - | 7 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - |