- Mfr
- Product Status
- Color
- Current-IEC
- Current-UL
- Mounting Type
- Number of Levels
- Operating Temperature
- Pitch
- Termination Style
- Voltage-UL
- Features
Attribute column
Manufacturer
Dinkle Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Current-IEC | Current-UL | Mfr | Package | Product Status | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Termination Style | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECH350VM-04P Dinkle | In Stock | - | - | Through Hole | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 A | 300 A | -40°C ~ 120°C | ECH350VM | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.138 (3.50mm) | Solder | 1 | - | - | 4 | - | Vertical | - | Mating Flange | ||
![]() ECH381R-16P Dinkle | In Stock | - | - | Through Hole | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 A | 300 A | -40°C ~ 120°C | ECH381R | Header, Male Pins, Shrouded (4 Side) | 16 | Green | 0.150 (3.81mm) | Solder | 1 | - | - | 16 | - | 90°, Right Angle | - | - | ||
![]() 5ESDSR-06P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 12A | 10 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 5ESDSR | Plug, Female Sockets | 6 | Green | 0.197 (5.00mm) | Screwless - Leg Spring, Push-In Spring | 1 | Tin | - | 6 | 180° | - | - | - | ||
![]() ECH350V-06P Dinkle | In Stock | - | - | Through Hole | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | ECH350V | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 0.138 (3.50mm) | Solder | 1 | Tin | - | 6 | - | Vertical | - | - | ||
![]() 2ESDVM-04P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 110°C | 2ESDVM | Plug, Female Sockets | 4 | Green | - | Screw - Rising Cage Clamp | 1 | Tin | 12-30 AWG | 4 | 180° | - | 0.2-2.5mm² | Mating Flange | ||
![]() 5ESDP-08P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 5ESDP | Plug, Female Sockets | 8 | Green | 0.197 (5.00mm) | Screw - Rising Cage Clamp | 1 | Tin | 12-30 AWG | 8 | 90° | - | 0.2-2.5mm² | - | ||
![]() EC381R-02P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | EC381R | Plug, Female Sockets | 2 | Green | 0.150 (3.81mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 2 | 90° | - | 0.2-1.5mm² | - | ||
![]() EC381R-06P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | EC381R | Plug, Female Sockets | 6 | Green | 0.150 (3.81mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 6 | 90° | - | 0.2-1.5mm² | - | ||
![]() 5EHDVC-06P Dinkle | In Stock | - | - | Through Hole | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 630 V | 300 V | -40°C ~ 120°C | 5EHDVC | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 0.197 (5.00mm) | Solder | 1 | Tin | - | 6 | - | Vertical | - | - | ||
![]() EC350R-03P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | EC350R | Plug, Female Sockets | 3 | Green | 0.138 (3.50mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 3 | 90° | - | 0.2-1.5mm² | - | ||
![]() 5ESDVM-04P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 5ESDVM | Plug, Female Sockets | 4 | Green | 0.197 (5.00mm) | Screw - Rising Cage Clamp | 1 | Tin | 12-30 AWG | 4 | 180° | - | 0.2-2.5mm² | Mating Flange | ||
![]() EC350VM-08P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | EC350VM | Plug, Female Sockets | 8 | Green | 0.138 (3.50mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 8 | 180° | - | 0.2-1.5mm² | Mating Flange | ||
![]() EC381VM-07P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | EC381VM | Plug, Female Sockets | 7 | Green | 0.150 (3.81mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 7 | 180° | - | 0.2-1.5mm² | Mating Flange | ||
![]() EC381VM-06P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | EC381VM | Plug, Female Sockets | 6 | Green | 0.150 (3.81mm) | Screw - Rising Cage Clamp | 1 | Tin | 14-28 AWG | 6 | 180° | - | 0.2-1.5mm² | Mating Flange | ||
![]() 5ESDSR-04P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 12A | 10 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 5ESDSR | Plug, Female Sockets | 4 | Green | 0.197 (5.00mm) | Screwless - Leg Spring, Push-In Spring | 1 | Tin | 12-26 AWG | 4 | 180° | - | 0.2-2.5mm² | - | ||
![]() ECH350R-03P Dinkle | In Stock | - | - | Through Hole | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | ECH350R | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 0.138 (3.50mm) | Solder | 1 | Tin | - | 3 | - | 90°, Right Angle | - | - | ||
![]() ECH350V-03P Dinkle | In Stock | - | - | Through Hole | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 300 V | -40°C ~ 120°C | ECH350V | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 0.138 (3.50mm) | Solder | 1 | Tin | - | 3 | - | Vertical | - | - | ||
![]() 5ESDVM-05P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 5ESDVM | Plug, Female Sockets | 5 | Green | 0.197 (5.00mm) | Screw - Rising Cage Clamp | 1 | Tin | 12-30 AWG | 5 | 180° | - | 0.2-2.5mm² | Mating Flange | ||
![]() 2ESDPL-04P Dinkle | In Stock | - | - | Free Hanging (In-Line) | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | 600 V | 300 V | -40°C ~ 120°C | 2ESDPL | Plug, Female Sockets | 4 | Green | 0.200 (5.08mm) | Screw - Rising Cage Clamp | 1 | Tin | 12-30 AWG | 4 | 270° | - | 0.2-2.5mm² | - | ||
![]() ECH250R-02P Dinkle | In Stock | - | - | Through Hole | 4A | 4 A | Dinkle Corporation, USA | Bulk | Active | 320 V | 150 V | -40°C ~ 120°C | ECH250R | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.098 (2.50mm) | Solder | 1 | Tin | - | 2 | - | 90°, Right Angle | - | - |