- Mfr
- Product Status
- Color
- Current-IEC
- Current-UL
- Mounting Type
- Number of Levels
- Operating Temperature
- Pitch
- Termination Style
- Voltage-UL
- Features
Attribute column
Manufacturer
Dinkle Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Materials | Current-IEC | Current-UL | Mfr | Package | Product Status | Torque-Screw | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Ingress Protection | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2ESDV-03P-BK Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 A | 300 A | -40°C ~ 120°C | 2ESDV | Plug, Female Sockets | 3 | Black | 0.200 (5.08mm) | - | - | Screw | - | 1 | - | 12-30 AWG | 3 | 180° | - | 0.2-2.5mm² | - | - | Retention Latches | - | ||
![]() 2ESDP-09P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 2ESDP | Plug, Female Sockets | 9 | Green | 0.200 (5.08mm) | - | - | Screw - Rising Cage Clamp | - | 1 | Tin | 12-30 AWG | 9 | 90° | - | 0.2-2.5mm² | - | - | - | - | ||
![]() ESC250V-10P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 4A | 4 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 150 V | -40°C ~ 120°C | ESC250V | Plug, Female Sockets | 10 | Green | 0.098 (2.50mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | 1 | Tin | 20-28 AWG | 10 | 180° | - | 0.2-0.5mm² | - | - | - | - | ||
![]() 2ESDPM-09P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 2ESDPM | Plug, Female Sockets | 9 | Green | 0.200 (5.08mm) | - | - | Screw - Rising Cage Clamp | - | 1 | Tin | 12-30 AWG | 9 | 90° | - | 0.2-2.5mm² | - | - | Mating Flange | - | ||
![]() EC381R-13P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | EC381R | Plug, Female Sockets | 13 | Green | 0.150 (3.81mm) | - | - | Screw | - | 1 | - | 14-28 AWG | 13 | 90° | - | 0.2-1.5mm² | - | - | - | - | ||
![]() 2EHDVM-09P Dinkle | In Stock | - | - | Through Hole | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 V | 300 V | -40°C ~ 120°C | 2EHDVM | Header, Male Pins, Shrouded (4 Side) | 9 | Green | 0.200 (5.08mm) | - | - | Solder | - | 1 | Tin | - | 9 | - | Vertical | - | - | - | Mating Flange | - | ||
![]() ECH350VM-08P Dinkle | In Stock | - | - | Through Hole | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | ECH350VM | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.138 (3.50mm) | - | - | Solder | - | 1 | - | - | 8 | - | Vertical | - | - | - | Mating Flange | - | ||
![]() ECH381R-14P Dinkle | In Stock | - | - | Through Hole | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | ECH381R | Header, Male Pins, Shrouded (4 Side) | 14 | Green | 0.150 (3.81mm) | - | - | Solder | - | 1 | - | - | 14 | - | 90°, Right Angle | - | - | - | - | - | ||
![]() EC381V-14P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | EC381V | Plug, Female Sockets | 14 | Green | 0.150 (3.81mm) | - | - | Screw | - | 1 | - | 14-28 AWG | 14 | 180° | - | 0.2-0.75mm² | - | - | - | - | ||
![]() ECH250R-08P Dinkle | In Stock | - | - | Through Hole | - | - | 4A | 4 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 150 V | -40°C ~ 120°C | ECH250R | Header, Male Pins, Shrouded (4 Side) | 8 | Green | 0.098 (2.50mm) | - | - | Solder | - | 1 | Tin | - | 8 | - | 90°, Right Angle | - | - | - | - | - | ||
![]() ECH116RM-06P Dinkle | In Stock | - | - | Through Hole | Polyamide (PA), Nylon | Copper Alloy | 76A | 51 A | Dinkle Corporation, USA | Bulk | Active | - | 1 kV | 300 V | -40°C ~ 120°C | ECH | Header, Male Pins, Shrouded (4 Side) | 6 | Green | 0.400 (10.16mm) | - | 0.539 (13.70mm) | Solder | 0.157 (4.00mm) | 1 | Gold | - | 6 | - | 90°, Right Angle | - | - | - | Flange | UL94 V-0 | ||
![]() 0156-2B16-BK Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 15A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 150 V | -40°C ~ 120°C | 0156-2B | Plug, Female Sockets | 16 | Black | 0.138 (3.50mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | 2 | Tin | 16-28 AWG | 8 | 180° | - | 0.2-1.5mm² | - | - | - | - | ||
![]() 2EHDR-09P Dinkle | In Stock | - | - | Through Hole | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 V | 300 V | -40°C ~ 120°C | 2EHDR | Header, Male Pins, Shrouded (2 Side) | 9 | Green | 0.200 (5.08mm) | - | - | Solder | - | 1 | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | - | ||
![]() 0156-2B04-BK Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 15A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 150 V | -40°C ~ 120°C | 0156-2B | Plug, Female Sockets | 4 | Black | 0.138 (3.50mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | 2 | Tin | 16-28 AWG | 2 | 180° | - | 0.2-1.5mm² | - | - | - | - | ||
![]() 2ESDPL-16P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 2ESDPL | Plug, Female Sockets | 16 | Green | 0.200 (5.08mm) | - | - | Screw | - | 1 | Tin | 12-30 AWG | 16 | - | - | 0.2-2.5mm² | - | - | Retention Latches | - | ||
![]() 2EEHDV-06P Dinkle | In Stock | - | - | Through Hole | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 2EEHDV | Header, Male Pins, Shrouded (2 Side) | 6 | Green | 0.200 (5.08mm) | - | - | Solder | - | 2 | Tin | - | 3 | - | Vertical | - | - | - | - | - | ||
![]() ECH350VM-03P Dinkle | In Stock | - | - | Through Hole | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | ECH350VM | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 0.138 (3.50mm) | - | - | Solder | - | 1 | - | - | 3 | - | Vertical | - | - | - | Mating Flange | - | ||
![]() ECH350V-07P-BK Dinkle | In Stock | - | - | Through Hole | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | ECH350V | Header, Male Pins, Shrouded (4 Side) | 7 | Black | 0.138 (3.50mm) | - | - | Solder | - | 1 | - | - | 7 | - | Vertical | - | - | - | - | - | ||
![]() 5ESDPL-09P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 5ESDPL | Plug, Female Sockets | 9 | Green | 0.197 (5.00mm) | - | - | Screw - Rising Cage Clamp | - | 1 | Tin | 12-30 AWG | 9 | 270° | - | 0.2-2.5mm² | - | - | - | - | ||
![]() EDH130F-24/12.6 Dinkle | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | Copper Alloy | 8A | 7 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EHD | Header, Male Pins, Unshrouded | 24 | Gray | 0.197 (5.00mm) | - | 0.079 (2.00mm) | Solder | 0.142 (3.60mm) | 1 | Tin | - | 24 | - | Vertical | - | - | - | - | UL94 V-0 |