- Mfr
- Product Status
- Color
- Current-IEC
- Current-UL
- Mounting Type
- Number of Levels
- Operating Temperature
- Pitch
- Termination Style
- Voltage-UL
- Features
Attribute column
Manufacturer
Dinkle Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Materials | Current-IEC | Current-UL | Mfr | Package | Product Status | Torque-Screw | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Ingress Protection | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0156-2B10 Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 10A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 150 V | -40°C ~ 120°C | 0156-2B | - | 10 | Green | 0.138 (3.50mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | 2 | Tin | 16-28 AWG | 5 | 180° | - | 0.2-1.5mm² | - | - | - | - | ||
![]() 0225-7614 Dinkle | In Stock | - | - | Through Hole | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | 0225-76 | - | 14 | Black | 0.200 (5.08mm) | - | - | Solder | - | 2 | Tin | - | 7 | - | 90°, Right Angle | - | - | - | - | - | ||
![]() ECH381V-15P Dinkle | In Stock | - | - | Through Hole | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | ECH381V | Header, Male Pins, Shrouded (4 Side) | 15 | Green | 0.150 (3.81mm) | - | - | Solder | - | 1 | Tin | - | 15 | - | Vertical | - | - | - | - | - | ||
![]() EC762HV-05P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 41A | 40 A | Dinkle Corporation, USA | Bulk | Active | - | 1000 V | 600 V | -40°C ~ 120°C | EC762HV | Plug, Female Sockets | 5 | Green | 0.300 (7.62mm) | - | - | Screw | - | 1 | Tin | 8-30 AWG | 5 | - | - | 0.2-6mm² | - | - | - | - | ||
![]() 3EHDRC-04P Dinkle | In Stock | - | - | Through Hole | Polyamide (PA), Nylon | Copper Alloy | 18A | 25 A | Dinkle Corporation, USA | Bulk | Active | - | 800 V | 300 V | -40°C ~ 120°C | EHDRC | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.300 (7.62mm) | - | 0.328 (8.32mm) | Solder | 0.157 (4.00mm) | 1 | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ||
![]() EC381CV-02P Dinkle | In Stock | - | - | Through Hole | Polyamide (PA), Nylon | Copper Alloy | 12A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | EC | Header, Female Sockets | 2 | Green | 0.150 (3.81mm) | - | 0.571 (14.50mm) | Solder | 0.134 (3.40mm) | 1 | Tin | - | 2 | - | Vertical | - | - | - | - | UL94 V-0 | ||
![]() 2ESDPL-06P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 600 V | 300 V | -40°C ~ 120°C | 2ESDPL | Plug, Female Sockets | 6 | Green | 0.200 (5.08mm) | - | - | Screw | - | 1 | Tin | - | 6 | 270° | - | - | - | - | - | - | ||
![]() 5EHDV-05P Dinkle | In Stock | - | - | Through Hole | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 V | 300 V | -40°C ~ 120°C | 5EHDV | Header, Male Pins, Shrouded (2 Side) | 5 | Green | 0.197 (5.00mm) | - | - | Solder | - | 1 | Tin | - | 5 | - | Vertical | - | - | - | - | - | ||
![]() 2EHDRM-03P Dinkle | In Stock | - | - | Through Hole | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 V | 300 V | -40°C ~ 120°C | 2EHDRM | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 0.200 (5.08mm) | - | - | Solder | - | 1 | Tin | - | 3 | - | 90°, Right Angle | - | - | - | Mating Flange | - | ||
![]() ECH250V-04P Dinkle | In Stock | - | - | Through Hole | - | - | 4A | 4 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 150 V | -40°C ~ 120°C | ECH250V | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.098 (2.50mm) | - | - | Solder | - | 1 | Tin | - | 4 | - | Vertical | - | - | - | - | - | ||
![]() 5EHDRC-07P Dinkle | In Stock | - | - | Through Hole | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 V | 300 V | -40°C ~ 120°C | 5EHDRC | Header, Male Pins, Shrouded (4 Side) | 7 | Green | 0.197 (5.00mm) | - | - | Solder | - | 1 | Tin | - | 7 | - | 90°, Right Angle | - | - | - | - | - | ||
![]() 2EHDV-06P Dinkle | In Stock | - | - | Through Hole | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 V | 300 V | -40°C ~ 120°C | 2EHDV | Header, Male Pins, Shrouded (2 Side) | 6 | Green | 0.200 (5.08mm) | - | - | Solder | - | 1 | Tin | - | 6 | - | Vertical | - | - | - | - | - | ||
![]() ECH350R-09P Dinkle | In Stock | - | - | Through Hole | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | ECH350R | Header, Male Pins, Shrouded (4 Side) | 9 | Green | 0.138 (3.50mm) | - | - | Solder | - | 1 | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | - | ||
![]() ESC350V-04P Dinkle | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper Alloy | 10A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 500 V | 300 V | -40°C ~ 120°C | ESC | Plug, Female Sockets | 4 | Green | 0.138 (3.50mm) | - | 0.461 (11.70mm) | Screwless - Leg Spring, Push-In Spring | - | 1 | Tin | 16-28 AWG | 4 | 180° | - | 0.2-1.5mm² | 8-9mm | - | Push Button Actuated | UL94 V-0 | ||
![]() EC381R-15P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 A | 300 A | -40°C ~ 120°C | EC381R | Plug, Female Sockets | 15 | Green | 0.150 (3.81mm) | - | - | Screw | - | 1 | - | 14-28 AWG | 15 | 90° | - | 0.2-1.5mm² | - | - | - | - | ||
![]() 0221-2012 Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 8A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | 0221-20 | Plug, Female Sockets | 12 | Green | 0.138 (3.50mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | 1 | Tin | 16-24 AWG | 12 | 180° | - | 0.2-1.5mm² | - | - | - | - | ||
![]() ESC381V-05P Dinkle | In Stock | - | - | Free Hanging (In-Line) | - | - | 10A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 500 V | 300 V | -40°C ~ 120°C | ESC381V | Plug, Female Sockets | 5 | Green | 0.150 (3.81mm) | - | - | Screwless - Leg Spring, Push-In Spring | - | 1 | Tin | 16-28 AWG | 5 | 180° | - | 0.2-1.5mm² | - | - | - | - | ||
![]() 2EHDV-08P Dinkle | In Stock | - | - | Through Hole | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 V | 300 V | -40°C ~ 120°C | 2EHDV | Header, Male Pins, Shrouded (2 Side) | 8 | Green | 0.200 (5.08mm) | - | - | Solder | - | 1 | Tin | - | 8 | - | Vertical | - | - | - | - | - | ||
![]() ECH381R-12P Dinkle | In Stock | - | - | Through Hole | - | - | 14A | 8 A | Dinkle Corporation, USA | Bulk | Active | - | 320 V | 300 V | -40°C ~ 120°C | ECH381R | Header, Male Pins, Shrouded (4 Side) | 12 | Green | 0.150 (3.81mm) | - | - | Solder | - | 1 | Tin | - | 12 | - | 90°, Right Angle | - | - | - | - | - | ||
![]() 2EHDVM-09P Dinkle | In Stock | - | - | Through Hole | - | - | 18A | 15 A | Dinkle Corporation, USA | Bulk | Active | - | 630 V | 300 V | -40°C ~ 120°C | 2EHDVM | Header, Male Pins, Shrouded (4 Side) | 9 | Green | 0.200 (5.08mm) | - | - | Solder | - | 1 | Tin | - | 9 | - | Vertical | - | - | - | Mating Flange | - |