- Mfr
- Product Status
- Package
- Series
- Features
- Mounting Type
- Color
- Current
- Mating Orientation
- Number of Levels
- Pitch
- Positions Per Level
Attribute column
Manufacturer
Dinkle Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Mfr | Package | Product Status | RoHS | Torque-Screw | Operating Temperature | Series | Color | Pitch | Function | Wire Gauge | Voltage | Interface | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Fault Protection | Battery Chemistry | Number of Cells | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EHK2V-03P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | EHK2V | Green | 0.200 (5.08mm) | - | 12-24 AWG | 300 V | - | 1 | 25 A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | ||
![]() WKA500-16P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | WKA500 | Gray | 0.197 (5.00mm) | - | 12-28 AWG | 300 V | - | 1 | 15 A | 16 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | ||
![]() ESK508V-03P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | ESK508V | Green | 0.200 (5.08mm) | - | 12-26 AWG | 300 V | - | 1 | 23 A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | ||
![]() ELK508S-03P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | ELK508S | Green | 0.200 (5.08mm) | - | 14-30 AWG | 300 V | - | 1 | 13.5 A | 3 | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | - | - | ||
![]() ED500R-03P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | ED500R | Green | 0.197 (5.00mm) | - | 14-24 AWG | 300 V | - | 1 | 16 A | 3 | Vertical with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | ||
![]() EHK2V-04P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | EHK2V | Green | 0.200 (5.08mm) | - | 12-24 AWG | 300 V | - | 1 | 25 A | 4 | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | ||
![]() EK500V-02P-BK Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | EK500V | Black | 0.197 (5.00mm) | - | 12-30 AWG | 300 V | - | 1 | 20 A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | ||
![]() EK500A-05P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | EK500A | Green | 0.197 (5.00mm) | - | 12-24 AWG | 300 V | - | 5 | 20 A | 5 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | - | - | ||
![]() EK508V-03P-BK Dinkle | In Stock | - | - | Surface Mount | SOT-23-8 | SOT-23-8 | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | MAX6442 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | 0.5 Nm (4.4 Lb-In) | -40°C ~ 85°C (TA) | - | Green | 0.200 (5.08mm) | Battery Monitor | 12-24 AWG | 300 V | - | 1 | 20 A | 3 | Horizontal with Board | Screw | M2.5 | - | Multi-Chemistry | 2 | Interlocking (Side) | ||
![]() 142R-05P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | 142R | Green | 0.200 (5.08mm) | - | 14-22 AWG | - | - | 1 | 10 A | 5 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | ||
![]() WKA508-02P-YW Dinkle | In Stock | - | - | Through Hole | - | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | -40°C ~ 120°C | WKA | Gray | 0.200 (5.08mm) | - | 12-28 AWG | 300 V | - | 1 | 15 A | 2 | Angled | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | ||
![]() EK500V-03P-BK Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | EK500V | Black | 0.197 (5.00mm) | - | 12-30 AWG | 300 V | - | 1 | 20 A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | ||
![]() EK508V-08P-BK Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | EK508V | Black | 0.200 (5.08mm) | - | 12-30 AWG | 300 V | - | 1 | 20 A | 8 | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | ||
![]() EK350A-02P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | EK350A | Green | 0.138 (3.50mm) | - | 16-30 AWG | 300 V | - | 1 | 10 A | 2 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | - | - | ||
![]() ELK508V-03P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | ELK508V | Green | 0.200 (5.08mm) | - | 16-30 AWG | 300 V | - | 3 | 13.5 A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | ||
![]() EEK500V-02P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | EEK500V | Green | 0.197 (5.00mm) | - | 12-24 AWG | 300 V | - | 1 | 20 A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | ||
![]() EELK508V-16P(B)-UT Dinkle | In Stock | - | - | Through Hole | - | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | -40°C ~ 120°C | EELK508V | Green | 0.200 (5.08mm) | - | 18-26 AWG | 300 V | - | 2 | 13.5 A | 8 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | - | ||
![]() ELK508V-06P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | Non-Compliant | - | - | ELK508V | Green | 0.200 (5.08mm) | - | 16-30 AWG | 300 V | - | 6 | 13.5 A | 6 | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | ||
![]() 5ES-3PL-BK Dinkle | In Stock | - | - | Surface Mount | - | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | 0.4 Nm (3.5 Lb-In) | -40°C ~ 120°C | ES | Green | 0.197 (5.00mm) | - | 14-22 AWG | 300 V | - | 1 | 10 A | 3 | Vertical with Board | Screw | - | - | - | - | - | ||
![]() WKA500A-02P Dinkle | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Dinkle Corporation, USA | Bulk | Active | - | - | - | WKA500A | Gray | 0.197 (5.00mm) | - | 12-28 AWG | 300 V | - | 1 | 15 A | 2 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - |