- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Max Output Current | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Forward Voltage | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Max Junction Temperature (Tj) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D1213A-04TS-7 Diodes Incorporated | 33600 | - | Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | SILICON | 6V | 1 | - | 3.3V | -65°C~150°C TJ | Cut Tape (CT) | 2012 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | Automotive | HIGH RELIABILITY | - | 1.2pF | - | - | 300mW | DUAL | GULL WING | 260 | 1.6mm | 40 | D1213A-04 | - | - | - | 3.3V | - | SINGLE | 4 | - | 1μA | - | - | - | Yes | - | - | 1A 8/20μs | 1μA | 10V Typ | 10V | - | 1A | 5A | - | Unidirectional | 1mA | - | - | - | - | - | - | - | - | - | - | 900μm | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DESD5V0U1BA-7 Diodes Incorporated | 900000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | - | 1 | 0.25W | 5V | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 5.5V | - | 3A 8/20μs | - | 7.2V Typ | 7.2V | 5V Max | 3A | - | - | - | - | - | - | 1 | 5V | 2.9pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DT1446-04V-7 Diodes Incorporated | 6573 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | - | SILICON | 6V | 1 | - | 5.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | HDMI | - | - | 650FF | - | - | 380mW | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-F6 | - | 6V | Bidirectional | SINGLE | 4 | - | - | - | - | - | Yes | - | - | 4.7A 8/20μs | - | - | 8.5V | 5.5V Max | 4.7A | 4.7A | - | - | - | - | - | - | - | - | - | - | - | - | - | 600μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DT1446-04S-7 Diodes Incorporated | 6000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | SILICON | 6V | 1 | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | HDMI | - | - | 650FF | - | - | 200mW | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-G6 | - | 6V | Bidirectional | SINGLE | 4 | - | - | - | - | - | Yes | - | - | 4.7A 8/20μs | - | - | 8.5V | 5V Max | 4.7A | 4.7A | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DESD2CAN2SOQ-7 Diodes Incorporated | 15000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SILICON | - | 2 | 0.3W | 24V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Matte Tin (Sn) | Automotive, CAN | HIGH RELIABILITY | 8541.10.00.50 | - | - | - | - | DUAL | GULL WING | 260 | - | 30 | - | - | R-PDSO-G3 | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | No | 25.4V | - | 5A 8/20μs | - | - | 41V | 24V Max | 5A | - | 230W | - | - | - | - | 2 | - | 25pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DESD32VS2SO-7 Diodes Incorporated | 82024 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 40V | 2 | - | 32V | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | Automotive | - | - | 42pF | - | - | 200W | - | GULL WING | - | - | - | - | - | - | - | 32V | - | - | - | - | - | Dual | - | - | No | 34V | - | 4A 8/20μs | 100nA | - | 50V | 32V Max | 4A | 100nA | 200W | Unidirectional | 1mA | 2 | - | 1 | - | 36pF @ 1MHz | - | - | - | Yes | - | 975μm | 2.9mm | 1.3mm | - | - | ROHS3 Compliant | - | ||
![]() DESD5V0V1BCSP-7 Diodes Incorporated | 350000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | YES | - | SILICON | - | 1 | 0.25W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Gold (Ni/Au) | General Purpose | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | R-XBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 5.3V | 20W | 1A 8/20μs | - | 12.8V | - | 5V Max | - | - | - | - | - | - | - | 1 | 5V | 6pF @ 1MHz | - | 20W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DT1446-04SO-7 Diodes Incorporated | 66000 |
| Datasheet | 25 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | SILICON | 6V | 1 | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | HDMI | - | - | 650FF | - | - | 300mW | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-G6 | - | 6V | Bidirectional | SINGLE | 4 | - | - | - | - | - | Yes | - | - | 4.7A 8/20μs | - | - | 8.5V | 5V Max | 4.7A | 4.7A | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 1.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T5V0DLP-7B Diodes Incorporated | 63300 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 3-UFDFN | - | 3 | SILICON | 8V | 2 | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e4 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | 8541.10.00.50 | - | - | - | 25W | BOTTOM | - | 260 | - | 30 | T5V0 | - | - | - | 5V | - | - | - | - | - | Dual | - | - | No | 6.1V | - | 2A 8/20μs | 250nA | - | 12.5V | - | 2A | 2A | 25W | Unidirectional | - | 2 | - | - | 5V | 9pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DESD1CAN2SOQ-7 Diodes Incorporated | 9000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SILICON | - | 2 | 0.3W | 24V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Matte Tin (Sn) | Automotive, CAN | HIGH RELIABILITY | 8541.10.00.50 | - | - | - | - | DUAL | GULL WING | 260 | - | 30 | - | - | R-PDSO-G3 | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | No | 25.4V | - | 3A 8/20μs | - | - | 70V | 24V Max | 3A | - | 200W | - | - | - | - | 2 | - | 11pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DESD5V0U1BB-7 Diodes Incorporated | 3000 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | - | SILICON | - | 2 | 0.25W | 5V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | R-PDSO-F2 | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | No | 5.5V | - | 3A 8/20μs | - | 7.2V Typ | 7.2V | 5V Max | 3A | - | - | - | - | - | - | 1 | 5V | 2.9pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SD05C-7 Diodes Incorporated | 181630 | - | Datasheet | 12 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | - | 1 | 0.25W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | - | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 6V | 640W | 40A 8/20μs | - | 16V | - | 5.5V Max | - | - | - | - | - | - | - | 1 | 5.5V | 200pF @ 1MHz | - | 640W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T5V0LCS5-7 Diodes Incorporated | In Stock | - | Datasheet | 19 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | - | 1 | 0.2W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | - | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 5.45V | - | - | - | - | - | 3V Min | - | - | - | - | - | 1 | - | - | 3V | 8pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMAJ10ADF-13 Diodes Incorporated | 866 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 11.1V | 400W | 23.5A | - | 17V | - | 10V | - | - | - | - | - | 1 | - | - | - | - | - | 400W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ36CA-13-F Diodes Incorporated | 12197 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 40V | 1 | - | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 190pF | 400W | 36V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ36 | 2 | - | 6.9A | 36V | Bidirectional | - | 1 | - | 5μA | Single | - | 400W | No | - | - | - | 5μA | - | 58.1V | - | 6.9A | 40A | 400W | Bidirectional | 1mA | - | 3.5V | - | - | - | 40V | - | 44.2V | - | 150°C | 2.4mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ58A-13-F Diodes Incorporated | 22160 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 64.4V | 1 | - | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 180pF | - | - | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ58 | 2 | - | 4.3A | 58V | - | - | - | 58V | 5μA | Single | 43A | 400W | No | - | - | - | 5μA | - | 93.6V | - | 4.3A | 40A | 400W | Unidirectional | 1mA | - | 3.5V | - | - | - | 64.4V | - | 71.2V | - | 150°C | 2.4mm | 2.92mm | 4.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ24A-13-F Diodes Incorporated | 72000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 26.7V | 1 | - | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 24V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ24 | 2 | - | - | 24V | - | - | - | - | 5μA | Single | - | 400W | No | - | - | 10.3A | 5μA | 38.9V | 38.9V | - | 10.3A | 40A | 400W | Unidirectional | 1mA | - | - | - | - | - | 26.7V | - | 29.5V | - | 150°C | 2.4mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ5.0A-13-F Diodes Incorporated | 30000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 6.4V | 1 | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 3nF | 600W | 5V | 600W | DUAL | C BEND | 260 | - | 40 | SMBJ5.0 | 2 | - | 65.2A | 5V | - | - | - | 5V | 800μA | Single | 100A | 600W | No | - | - | - | 800μA | - | 9.2V | - | 65.2A | 65.2A | 600W | Unidirectional | 10mA | - | 5V | - | - | - | 6.4V | - | 7.23V | - | 150°C | 2.5mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ30CA-13-F Diodes Incorporated | 165 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 33.3V | 1 | - | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 220pF | 400W | 30V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ30 | 2 | - | 8.3A | 30V | Bidirectional | - | 1 | - | 5μA | Single | - | 400W | No | - | - | - | 5μA | - | 48.4V | - | 8.3A | 40A | 400W | Bidirectional | 1mA | - | 3.5V | - | - | - | 33.3V | - | 36.8V | - | 150°C | 2.4mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ5.0A-13-F Diodes Incorporated | 1848 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 6.4V | 1 | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 2nF | 400W | 5V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ5.0 | 2 | - | 43.5A | 5V | Unidirectional | - | - | - | 800μA | Single | - | 400W | No | - | - | - | 800μA | - | 9.2V | - | 43.5A | 40A | 400W | Unidirectional | 10mA | - | 3.5V | - | 5V | - | 6.4V | - | 7.25V | - | 150°C | 2.4mm | 4.6mm | 2.92mm | - | No SVHC | ROHS3 Compliant | Lead Free |