- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Working Voltage | Polarity | Configuration | Leakage Current | Element Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Clamping Voltage-Max | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D15V0H1U2LP-7B Diodes Incorporated | 15972 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 16V | 300W | 12A 8/20μs | - | 27V | - | 15V Max | - | - | - | - | - | 1 | - | - | 70pF @ 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DM8W24AQ-13 Diodes Incorporated | 16 |
| Datasheet | 22 Weeks | - | - | Surface Mount | DO-218AB | YES | - | - | SILICON | - | 1 | 8W | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 1 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | HIGH RELIABILITY | - | - | - | SINGLE | C BEND | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 26.7V | 6600W 6.6kW | 170A | - | 38.9V | - | 24V | - | - | - | - | - | 1 | - | 24V | - | - | 5200W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D22V0H1U2LP1610-7 Diodes Incorporated | 9394 | - | Datasheet | 19 Weeks | - | - | Surface Mount | 0603 (1610 Metric) | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 23.5V | 1000W 1kW | 28A 8/20μs | - | 37V | - | 22V Max | - | - | - | - | - | 1 | - | - | 200pF @ 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE39CA-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 37.1V | 1 | - | 33.3V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE39 | 2 | - | 33.3V | - | - | 5μA | Single | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 53.9V | 53.9V | - | 28A | 28A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 37.1V | - | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() 1.5KE43CA-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 40.9V | 1 | - | 36.8V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE43 | 2 | - | 36.8V | - | - | 5μA | Single | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 59.3V | 59.3V | - | 25.3A | 25.3A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 40.9V | - | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() SMBJ9.0CA-13 Diodes Incorporated | 33000 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 11.5V | 1 | - | 9V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 600W | 9V | 600W | DUAL | C BEND | 235 | 10 | SMBJ9.0 | 2 | - | 9V | Bidirectional | SINGLE | 5μA | - | - | No | - | - | 39A | - | - | 15.4V | - | 4.1A | 4.1A | 600W | - | 1mA | - | - | 9V | - | 10V | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ60CA-13 Diodes Incorporated | 38 |
| Datasheet | - | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | 71.7V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | 60V | - | DUAL | C BEND | 235 | 10 | SMCJ60 | 2 | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 66.7V | 1500W 1.5kW | 15.5A | - | 96.8V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 96.8V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMAJ90A-13 Diodes Incorporated | 13 |
| Datasheet | - | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | 105.5V | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 400W | 90V | - | DUAL | C BEND | 235 | 10 | SMAJ90 | 2 | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 100V | - | 2.7A | - | 146V | - | 90V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ9.0A-13 Diodes Incorporated | 30000 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 11.5V | 1 | - | 9V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 600W | 9V | 600W | DUAL | C BEND | 235 | 10 | SMBJ9.0 | 2 | - | 9V | Unidirectional | SINGLE | 5μA | - | - | No | - | - | 39A | - | - | 15.4V | - | 4.1A | 4.1A | 600W | - | 1mA | - | - | 9V | - | 10V | - | - | 1 | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMAJ9.0CA-13 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 10V | 1 | - | 9V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 400W | 9V | 400W | DUAL | C BEND | 235 | 10 | SMAJ9.0 | 2 | - | 9V | Bidirectional | SINGLE | 5μA | - | - | No | - | - | 26A | - | 15.4V | 15.4V | - | 2.7A | 40A | 400W | - | 1mA | - | - | 9V | - | 10V | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5KE20A-B Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | DO-201 | - | 19V | 1 | - | 17.1V | -55°C~175°C TJ | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 1.5kW | - | 1.5kW | - | - | - | - | 1.5KE20 | - | - | 17.1V | Unidirectional | - | 5μA | Single | - | No | 19V | 1500W 1.5kW | 54A | 5μA | 27.7V | 27.7V | 17.1V | 54A | 54A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 19V | - | No | 1 | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() SMBJ33A-13 Diodes Incorporated | 13 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 42.2V | 1 | - | 33V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 600W | 33V | 600W | DUAL | C BEND | 235 | 10 | SMBJ33 | 2 | R-PDSO-C2 | 33V | Unidirectional | SINGLE | - | - | - | No | 36.7V | - | - | - | - | 53.3V | - | 11.3A | 11.3A | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5KE12A-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 11.4V | 1 | - | 10.2V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE12 | 2 | - | 10.2V | - | - | 5μA | Single | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 16.7V | 16.7V | - | 90A | 90A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 11.4V | - | - | 1 | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() SMBJ22CA-13 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 28V | 1 | - | 22V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 600W | 22V | 600W | DUAL | C BEND | 235 | 10 | SMBJ22 | 2 | - | 22V | Bidirectional | SINGLE | 5μA | - | - | No | - | - | 16.9A | - | - | 35.5V | - | 16.9A | 16.9A | 600W | - | 1mA | - | - | - | - | 24.4V | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ51A-13 Diodes Incorporated | 38000 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 65.2V | 1 | - | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 600W | 51V | 600W | DUAL | C BEND | 235 | 10 | SMBJ51 | 2 | - | 51V | Unidirectional | SINGLE | 5μA | - | - | No | - | - | 7.3A | - | - | 82.4V | - | 7.3A | 7.3A | 600W | - | 1mA | - | - | - | - | 56.7V | - | - | 1 | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() SA15CA-T Diodes Incorporated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 17.6V | 1 | 1W | 15V | -65°C~175°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 500W | 15V | - | - | WIRE | 260 | 40 | SA15 | 2 | - | - | Bidirectional | SINGLE | 3μA | - | ISOLATED | No | - | - | 20.6A | - | - | 24.4V | - | 20.6A | - | 500W | - | 1mA | - | - | - | - | 16.7V | - | - | - | - | 3.6mm | - | 7.62mm | - | ROHS3 Compliant | Exempt | ||
![]() 1.5KE170A-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 162V | 1 | - | 145V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE170 | 2 | - | 145V | - | - | 5μA | Single | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 234V | 234V | - | 6.4A | 6.4A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 162V | - | - | 1 | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() T3V3LCS3-7 Diodes Incorporated | 805 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 4V | 1 | - | 3.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | 350W | DUAL | GULL WING | 260 | 30 | T3V3 | 2 | - | 3.3V | Unidirectional | SINGLE | 5μA | - | - | No | - | - | 20A 8/20μs | - | 19V | 19V | - | 20A | - | 350W | - | 1mA | 1 | - | - | 3pF @ 1MHz | 4V | - | - | 1 | - | - | - | 1.8mm | - | ROHS3 Compliant | - | ||
![]() P6KE6.8A-T-F Diodes Incorporated | 5 |
| Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-15 | - | - | - | - | 5.8V | -55°C~175°C TJ | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 600W | 6.8V | - | - | - | - | - | P6KE6.8 | - | - | - | - | - | - | - | - | No | 6.45V | 600W | 57A | - | 10.5V | 10.5V | 5.8V | 57A | - | 600W | - | - | 1 | - | - | - | - | - | - | 1 | - | 3.6mm | - | 7.62mm | - | RoHS Compliant | Lead Free | ||
![]() 1.5KE130A-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 124V | 1 | - | 111V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE130 | 2 | - | 111V | - | - | 5μA | Single | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 179V | 179V | - | 8.4A | 8.4A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 124V | - | - | 1 | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - |