- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Min Breakdown Voltage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA20CA-T Diodes Incorporated | 6413 |
| Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 23.35V | 1 | 20V | -65°C~175°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | 500W | 20V | - | - | WIRE | 260 | - | 40 | SA20 | 2 | - | - | - | Bidirectional | SINGLE | - | 3μA | - | - | 500W | ISOLATED | No | - | - | 15.4A | - | - | 32.4V | - | 15.4A | - | 500W | Bidirectional | 1mA | - | - | - | - | 22.2V | - | 24.5V | - | - | 3.6mm | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE11CA-T Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 10.5V | 1 | 9.4V | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE11 | 2 | - | - | 9.4V | - | - | - | 10μA | Single | - | - | ISOLATED | No | - | 1500W 1.5kW | 9A | 10μA | 15.6V | 15.6V | - | 96A | 96A | 1.5kW | Bidirectional | 1mA | - | - | - | - | 10.5V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() T2V5S5-7 Diodes Incorporated | 66000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SOD-523 | - | 4V | - | 2.5V | -65°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | 110pF | - | - | 70W | - | - | - | 900μm | - | T2V5 | - | - | - | 2.5V | Unidirectional | - | - | 12μA | Single | - | - | - | No | 4V | 70W | 8.9A 8/20μs | - | 8.1V | 8.1V | 2.5V | 8.9A | 8.9A | 70W | Unidirectional | - | 1 | - | - | 110pF @ 1MHz | - | - | - | 1 | - | - | - | 1.3mm | - | No | RoHS Compliant | - | ||
![]() SMAJ11A-13 Diodes Incorporated | 39 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 12.2V | 1 | 11V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 400W | 11V | 400W | DUAL | C BEND | 235 | - | 10 | SMAJ11 | 2 | - | - | 11V | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | 22A | - | 18.2V | 18.2V | - | 22A | 40A | 400W | - | 1mA | - | - | - | - | 12.2V | - | - | 1 | - | - | 2.3mm | 4.6mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ13A-13 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | - | SMC | - | 2 | - | SILICON | 14.4V | 1 | 13V | - | Tape & Reel (TR) | 2012 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 150°C | -55°C | Zener | - | - | - | 1.5kW | 13V | 1.5kW | DUAL | C BEND | 235 | - | 10 | - | 2 | - | - | 13V | Unidirectional | SINGLE | - | 5μA | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | - | - | - | - | - | 21.5V | - | 69.7A | 200A | 1.5kW | - | 1mA | - | - | - | - | 14.4V | - | - | - | 14.4V | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | Contains Lead | ||
![]() SMCJ16CA-13 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 17.8V | 1 | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 1.5kW | 16V | 1.5kW | DUAL | C BEND | 235 | - | 10 | SMCJ16 | 2 | - | - | 16V | Bidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | 1500W 1.5kW | 57.7A | - | 26V | 26V | - | 57.7A | 200A | 1.5kW | - | 1mA | - | - | - | - | 17.8V | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ58A-13 Diodes Incorporated | 30600 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 64.4V | 1 | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 1.5kW | 58V | 1.5kW | DUAL | C BEND | 235 | - | 10 | SMCJ58 | 2 | - | - | 58V | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | 1500W 1.5kW | 16A | - | 93.6V | 93.6V | - | 16A | 200A | 1.5kW | - | 1mA | - | - | - | - | 64.4V | - | - | 1 | - | - | 2.62mm | 7.11mm | 6.22mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ160CA-13 Diodes Incorporated | 23 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 178V | 1 | 160V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 1.5kW | 160V | 1.5kW | DUAL | C BEND | 235 | - | 10 | SMCJ160 | 2 | - | - | 160V | Bidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | 1500W 1.5kW | 5.8A | - | 259V | 259V | - | 5.8A | 200A | 1.5kW | - | 1mA | - | - | - | - | 178V | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() P6SMAJ51ADF Diodes Incorporated | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 56.7V | 600W | 7.3A | - | 82.4V | - | 51V | - | - | - | - | - | 1 | - | - | - | - | 600W | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P6SMAJ7.5ADF Diodes Incorporated | 30 |
| Datasheet | - | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 8.33V | 600W | 46.5A | - | 12.9V | - | 7.5V | - | - | - | - | - | 1 | - | 7.5V | - | - | 600W | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P6SMAJ9.0ADF Diodes Incorporated | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 10V | 600W | 39A | - | 15.4V | - | 9V | - | - | - | - | - | 1 | - | 9V | - | - | 600W | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMAJ100CA-13 Diodes Incorporated | 332520 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 111V | 1 | 100V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 400W | 100V | 400W | DUAL | C BEND | 235 | - | 10 | SMAJ100 | 2 | - | 100V | 100V | Bidirectional | SINGLE | 1 | 5μA | - | - | - | - | No | - | - | - | - | 162V | 162V | - | 2.5A | 1.9A | 400W | - | 1mA | - | - | - | - | 111V | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ22CA-13 Diodes Incorporated | 13600 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 24.4V | 1 | 22V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 1.5kW | 22V | 1.5kW | DUAL | C BEND | 235 | - | 10 | SMCJ22 | 2 | - | - | 22V | Bidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | 1500W 1.5kW | 42.2A | - | 35.5V | 35.5V | - | 42.2A | 200A | 1.5kW | - | 1mA | - | - | - | - | 24.4V | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() P6SMAJ45ADF Diodes Incorporated | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 50V | 600W | 8.3A | - | 72.7V | - | 45V | - | - | - | - | - | 1 | - | 45V | - | - | 600W | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMCJ11CA-13 Diodes Incorporated | 14 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 12.2V | 1 | 11V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 1.5kW | 11V | 1.5kW | DUAL | C BEND | 235 | - | 10 | SMCJ11 | 2 | - | - | 11V | Bidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | 1500W 1.5kW | 82.4A | - | 18.2V | 18.2V | - | 82.4A | 200A | 1.5kW | - | 1mA | - | - | - | - | 12.2V | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ20A-13 Diodes Incorporated | 30 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 25.5V | 1 | 20V | -55°C~150°C TJ | Cut Tape (CT) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 600W | 20V | 600W | DUAL | C BEND | 235 | - | 10 | SMBJ20 | 2 | - | - | 20V | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | 18.5A | - | - | 32.4V | - | 18.5A | 18.5A | 600W | - | 1mA | - | - | - | - | 22.2V | - | - | 1 | - | - | 2.62mm | 4.57mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() D3V3Q1B2DLP3-7 Diodes Incorporated | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | SILICON | - | 1 | 3.3V | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Gold (Ni/Au) | - | - | - | General Purpose | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 3.8V | - | 4A 8/20μs | - | - | 7.5V | 3.3V Max | 4A | - | 30W | - | - | - | 1 | - | 6pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ30AQ-13-F Diodes Incorporated | 15000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 1500W 1.5kW | 31A | - | 48.4V | - | 30V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMAJ150A-13 Diodes Incorporated | 30 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 167V | 1 | 150V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 400W | 150V | 400W | DUAL | C BEND | 235 | - | 10 | SMAJ150 | 2 | - | 150V | 150V | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | - | - | 243V | 243V | - | 1.6A | 1.2A | 400W | - | 1mA | - | - | - | - | 167V | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ17CAQ-13-F Diodes Incorporated | 10200 | - | Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 18.9V | 1500W 1.5kW | 53.3A | - | 27.6V | - | 17V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |