- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Number of Bidirectional Channels | Min Breakdown Voltage | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMAJ54ADF Diodes Incorporated | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 60V | 600W | 6.9A | - | 87.1V | - | 54V | - | - | - | - | 1 | - | 54V | - | 600W | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMCJ58CA-13 Diodes Incorporated | 30 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 64.4V | 1 | - | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | 58V | 1.5kW | DUAL | C BEND | 235 | 10 | SMCJ58 | 2 | - | - | 58V | Bidirectional | SINGLE | - | 5μA | - | - | No | - | 1500W 1.5kW | 16A | - | 93.6V | 93.6V | - | 16A | 200A | 1.5kW | 1mA | - | - | - | 64.4V | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ9.0A-13 Diodes Incorporated | 10 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 10V | 1 | - | 9V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | 9V | 1.5kW | DUAL | C BEND | 235 | 10 | SMCJ9.0 | 2 | - | - | 9V | Unidirectional | SINGLE | - | 5μA | - | - | No | - | 1500W 1.5kW | 97.4A | - | 15.4V | 15.4V | - | 10.3A | 200A | 1.5kW | 1mA | - | - | 9V | 10V | - | 1 | - | - | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ130A-13 Diodes Incorporated | 23 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 144V | 1 | - | 130V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | 130V | 1.5kW | DUAL | C BEND | 235 | 10 | SMCJ130 | 2 | - | - | 130V | Unidirectional | SINGLE | - | 5μA | - | - | No | - | 1500W 1.5kW | 7.2A | - | 209V | 209V | - | 7.2A | 200A | 1.5kW | 1mA | - | - | - | 144V | - | 1 | - | - | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ110CA-13 Diodes Incorporated | 30 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 122V | 1 | - | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | 110V | 1.5kW | DUAL | C BEND | 235 | 10 | SMCJ110 | 2 | - | - | 110V | Bidirectional | SINGLE | - | 5μA | - | - | No | - | 1500W 1.5kW | 8.4A | - | 177V | 177V | - | 8.4A | 200A | 1.5kW | 1mA | - | - | - | 122V | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ120CA-13 Diodes Incorporated | 30 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 153V | 1 | - | 120V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 600W | 120V | 600W | DUAL | C BEND | 235 | 10 | SMBJ120 | 2 | - | - | 120V | Bidirectional | SINGLE | - | 5μA | - | - | No | - | - | 3.1A | - | - | 193V | - | 3.1A | 3.1A | 600W | 1mA | - | - | - | 133V | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ85CA-13 Diodes Incorporated | 2448 |
| Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 101.3V | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 600W | 85V | - | DUAL | C BEND | 235 | 10 | SMBJ85 | 2 | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 94.4V | - | 4.4A | - | 137V | - | 85V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ8.5CA-13 Diodes Incorporated | 9036 |
| Datasheet | - | Surface Mount | - | SMC | - | 2 | SILICON | 9.44V | 1 | - | 8.5V | - | Tape & Reel (TR) | - | - | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 150°C | -55°C | Zener | - | - | 1.5kW | 8.5V | 1.5kW | DUAL | C BEND | 235 | 10 | - | 2 | - | - | 8.5V | Bidirectional | SINGLE | - | 5μA | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | - | - | - | - | - | 14.4V | - | 10.4A | 200A | 1.5kW | 1mA | - | - | - | 9.44V | - | - | 1 | 9.44V | 2.62mm | 7.11mm | 6.22mm | ROHS3 Compliant | Contains Lead | ||
![]() SMBJ30CA-13 Diodes Incorporated | 30 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 38.3V | 1 | - | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 600W | 30V | 600W | DUAL | C BEND | 235 | 10 | SMBJ30 | 2 | - | - | 30V | Bidirectional | - | - | 5μA | Single | - | No | - | - | - | 5μA | - | 48.4V | - | 12.4A | 12.4A | 600W | 1mA | - | 1 | - | 33.3V | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ17CA-13 Diodes Incorporated | 23 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 21.7V | 1 | - | 17V | -55°C~150°C TJ | Cut Tape (CT) | 2000 | SMBJ | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 600W | 17V | 600W | DUAL | C BEND | 235 | 10 | SMBJ17 | 2 | - | - | 17V | Bidirectional | SINGLE | - | 5μA | - | - | No | - | - | 21.7A | - | - | 27.6V | - | 21.7A | 21.7A | 600W | 1mA | - | - | - | 18.9V | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMAJ10CA-13 Diodes Incorporated | 332520 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 11.1V | 1 | - | 10V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 400W | 10V | 400W | DUAL | C BEND | 235 | 10 | SMAJ10 | 2 | - | - | 10V | Bidirectional | SINGLE | - | 10μA | - | - | No | - | - | 23.5A | - | 17V | 17V | - | 23.5A | 40A | 400W | 1mA | - | - | - | 11.1V | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMAJ18A-13 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 20V | 1 | - | 18V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 400W | 18V | 400W | DUAL | C BEND | 235 | 10 | SMAJ18 | 2 | - | 18V | 18V | Unidirectional | SINGLE | - | 5μA | - | - | No | - | - | - | - | 29.2V | 29.2V | - | 13.7A | 13.7A | 400W | 1mA | - | - | - | 20V | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ100A-13 Diodes Incorporated | 23 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 128V | 1 | - | 100V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 600W | 100V | 600W | DUAL | C BEND | 235 | 10 | SMBJ100 | 2 | - | - | 100V | Unidirectional | - | - | 5μA | Single | - | No | - | - | - | 5μA | - | 162V | - | 3.7A | 3.7A | 600W | 1mA | 1 | - | - | 111V | - | 1 | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ16CA-13 Diodes Incorporated | 26000 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 20.5V | 1 | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 600W | 16V | 600W | DUAL | C BEND | 235 | 10 | SMBJ16 | 2 | - | - | 16V | Bidirectional | SINGLE | - | 5μA | - | - | No | - | - | 23.1A | - | - | 26V | - | 23.1A | 23.1A | 600W | 1mA | - | - | - | 17.8V | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMAJ14CA-13 Diodes Incorporated | 23 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 15.6V | 1 | - | 14V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 400W | 14V | 400W | DUAL | C BEND | 235 | 10 | SMAJ14 | 2 | - | - | 14V | Bidirectional | SINGLE | - | 5μA | - | - | No | - | - | 17.2A | - | 23.2V | 23.2V | - | 17.2A | 40A | 400W | 1mA | - | - | - | 15.6V | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ170A-13 Diodes Incorporated | 3700 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 189V | 1 | - | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | 170V | 1.5kW | DUAL | C BEND | 235 | 10 | SMCJ170 | 2 | - | - | 170V | Unidirectional | SINGLE | - | 5μA | - | - | No | - | 1500W 1.5kW | 5.5A | - | 275V | 275V | - | 5.5A | 200A | 1.5kW | 1mA | - | - | - | 189V | - | 1 | - | - | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMAJ85A-13 Diodes Incorporated | 13 |
| Datasheet | - | Surface Mount | - | SMA | - | 2 | SILICON | 9.44V | 1 | - | 8.5V | - | Tape & Reel (TR) | 2008 | - | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 150°C | -55°C | Zener | - | EXCELLENT CLAMPING CAPABILITY | 400W | 85V | 400W | DUAL | C BEND | 235 | 10 | - | 2 | - | - | 8.5V | Unidirectional | SINGLE | - | 5μA | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | - | - | - | - | - | 14.4V | - | 2.9A | 40A | 400W | 1mA | - | - | - | 9.44V | - | - | - | 9.44V | 2.3mm | 4.6mm | 2.92mm | ROHS3 Compliant | Contains Lead | ||
![]() SMBJ78A-13 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | - | SMB | - | 2 | SILICON | 99.7V | 1 | - | 78V | - | Tape & Reel (TR) | 2012 | - | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 150°C | -55°C | Zener | - | - | 600W | 78V | 600W | DUAL | C BEND | 235 | 10 | - | 2 | - | - | 78V | Unidirectional | SINGLE | - | 5μA | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | - | - | - | - | - | 126V | - | 4.7A | 4.7A | 600W | 1mA | - | - | - | 86.7V | - | - | - | 86.7V | 2.62mm | 4.57mm | 3.9mm | ROHS3 Compliant | Contains Lead | ||
![]() SMBJ160A-13 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | - | SMB | - | 2 | SILICON | 205V | 1 | - | 160V | - | Tape & Reel (TR) | 2012 | - | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 150°C | -55°C | Zener | - | - | 600W | 160V | 600W | DUAL | C BEND | 235 | 10 | - | 2 | - | - | 160V | Unidirectional | SINGLE | - | 5μA | - | TRANS VOLTAGE SUPPRESSOR DIODE | No | - | - | - | - | - | 259V | - | 2.3A | 2.3A | 600W | 1mA | - | - | - | 178V | - | - | - | 178V | 2.62mm | 4.57mm | 3.9mm | ROHS3 Compliant | Contains Lead | ||
![]() SMAJ150CA-13 Diodes Incorporated | 30 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 167V | 1 | - | 150V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 400W | 150V | 400W | DUAL | C BEND | 235 | 10 | SMAJ150 | 2 | - | 150V | 150V | Bidirectional | SINGLE | 1 | 5μA | - | - | No | - | - | - | - | 243V | 243V | - | 1.6A | 1.2A | 400W | 1mA | - | - | - | 167V | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead |